ValueTronics International, Inc. Datasheets for Antennas
Antennas are structures or devices used to collect or radiate electromagnetic waves.
Antennas: Learn more
| Product Name | Notes |
|---|---|
| The 119-6609-00 is an antenna from Tektronix. Antennas boost signals and can overcome signal losses related to splitters and junctions. Used and refurbished antennas and antenna preamplifiers can save you... | |
| The 3101 is a 1 GHz Biconical Antenna from EMCO. Antennas boost signals and can overcome signal losses related to splitters and junctions. Used and refurbished antennas and antenna preamplifiers... | |
| The 3104 is a 200 MHz biconical antenna from EMCO. Antennas boost signals and can overcome signal losses related to splitters and junctions. Used and refurbished antennas and antenna preamplifiers... | |
| The 3110 is a 300 MHz Biconical Antenna from EMCO. Antennas boost signals and can overcome signal losses related to splitters and junctions. Used and refurbished antennas and antenna preamplifiers... | |
| The 3110B is a 300 MHz Biconical Antenna from EMCO. Antennas boost signals and can overcome signal losses related to splitters and junctions. Used and refurbished antennas and antenna preamplifiers... | |
| The 3115 is a 18 GHz horn antenna from EMCO. Antennas boost signals and can overcome signal losses related to splitters and junctions. Used and refurbished antennas and antenna preamplifiers... | |
| The 3121C is a 1 GHz dipole antenna from EMCO. Additional Features: Frequency range: 28-1000 MHz overall DB-1 28-60 MHz DB-2 60-400 MHz DB-3 140-400 MHz DB-4 400-1000 MHz Maximum... | |
| The 3140 is a 3 GHz Biconical Antenna from EMCO. Antennas boost signals and can overcome signal losses related to splitters and junctions. Used and refurbished antennas and antenna preamplifiers... | |
| The 3142B is a 2 GHz Biconical Antenna from EMCO. Antennas boost signals and can overcome signal losses related to splitters and junctions. Used and refurbished antennas and antenna preamplifiers... | |
| The 3146A is a 1 GHz log periodic antenna from EMCO. A state-of-the-art antenna preamplifier can enhance the performance of electronic test equipment with a bad or weak signal. Antennas... | |
| The 3147 is a 5 GHz log periodic antenna from EMCO. A state-of-the-art antenna preamplifier can enhance the performance of electronic test equipment with a bad or weak signal. Antennas... | |
| The 58532A is an antenna from Agilent. Antennas boost signals and can overcome signal losses related to splitters and junctions. Used and refurbished antennas and antenna preamplifiers can save you... | |
| The 85370A is a antenna from Agilent. Antennas boost signals and can overcome signal losses related to splitters and junctions. Used and refurbished antennas and antenna preamplifiers can save you... | |
| The 93110B is a 300 MHz Biconical Antenna from EMCO. Antennas boost signals and can overcome signal losses related to splitters and junctions. Used and refurbished antennas and antenna preamplifiers... | |
| The AB-900A is a 300 MHz biconical antenna from Com-Power. A state-of-the-art antenna preamplifier can enhance the performance of electronic test equipment with a bad or weak signal. Antennas boost... | |
| The ABF-900 is a 300 MHz Biconical Antenna from Com-Power. Antennas boost signals and can overcome signal losses related to splitters and junctions. Used and refurbished antennas and antenna preamplifiers... | |
| The ABM-6000 is a 6 GHz biconical antenna from Com-Power. Features: Frequency Range: 1 GHz to 6 GHz Dipole-like radiation pattern compliant with CISPR 16-1-4 requirements for >1 GHz site... | |
| The AC-220 is a combilog antenna from Com-Power. Features: Wide Frequency Range (Emissions - 20 MHz to 2 GHz, Immunity - 80 MHz to 2 GHz) Transmit & Receive Capabilities... | |
| The AD-100 is a 1 GHz dipole antenna from Com-Power. A state-of-the-art antenna preamplifier can enhance the performance of electronic test equipment with a bad or weak signal. Antennas boost... | |
| The AD-100 is a Dipole Antenna from Com-Power. A state-of-the-art antenna preamplifier can enhance the performance of electronic test equipment with a bad or weak signal. Antennas boost signals and... | |
| The AD-100A is a 1 GHz dipole antenna from Com-Power. A state-of-the-art antenna preamplifier can enhance the performance of electronic test equipment with a bad or weak signal. Antennas boost... | |
| The AH-118 is a 18 GHz Horn Antenna from Com-Power. Antennas boost signals and can overcome signal losses related to splitters and junctions. Used and refurbished antennas and antenna preamplifiers... | |
| The AH-220 is a 2 GHz Horn Antenna from Com-Power. Antennas boost signals and can overcome signal losses related to splitters and junctions. Used and refurbished antennas and antenna preamplifiers... | |
| The AH-640 is a 40 GHz Horn Antenna from Com-Power. Antennas boost signals and can overcome signal losses related to splitters and junctions. Used and refurbished antennas and antenna preamplifiers... | |
| The AH-8055 is a 5.5 GHz Horn Antenna from Com-Power. Antennas boost signals and can overcome signal losses related to splitters and junctions. Used and refurbished antennas and antenna preamplifiers... | |
| The AH-826 is a 26.5 GHz Horn Antenna from Com-Power. Antennas boost signals and can overcome signal losses related to splitters and junctions. Used and refurbished antennas and antenna preamplifiers... | |
| The AH-840 is a 40 GHz Horn Antenna from Com-Power. Antennas boost signals and can overcome signal losses related to splitters and junctions. Used and refurbished antennas and antenna preamplifiers... | |
| The AHA-118 is a 18 GHz Horn Antenna from Com-Power. Antennas boost signals and can overcome signal losses related to splitters and junctions. Used and refurbished antennas and antenna preamplifiers... | |
| The AHA-840 is a 40 GHz horn antenna from Com-Power. Features: Broadband - 18 GHz to 40 GHz Built-in Preamplifier Increases Sensitivity Low Antenna Factor Emissions & Immunity Capability Individual... | |
| The AL-100 is a 1 GHz log periodic antenna from Com-Power. A state-of-the-art antenna preamplifier can enhance the performance of electronic test equipment with a bad or weak signal. Antennas... | |
| The AL-100 is a 1 kHz log periodic antenna from Com-Power. Features: Broadband - 300 MHz - 1000 MHz Transmitting and Receiving Applications Individual Calibration Two Year Warranty Applications: The... | |
| The AL-130R is a 30 MHz loop antenna from Com-Power. Features: Frequency Range: 9 kHz to 30 MHz Built-in, Battery Operated Preamplifier Fiber Optic Remote Monitor/Control option Electric or Magnetic... | |
| The AL-RE101 is a 300 kHz loop antenna from Com-Power. Features: Receiving Loop Antenna Designed Specifically for MIL-STD-461, RE101 Testing Frequency Range: 10 Hz to 1 MHz Antenna Base Plate... | |
| The AL-RS101-RX is a 100 kHz loop antenna from Com-Power. Features: Transmit/Receive Loop Antenna Set for MIL-STD-461, RS101 Calibration/Test Frequency Range: 30 Hz to 100 kHz Convenient, Fixed Mounting Arrangement... | |
| The AL-RS101-TX is a 100 kHz loop antenna from Com-Power. Features: Transmit/Receive Loop Antenna Set for MIL-STD-461, RS101 Calibration/Test Frequency Range: 30 Hz to 100 kHz Convenient, Fixed Mounting Arrangement... | |
| The ALC-100 is a 1 GHz log periodic antenna from Com-Power. Features: Frequency Range - 300 MHz to 1 GHz (useable from 200 MHz) Transmit & Receive Capabilities - emissions/immunity... | |
| The ALP-100 is a 1 GHz log periodic antenna from Com-Power. A state-of-the-art antenna preamplifier can enhance the performance of electronic test equipment with a bad or weak signal. Antennas... | |
| The AM-400 is a antenna from Com-Power. Features: Fiber Glass Construction Indoor or Outdoor use Motorized Remote Operation Height Range - 1 to 4 meters / 1 to 6 meters... | |
| The AM-400-CR is an antenna from Com-Power. The Com-Power AM-400-CR is a mast mount for the AM-400. | |
| The AM-741R is a 60 MHz monopole antenna from Com-Power. Features: Frequency Range 9 kHz to 30 MHz (useable up to 60 MHz) Active Matching Network Fiber Optic Remote Monitor/Control... | |
| The ANK-140 is a 40 GHz Horn Antenna from Com-Power. Antennas boost signals and can overcome signal losses related to splitters and junctions. Used and refurbished antennas and antenna preamplifiers... | |
| The ANK-310 is an antenna from Com-Power. Antennas boost signals and can overcome signal losses related to splitters and junctions. Used and refurbished antennas and antenna preamplifiers can save you... | |
| The ANK-318 is a 18 GHz Horn Antenna from Com-Power. Antennas boost signals and can overcome signal losses related to splitters and junctions. Used and refurbished antennas and antenna preamplifiers... | |
| The ANK-910L is an antenna from Com-Power. Antennas boost signals and can overcome signal losses related to splitters and junctions. Used and refurbished antennas and antenna preamplifiers can save you... | |
| The ANK-910M is an antenna from Com-Power. Antennas boost signals and can overcome signal losses related to splitters and junctions. Used and refurbished antennas and antenna preamplifiers can save you... | |
| The AT-220 is a antenna from Com-Power. Features: Minimal RF relection Center rod height range: 0.6 to 1.2 meters Stable and easy to install Specifications: Material: Nylon with minimal metallic... | |
| The AT-812 is a antenna from Com-Power. Features: Non-relective Wood and Nylon construction Easy adjustable height from 0.8 to 1.2 meter (31 to 47 inches) Optional carrying case available Three... | |
| The DF-A0047 is an antenna from Tektronix. Features: Directional antenna, 20 - 8500 MHz, with electronic compass and preamp 3 user-selected bands Internal preamp can be used or bypassed Rotating... | |
| The M404 is a Dipole Antenna from BK Precision. A state-of-the-art antenna preamplifier can enhance the performance of electronic test equipment with a bad or weak signal. Antennas boost signals... | |
| The M406 is a Dipole Antenna from BK Precision. A state-of-the-art antenna preamplifier can enhance the performance of electronic test equipment with a bad or weak signal. Antennas boost signals... | |
| The MP-8200 is an antenna from Proxim Wireless. Antennas boost signals and can overcome signal losses related to splitters and junctions. Used and refurbished antennas and antenna preamplifiers can save... | |
| The SA5-6017-DP is an antenna from Proxim Wireless. Antennas boost signals and can overcome signal losses related to splitters and junctions. Used and refurbished antennas and antenna preamplifiers can save... | |
| The TDA-25/30 is a Dipol Antenna from Electrometrics. Antennas boost signals and can overcome signal losses related to splitters and junctions. Used and refurbished antennas and antenna preamplifiers can save... |