Tektronix, Inc. Test Probes TPP0850

Description
Test Probes High Voltage Probe 800 MHz, 50X, 2.5 kV
Datasheet
Description
Test Probes High Voltage Probe 800 MHz, 50X, 2.5 kV
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Test Probes
TPP0850
Test Probes TPP0850
Test Probes High Voltage Probe 800 MHz, 50X, 2.5 kV

Test Probes High Voltage Probe 800 MHz, 50X, 2.5 kV

Buy Now Datasheet
Power Probe, High Voltage Passive, 800Mhz; Oscilloscope Probe Function Tektronix - 34T4631 - Newark, An Avnet Company
Chicago, IL, United States
Power Probe, High Voltage Passive, 800Mhz; Oscilloscope Probe Function Tektronix
34T4631
Power Probe, High Voltage Passive, 800Mhz; Oscilloscope Probe Function Tektronix 34T4631
POWER PROBE, HIGH VOLTAGE PASSIVE, 800MHZ; Oscilloscope Probe Function:High-Voltag e Passive Probe; Bandwidth:800MHz; Input Voltage Max:2.5kV; Test Probe Attenuation:50:1; Product Range:-; Cable Length:1.3m; Features:50X RoHS Compliant: Yes

POWER PROBE, HIGH VOLTAGE PASSIVE, 800MHZ; Oscilloscope Probe Function:High-Voltage Passive Probe; Bandwidth:800MHz; Input Voltage Max:2.5kV; Test Probe Attenuation:50:1; Product Range:-; Cable Length:1.3m; Features:50X RoHS Compliant: Yes

Supplier's Site Datasheet
Voltage Probe TPP0850
The TPP0850 is a new Voltage Probe from Tektronix. Use an electrical probe to test equipment and measure currents and voltages. Probes are an integral part of any electrical power testing toolbox to ensure accurate measurements, reliability, and safety. Use a high-voltage probe meter for voltages of 0 to 40,000 direct current (VDC). Additional Features: DC to 800 MHz 2500 VPeak, 1000 V CAT II 50X with Readout Coding Designed for use with the MSO/DPO5000 and MSO/DPO4000B Series Oscilloscopes Includes: Cable markers set, crocodile clip, adjustment tool, hooktip (small), hooktip (large), 18 in. ground lead, 6 in. ground lead, instruction manual. The TPP0850 offers the industry’s highest bandwidth probe (800 MHz) for high-voltage signals (up to 2500 Vp-p). This is ideal for testing power semiconductors and switch-mode power supplies, which continue to increase in switching speed to minimize power loss, creating a need for faster rise time, higher bandwidth, and higher voltage probes. The TPP0850 meets this need and can be used with switching transistor circuits operating at 1200 VRMS, above the voltage operating range of standard general-purpose probes. It will also be able to accommodate emerging power applications that will require even faster rise time capabilities.

The TPP0850 is a new Voltage Probe from Tektronix. Use an electrical probe to test equipment and measure currents and voltages. Probes are an integral part of any electrical power testing toolbox to ensure accurate measurements, reliability, and safety. Use a high-voltage probe meter for voltages of 0 to 40,000 direct current (VDC).

Additional Features:

  • DC to 800 MHz
  • 2500 VPeak, 1000 V CAT II
  • 50X with Readout Coding
  • Designed for use with the MSO/DPO5000 and MSO/DPO4000B Series Oscilloscopes
  • Includes: Cable markers set, crocodile clip, adjustment tool, hooktip (small), hooktip (large), 18 in. ground lead, 6 in. ground lead, instruction manual.

The TPP0850 offers the industry’s highest bandwidth probe (800 MHz) for high-voltage signals (up to 2500 Vp-p). This is ideal for testing power semiconductors and switch-mode power supplies, which continue to increase in switching speed to minimize power loss, creating a need for faster rise time, higher bandwidth, and higher voltage probes. The TPP0850 meets this need and can be used with switching transistor circuits operating at 1200 VRMS, above the voltage operating range of standard general-purpose probes. It will also be able to accommodate emerging power applications that will require even faster rise time capabilities.

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company ValueTronics International, Inc.
Product Category Electrical Test Probes Electrical Test Probes Electrical Test Probes
Product Number TPP0850 34T4631 TPP0850
Product Name Test Probes Power Probe, High Voltage Passive, 800Mhz; Oscilloscope Probe Function Tektronix Voltage Probe
Probe Type Voltage Voltage; Current
Unlock Full Specs
to access all available technical data

Similar Products

Brim Insulated Test Prods -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Probe Configuration Extended - Fine Tip
View Details
Measuring Equipment / Current Probe - current-proble-cp2100b-28050 - TPS Elektronik GmbH
Specs
Probe Type Current
Bandwidth 2.5 MHz
View Details
0.050
Molex Signal Tech Industrial Ltd.
Specs
Probe Configuration Spring Loaded
View Details