ValueTronics International, Inc. Voltage Probe N2894A

Description
The N2894A is a 700 MHz, 300 V voltage probe from Agilent. Use an electrical probe to test equipment and measure currents and voltages. Probes are an integral part of any electrical power testing toolbox to ensure accurate measurements, reliability, and safety. Use a high-voltage probe meter for voltages of 0 to 40,000 direct current (VDC). Additional Features: 700 MHz bandwidth 10:1 attenuation ratio 9.5 pF input capacitance 10 M? input resistance (when terminated into 1 M? scope input) 400 V CAT I and 300 V CAT II maximum input voltage Scope compensation range: 10 – 25 pF The N2894A passive probe offers DC to 700 MHz and 10:1 attenuation factor to address a wide range of measurement needs. Compact 2.5-mm probe head diameter, low input capacitance, and various fine-pitch probe tip accessories make the Agilent N2894A passive probe ideal for probing densely populated IC components or surface-mount devices used in today’s high-speed digital applications. The sharp probe tip is spring loaded to help engineers keep the probe from slipping off the device under test. Insulating IC caps keep the small probe tip centered on the IC lead and prevent it from shorting adjacent leads. Standard flat blade ground connector and self-adhesive copper ground pad help reduce ground inductance while offering easy ground access. Optional probe tip accessories provide specialized capabilities for demanding applications. This probe is compatible with InfiniiVision 4000 X Series oscilloscopes with 1 M? input. The N2894A provides 700 MHz system bandwidth when used in conjunction with the 4000 X-Series 1 GHz/1.5 GHz models.
Datasheet
Description
The N2894A is a 700 MHz, 300 V voltage probe from Agilent. Use an electrical probe to test equipment and measure currents and voltages. Probes are an integral part of any electrical power testing toolbox to ensure accurate measurements, reliability, and safety. Use a high-voltage probe meter for voltages of 0 to 40,000 direct current (VDC). Additional Features: 700 MHz bandwidth 10:1 attenuation ratio 9.5 pF input capacitance 10 M? input resistance (when terminated into 1 M? scope input) 400 V CAT I and 300 V CAT II maximum input voltage Scope compensation range: 10 – 25 pF The N2894A passive probe offers DC to 700 MHz and 10:1 attenuation factor to address a wide range of measurement needs. Compact 2.5-mm probe head diameter, low input capacitance, and various fine-pitch probe tip accessories make the Agilent N2894A passive probe ideal for probing densely populated IC components or surface-mount devices used in today’s high-speed digital applications. The sharp probe tip is spring loaded to help engineers keep the probe from slipping off the device under test. Insulating IC caps keep the small probe tip centered on the IC lead and prevent it from shorting adjacent leads. Standard flat blade ground connector and self-adhesive copper ground pad help reduce ground inductance while offering easy ground access. Optional probe tip accessories provide specialized capabilities for demanding applications. This probe is compatible with InfiniiVision 4000 X Series oscilloscopes with 1 M? input. The N2894A provides 700 MHz system bandwidth when used in conjunction with the 4000 X-Series 1 GHz/1.5 GHz models.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Probe - N2894A - ValueTronics International, Inc.
Elgin, IL, USA
Voltage Probe
N2894A
Voltage Probe N2894A
The N2894A is a 700 MHz, 300 V voltage probe from Agilent. Use an electrical probe to test equipment and measure currents and voltages. Probes are an integral part of any electrical power testing toolbox to ensure accurate measurements, reliability, and safety. Use a high-voltage probe meter for voltages of 0 to 40,000 direct current (VDC). Additional Features: 700 MHz bandwidth 10:1 attenuation ratio 9.5 pF input capacitance 10 M? input resistance (when terminated into 1 M? scope input) 400 V CAT I and 300 V CAT II maximum input voltage Scope compensation range: 10 – 25 pF The N2894A passive probe offers DC to 700 MHz and 10:1 attenuation factor to address a wide range of measurement needs. Compact 2.5-mm probe head diameter, low input capacitance, and various fine-pitch probe tip accessories make the Agilent N2894A passive probe ideal for probing densely populated IC components or surface-mount devices used in today’s high-speed digital applications. The sharp probe tip is spring loaded to help engineers keep the probe from slipping off the device under test. Insulating IC caps keep the small probe tip centered on the IC lead and prevent it from shorting adjacent leads. Standard flat blade ground connector and self-adhesive copper ground pad help reduce ground inductance while offering easy ground access. Optional probe tip accessories provide specialized capabilities for demanding applications. This probe is compatible with InfiniiVision 4000 X Series oscilloscopes with 1 M? input. The N2894A provides 700 MHz system bandwidth when used in conjunction with the 4000 X-Series 1 GHz/1.5 GHz models.

The N2894A is a 700 MHz, 300 V voltage probe from Agilent. Use an electrical probe to test equipment and measure currents and voltages. Probes are an integral part of any electrical power testing toolbox to ensure accurate measurements, reliability, and safety. Use a high-voltage probe meter for voltages of 0 to 40,000 direct current (VDC).

Additional Features:

  • 700 MHz bandwidth
  • 10:1 attenuation ratio
  • 9.5 pF input capacitance
  • 10 M? input resistance (when terminated into 1 M? scope input)
  • 400 V CAT I and 300 V CAT II maximum input voltage
  • Scope compensation range: 10 – 25 pF

The N2894A passive probe offers DC to 700 MHz and 10:1 attenuation factor to address a wide range of measurement needs. Compact 2.5-mm probe head diameter, low input capacitance, and various fine-pitch probe tip accessories make the Agilent N2894A passive probe ideal for probing densely populated IC components or surface-mount devices used in today’s high-speed digital applications.

The sharp probe tip is spring loaded to help engineers keep the probe from slipping off the device under test. Insulating IC caps keep the small probe tip centered on the IC lead and prevent it from shorting adjacent leads. Standard flat blade ground connector and self-adhesive copper ground pad help reduce ground inductance while offering easy ground access. Optional probe tip accessories provide specialized capabilities for demanding applications.

This probe is compatible with InfiniiVision 4000 X Series oscilloscopes with 1 M? input. The N2894A provides 700 MHz system bandwidth when used in conjunction with the 4000 X-Series 1 GHz/1.5 GHz models.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Electrical Test Probes
Product Number N2894A
Product Name Voltage Probe
Probe Type Voltage; Current
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial in-line Power Sensor - 9515A - KRYTAR, Inc.
Specs
Probe Type Power Sensor
Probe Technology Passive
Attenuation Factor 1X
View Details
0.075
Smiths Interconnect, a Molex company
Specs
Probe Configuration Spring Loaded
View Details
Measuring Equipment / Voltage Probe - voltage-proble-dp3000-28057 - TPS Elektronik GmbH
Specs
Probe Type Voltage
Bandwidth 100 MHz
Voltage Rating 300 volts
View Details