ValueTronics International, Inc. Datasheets for Coaxial Cables and Triaxial Cables
Coaxial cables have an inner conductor insulated by a dielectric material and then surrounded by an outer conductor that is shielded with braid or foil. Triaxial cables add an extra layer of insulation and a second conductive sheath. They are commonly known as coax and triax, and are chosen because of their protection against external electromagnetic interference.
Coaxial Cables and Triaxial Cables: Learn more
| Product Name | Notes |
|---|---|
| The 0070-1220 is a coaxial cable from AEA Technology. Additional Features: TDR Test Lead 1 ft (.3 m) F connector-to-alligat or clips | |
| The 0070-1221 is a coaxial cable from AEA Technology. Additional Features: TDR Test Lead 1 ft (.3 m) BNC-to-alligator clips | |
| The 0070-1230 is a coaxial cable from AEA Technology. Additional Features: TDR F Test Lead, 3 ft (1 m) F-to-F with quick connector | |
| The 0070-1500 is a coaxial cable from AEA Technology. Additional Features: BNC(m) to BNC(f) 50 Ohm coax cable, 6 Feet, (2m) | |
| The 11500A is a coaxial cable from Agilent. Additional Features: DC to 6.0 GHz frequency range Type-N (m) to type-N (m) connectors 183 cm (71 in) length (nom) Insertion Loss... | |
| The 11857B is a coaxial cable from Agilent. Additional Features: Includes two precision 61 cm (24 in) cables, phase matched to 2 degrees at 1.3 GHz One cable has 75... | |
| The 2107-30 is a coaxial cable from Keithley. Additional Features: 9.1m (30 ft) length input cable terminated with a LEMO connector on one end and four copper spade lugs on... | |
| The 2107-4 is a coaxial cable from Keithley. Additional Features: A 1.2m (4 ft) length input cable terminated with a LEMO connector on one end and four copper spade lugs... | |
| The 2249-C-120 is a coaxial cable from Pomona. Additional Features: Type: RG58C/U Cable Assembly with BNC Male on Each End 50 ohm cable makes it ideal for most test and... | |
| The 2249-C-24 is a coaxial cable from Pomona. Additional Features: Type: RG58C/U 24" Cable Assembly with BNC Male on Each End 50 ohm cable makes it ideal for most test... | |
| The 2249-C-36 is a coaxial cable from Pomona. Additional Features: Type: RG58C/U 36" Cable Assembly with BNC Male on Each End 50 ohm cable makes it ideal for most test... | |
| The 2249-C-48 is a coaxial cable from Pomona. Additional Features: Type: RG58C/U 48" Cable Assembly with BNC Male on Each End 50 ohm cable makes it ideal for most test... | |
| The 2249-C-72 is a coaxial cable from Pomona. Additional Features: Type: RG58C/U 72" Cable Assembly with BNC Male on Each End 50 ohm cable makes it ideal for most test... | |
| The 2290-10-SHVUC is a cable from Keithley. Additional Features: 10kV SHV Male to Unterminated Cable, 3m (10ft) Type: RG-213/U coax cable Maximum operating voltage (RMS): 10,000 volts The high-voltage Keithley... | |
| The 237-ALG-2 is a coaxial cable from Keithley. Additional Features: For use with: Series 2200, Series 2600B, 4200-PA, 6220, 6221, 6482, 6487, 6514, 6517A, and 6517B Working voltage: 600 V... | |
| The 2510-CAB is a coaxial cable from Keithley. Additional Features: Operating Temperature Range: -20°C to +80°C Operating Voltage: 42 V PEAK Current Rating: 5A MAX The Keithley 2510-CAB Cable Assembly... | |
| The 2600-ALG-2 is a coaxial cable from Keithley. Additional Features: Working Voltage: 42V peak center conductor to inner shield 42V peak center conductor and inner shield to outer shell Operating... | |
| The 34102A is a coaxial cable from Agilent. Additional Features: Length: 1.2 meters (48 inches) Termination: copper spade lugs/34420A mating connector The Agilent 34102A is a low-thermal input cable for... | |
| The 3671K50-1 is a coaxial cable from Anritsu. Additional Features: K(f)-K(m) cable, 25 inches Used with the Anritsu 37000 Series Network Analyzers Phase Stable, up to 70 GHz The Anritsu... | |
| The 3671NF50-1 is a coaxial cable from Wiltron. Additional Features: 2.92 mm DC to 40 GHz The Wiltron 3671NF50-1 is a 2.92mm DC to 40GHz Coaxial Cable. | |
| The 4725 is a triax cable from Pomona. Additional Features: Triaxial BNC Male 2 Lug To Insulated Alligators Cable Assembly Cable assembly is designed to mate to triaxial BNC style... | |
| The 4801 is a cable from Keithley. Additional Features: Low Noise Input Coax Male BNC to Male BNC Cable, 1.2m, 4 ft For use with Models 6482, 6485, and 7158... | |
| The 5054-36 is a triax cable from Pomona. Additional Features: Triaxial Cable Assembly Triaxial 2 Lug Male Each End, On Belden 9222 Triaxial Cable Connector – 1st End: Triaxial Cable... | |
| The 5061-9038 is a coaxial cable from Agilent. Additional Features: SMA (M) to SMA (M) Cable The Agilent 5061-9038 is for use with the 70000 Series MMS Mainframes and System... | |
| The 5223-36 is a triax cable from Pomona. Additional Features: Triaxial Cable Assembly Male Both Ends, 3 Lug Mates to Model #5219 2 Shields provided for use in high interference... | |
| The 5300 is a triax cable from Pomona. Additional Features: BNC (F) To Triaxial 3 Lug (M) Provides an easy interface between a BNC (M) and a 3 lug triax... | |
| The 5342 is a triax cable from Pomona. Additional Features: Triaxial BNC Male 3 Lug To Insulated Alligators Cable Assembly Cable assembly is designed to mate to triaxial BNC style... | |
| The 5749-72 is a coaxial cable from Pomona. Additional Features: Universal Adapter Cable, 50 Ohm, 72 In. Materials: Coupler Shell (each end): Brass, Nickel Plated Coupler Conductor: Phosphor Bronze, Gold... | |
| The 6011 is a coaxial cable from Keithley. Additional Features: 1.5m (5 ft) of triax cable (SC-22) terminated with a 2-slot triax plug on one end and three alligator clips... | |
| The 6011-10 is a coaxial cable from Keithley. Additional Features: 2-slot Triax Cable with alligator clips The Keithley 6011-10 is 3m (10 ft) of triax cable (SC-22) terminated with a... | |
| The 7024-10 is a coaxial cable from Keithley. Additional Features: Low Noise Triax 2-slot male triax to 2-slot male triax 3m, 10 ft. For use with: Instruments with 2-slot triax... | |
| The 7024-3 is a coaxial cable from Keithley. Additional Features: Low Noise Triax 2-slot male triax to 2-slot male triax 0.9m, 3 ft. For use with: Instruments with 2-slot triax... | |
| The 7025-10 is a coaxial cable from Keithley. Additional Features: Low Noise Input Triax 2-slot male triax to Unterminated 3m, 10 ft. For use with instruments with 2-slot triax connector... | |
| The 7051-10 is a coaxial cable from Keithley. Additional Features: General purpose BNC to BNC cable, 10 feet For use with: 2015, 2016, 3390, 7711, some instrument external trigger I/O... | |
| The 7051-2 is a coaxial cable from Keithley. Additional Features: General purpose BNC to BNC cable, 2 feet For use with: 2015, 2016, 3390, 7711, some instrument external trigger I/O... | |
| The 7051-5 is a coaxial cable from Keithley. Additional Features: General purpose BNC to BNC cable, 5 feet For use with: 2015, 2016, 3390, 7711, some instrument external trigger I/O... | |
| The 7078-CSHP is a cable from Keithley. Additional Features: 8-Cable Set (includes 4 BNC-to-triax adapters) Triax (4); 3-slot triax (4) to 3-slot triax (4), 3m, 10ft. Coax (4), BNC (4)... | |
| The 7078-TRX-10 is a coaxial cable from Keithley. Additional Features: Low noise triax cables terminated at both ends in 3-slot male triax connectors, 10 feet For use with Models 2635B,... | |
| The 7078-TRX-12 is a coaxial cable from Keithley. Additional Features: Low noise triax cables terminated at both ends in 3-slot male triax connectors, 12 feet For use with Models 2635B,... | |
| The 7711-BNC-SMA is a coaxial cable from Keithley. Additional Features: 5 SMA to BNC Cables, Coax, SMA Male to BNC Female, 0.5 feet For use with the 7711 | |
| The 8120-2408 is a coaxial cable from Agilent. Additional Features: 75 Ω Type-N to Type-N cable (M-M) For use with the Agilent 8711 C-Series of network analyzers | |
| The 8120-4781 is a coaxial cable from Agilent. Additional Features: Length: 24" Type: N Male to Male 610mm 50 Ohm The Agilent 8120-4781 is an RF Cable (for verifying HP... | |
| The 8120-5514 is a coaxial cable from Agilent. Additional Features: UTG Cable Assembly Two-meter detachable cable for the Agilent 8714B-1EC-1C2-1DB Network Analyzer | |
| The 85131-60012 is a coaxial cable from Agilent. Additional Features: Flexible Test Port Cable NMD-3.5mm to Male 3.5mm The Agilent 85131-60012 is a 3.5mm Female - Male Test Port Cable. | |
| The 85131-60013 is a coaxial cable from Agilent. Additional Features: Flexible Test Port Cable NMD-3.5 mm (f) to PSC-3.5 mm (f) The Agilent 85131-60013 is a Flexible Test Port Cable. | |
| The 85131C is a coaxial cable from Agilent. Additional Features: 3.5 mm (Test Port) to 3.5 mm 81 cm (32 inch) long semi-rigid cable with a 3.5 mm female to... | |
| The 85131D is a coaxial cable from Agilent. Additional Features: 3.5 mm (Test Port) to 3.5 mm Cable frequency range: DC to 26.5 GHz with a return loss of 16... | |
| The 85131E is a coaxial cable from Agilent. Additional Features: 3.5 mm (Test Port) to 3.5 mm Cable frequency range: DC to 26.5 GHz with a return loss greater or... | |
| The 85131F is a coaxial cable from Agilent. Additional Features: 3.5 mm (Test Port) to 3.5 mm Cable frequency range: DC to 26.5 GHz with a return loss greater than... | |
| The 85132E is a coaxial cable from Agilent. Additional Features: 3.5 mm (Test Port) to 7 mm Cable frequency range: DC to 18 GHz with a return loss of 17... | |
| The 85132F is a coaxial cable from Agilent. Additional Features: 3.5 mm (Test Port) to 7 mm Cable frequency range: DC to 18 GHz with a return loss greater than... | |
| The 85133-60017 is a coaxial cable from Agilent. Additional Features: NMD-2.4 mm -f- to 2.4 mm and Flexible Test Port Return Cables Cable frequency range: DC to 50 GHz with... | |
| The 85133E is a coaxial cable from Agilent. Additional Features: 2.4 mm Cable frequency range: DC to 50 GHz with a return loss of 15 dB or better. Insertion loss... | |
| The 85133F is a coaxial cable from Agilent. Additional Features: 2.4 mm Cable frequency range: DC to 50 GHz with a return loss of greater than or equal to 15... | |
| The 85134E is a coaxial cable from Agilent. Additional Features: 2.4 mm to 3.5 mm Cable frequency range: DC to 26.5 GHz with a return loss of 16 dB or... | |
| The 85134F is a coaxial cable from Agilent. Additional Features: 2.4 mm to 3.5 mm Cable frequency range: DC to 26.5 GHz with a return loss greater than or equal... | |
| The 85135F is a coaxial cable from Agilent. Additional Features: 2.4 mm to 7 mm Cable frequency range: DC to 18 GHz with a return loss of 17 dB or... | |
| The CB-BNC-BNC-MM-100 is a 60 (1.5 m) coaxial cable from Rigol. Features: 1 meter The Rigol CB-BNC-BNC-MM-100 is a BNC coaxial cable. | |
| The CB-NM-NM-75-L-12G is a coaxial cable from Rigol. Features: Works with- DSA8 DSA1 DSG3 DSG8 RSA5 RSA3 The Rigol CB-NM-NM-75-L-12G is a N(M)-N(M) RF coaxial cable. | |
| The CB-NM-SMAM-75-L-12G is a coaxial cable from Rigol. Features: Works with- DSA8 DSA1 DSG3 DSG8 RSA5 RSA3 The Rigol CB-NM-SMAM-75-L-12G is a N(M)-SMA(M) RF coaxial cable. | |
| The CT3330-100 is a coaxial cable from CalTest. Additional Features: SMA(m) to BNC(m), RF Cable, 50ohm, 4 GHz, 100cm (40') Impedance: 50 Ω Frequency Range: DC to 4 GHz VSWR... | |
| The CT3330-60 is a coaxial cable from CalTest. Additional Features: SMA(m) to BNC(m), RF Cable, 50ohm, 4 GHz, 60cm Impedance: 50 Ω Frequency Range: DC to 4 GHz VSWR Max:... | |
| The CT3331-100 is a coaxial cable from CalTest. Additional Features: Cable Length: 100 cm Impedance: 50 Ω Frequency Range: DC to 12.4 GHz VSWR Max: 1.4:1 - DC to 12.4... | |
| The CT3331-200 is a coaxial cable from CalTest. Additional Features: Cable Length: 200 cm Impedance: 50 Ω Frequency Range: DC to 12.4 GHz VSWR Max: 1.4:1 - DC to 12.4... | |
| The CT3331-60 is a coaxial cable from CalTest. Additional Features: Cable Length: 60 cm Impedance: 50 Ω Frequency Range: DC to 12.4 GHz VSWR Max: 1.4:1 - DC to 12.4... | |
| The CT3333-100 is a coaxial cable from CalTest. Additional Features: Cable Length: 100 cm Impedance: 50 Ω Frequency Range: DC to 18 GHz VSWR Max: 1.3:1 - DC to 18... | |
| The CT3333-60 is a coaxial cable from CalTest. Additional Features: Cable Length: 60 cm Impedance: 50 Ω Frequency Range: DC to 18 GHz VSWR Max: 1.3:1 - DC to 18... | |
| The EM5223-120# is a triax cable from Pomona. Additional Features: Triaxial Cable Assembly Male Both Ends, 3 Lug Length: 120" Mates to Model #5219 2 Shields provided for use in... | |
| The GTL-302 is a coaxial cable from Instek. Additional Features: RF Cable RG223 Assembly 300mm N(P/M) For the GSP Series The Instek GTL-302 is an RF Cable for the GSP... | |
| The GTL-304 is a coaxial cable from Instek. Additional Features: RF Cable RG223 Assembly 280mm N(P/M)-N(J/F) For the GSP Series The Instek GTL-304 is an RF Cable for the GSP... | |
| The N2299A is a coaxial cable from Agilent. Additional Features: 1.5m cable to connect the Device Under Test to any of the N2260A/61A/63A/64A/6 5A/66A modules One end is DIN96 connector... | |
| The N6314A is a coaxial cable from Agilent. Additional Features: Type-N, 50 ohm 610 mm (24 in) precision Type-N male to Type-N male test port cable Frequency range of DC... | |
| The N6315A is a coaxial cable from Agilent. Additional Features: Type-N, 50 ohm 610 mm (24 in) precision Type-N male to Type-N female test port cable Frequency range of DC... | |
| The RFC-SMB/SFS-SMB/SFS is a Cable from Vcablemart. Connector A-SMB Female Jack Connector B-SMB Female Jack Impedance-50Ω Cable-Different Coax Cables Optional Length-4" to 30ft or Custom Applications: Wireless LAN Devices Wi-Fi... |