Tektronix, Inc. Differential Probe P5205

Description
The P5205 is a Differential Probe from Tektronix. A differential probe is an active probe that has two inputs. A negative and positive input along with a ground lead that drives a 50 Ohm cable to transmit the output ot a digital oscilloscope channel. Additional Features: Bandwidths up to 100 MHz Up to 5,600 V Differential (DC +pk AC) Up to 2,200 V Common (RMS) Overrange Indicator Safety Certified Switchable Attenuation Switchable Bandwidth Limit Applications: Floating Measurements Switching Power Supply Design Motor Drive Design Electronic Ballast Design CRT Display Design Power Converter Design and Service Power Device Evaluation The Tektronix P5205 High Voltage Differential Probe is capable of measuring fast rise times of signals in floating circuits. This 1,300 V differential probe can measure safely voltages in IGBT circuits such as motor drives or power converters. It is specifically designed to operate on Tektronix oscilloscopes with TEKPROBE® interface.
Datasheet
Description
The P5205 is a Differential Probe from Tektronix. A differential probe is an active probe that has two inputs. A negative and positive input along with a ground lead that drives a 50 Ohm cable to transmit the output ot a digital oscilloscope channel. Additional Features: Bandwidths up to 100 MHz Up to 5,600 V Differential (DC +pk AC) Up to 2,200 V Common (RMS) Overrange Indicator Safety Certified Switchable Attenuation Switchable Bandwidth Limit Applications: Floating Measurements Switching Power Supply Design Motor Drive Design Electronic Ballast Design CRT Display Design Power Converter Design and Service Power Device Evaluation The Tektronix P5205 High Voltage Differential Probe is capable of measuring fast rise times of signals in floating circuits. This 1,300 V differential probe can measure safely voltages in IGBT circuits such as motor drives or power converters. It is specifically designed to operate on Tektronix oscilloscopes with TEKPROBE® interface.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Differential Probe - P5205 - ValueTronics International, Inc.
Elgin, IL, USA
Differential Probe
P5205
Differential Probe P5205
The P5205 is a Differential Probe from Tektronix. A differential probe is an active probe that has two inputs. A negative and positive input along with a ground lead that drives a 50 Ohm cable to transmit the output ot a digital oscilloscope channel. Additional Features: Bandwidths up to 100 MHz Up to 5,600 V Differential (DC +pk AC) Up to 2,200 V Common (RMS) Overrange Indicator Safety Certified Switchable Attenuation Switchable Bandwidth Limit Applications: Floating Measurements Switching Power Supply Design Motor Drive Design Electronic Ballast Design CRT Display Design Power Converter Design and Service Power Device Evaluation The Tektronix P5205 High Voltage Differential Probe is capable of measuring fast rise times of signals in floating circuits. This 1,300 V differential probe can measure safely voltages in IGBT circuits such as motor drives or power converters. It is specifically designed to operate on Tektronix oscilloscopes with TEKPROBE® interface.

The P5205 is a Differential Probe from Tektronix. A differential probe is an active probe that has two inputs. A negative and positive input along with a ground lead that drives a 50 Ohm cable to transmit the output ot a digital oscilloscope channel.

Additional Features:

  • Bandwidths up to 100 MHz
  • Up to 5,600 V Differential (DC +pk AC)
  • Up to 2,200 V Common (RMS)
  • Overrange Indicator
  • Safety Certified
  • Switchable Attenuation
  • Switchable Bandwidth Limit

Applications:

  • Floating Measurements
  • Switching Power Supply Design
  • Motor Drive Design
  • Electronic Ballast Design
  • CRT Display Design
  • Power Converter Design and Service
  • Power Device Evaluation

The Tektronix P5205 High Voltage Differential Probe is capable of measuring fast rise times of signals in floating circuits. This 1,300 V differential probe can measure safely voltages in IGBT circuits such as motor drives or power converters. It is specifically designed to operate on Tektronix oscilloscopes with TEKPROBE® interface.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Electrical Test Probes
Product Number P5205
Product Name Differential Probe
Probe Type Differential
Unlock Full Specs
to access all available technical data

Similar Products

Shrouded R/A Banana Plug Jumper, 18 AWG PVC Test Lead - 9137 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details
Measuring Equipment / Voltage Probe - voltage-proble-dp1500-28056 - TPS Elektronik GmbH
Specs
Probe Type Voltage
Bandwidth 100 MHz
Voltage Rating 150 volts
View Details
Meter Type Phone Tip - 941 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Probe Configuration Extended - Fine Tip
View Details
0.100
Specs
Probe Type Current
Probe Configuration Spring Loaded
View Details