Fluke Current Clamps I200

Description
Fluke 0664755 Current Clamp
Request a Quote Datasheet
Description
Fluke 0664755 Current Clamp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Clamps - 3534269 - RS Components, Ltd.
Corby, Northants, United Kingdom
Current Clamps
3534269
Current Clamps 3534269
Fluke 0664755 Current Clamp

Fluke 0664755 Current Clamp

Supplier's Site
Current Probe - I200 - ValueTronics International, Inc.
Elgin, IL, USA
Current Probe
I200
Current Probe I200
The I200 is a 10 MHz, 200 A current probe from Fluke. Features: Companion to a DMM for measuring up to 200 A AC 1 mA per Amp output guarantees easy reading on you meter Take accurate current readings without breaking the circuit Max. conductor ø 20 mm CAT III 600 V safety rating Warranty - 1 year Specifications: Nominal current range - 200 A Continuous current range - 0.5 A - 200 A Maximum non-destructive - 240 A Lowest measurable current - 0.5 A Basic accuracy - 1% + 0.5 A, (48-65 Hz), (% reading + floorspec) Useable frequency - 40 Hz - 10 kHz Output level(s) - 1 mA/A The i200 is a single range 200 A clamp-on AC Current Clamp with current output via safety shrouded banana plugs. The i200s is a dual range 20 A and 200 A clamp-on AC Current Clamp with voltage output via a safety insulated BNC connector. A dual banana to BNC adapter is supplied to allow the i200s to be connected to multimeters with banana input. The i200 is compatible with most Fluke multimeters or any other current measurement device that accepts shrouded banana plugs.

The I200 is a 10 MHz, 200 A current probe from Fluke.

Features:

  • Companion to a DMM for measuring up to 200 A AC
  • 1 mA per Amp output guarantees easy reading on you meter
  • Take accurate current readings without breaking the circuit
  • Max. conductor Ø 20 mm
  • CAT III 600 V safety rating
  • Warranty - 1 year

Specifications:

  • Nominal current range - 200 A
  • Continuous current range - 0.5 A - 200 A
  • Maximum non-destructive - 240 A
  • Lowest measurable current - 0.5 A
  • Basic accuracy - 1% + 0.5 A, (48-65 Hz), (% reading + floorspec)
  • Useable frequency - 40 Hz - 10 kHz
  • Output level(s) - 1 mA/A

The i200 is a single range 200 A clamp-on AC Current Clamp with current output via safety shrouded banana plugs. The i200s is a dual range 20 A and 200 A clamp-on AC Current Clamp with voltage output via a safety insulated BNC connector. A dual banana to BNC adapter is supplied to allow the i200s to be connected to multimeters with banana input. The i200 is compatible with most Fluke multimeters or any other current measurement device that accepts shrouded banana plugs.

Supplier's Site
Test; Meter Side Connector Fluke - 48F5989 - Newark, An Avnet Company
Chicago, IL, United States
Test; Meter Side Connector Fluke
48F5989
Test; Meter Side Connector Fluke 48F5989
TEST; Meter Side Connector:4mm Right Angle Banana Plug, Shrouded; Probe Side Connector:Current Clamp; Current Range Max:200A; Current Range Min:500mA; For Use With:Fluke Multimeters; Product Range:-; Accuracy:± 1%; Accuracy %:1% RoHS Compliant: Yes

TEST; Meter Side Connector:4mm Right Angle Banana Plug, Shrouded; Probe Side Connector:Current Clamp; Current Range Max:200A; Current Range Min:500mA; For Use With:Fluke Multimeters; Product Range:-; Accuracy:± 1%; Accuracy %:1% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. ValueTronics International, Inc. Newark, An Avnet Company
Product Category Electrical Test Probes Electrical Test Probes Electrical Test Probes
Product Number 3534269 I200 48F5989
Product Name Current Clamps Current Probe Test; Meter Side Connector Fluke
Probe Configuration 4 mm plug
Unlock Full Specs
to access all available technical data

Similar Products

XK Micro-Hook to Lead Only, 22 AWG PVC Test Lead - 213XK - E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details
0.156
Specs
Probe Configuration Spring Loaded
View Details
Test Leads - 2035552 - RS Components, Ltd.
RS Components, Ltd.
Specs
Probe Configuration 4 mm banana plug
Approvals RoHS Compliant
View Details