ValueTronics International, Inc. Probe 16117A

Description
The 16117A is a probe from Agilent. Probes can use pulse waveforms to test components without removing them from circuits with in-circuit capabilities. Additional Features: Low-Noise Test Leads for 4329A
Description
The 16117A is a probe from Agilent. Probes can use pulse waveforms to test components without removing them from circuits with in-circuit capabilities. Additional Features: Low-Noise Test Leads for 4329A

Suppliers

Company
Product
Description
Supplier Links
Probe 16117A
The 16117A is a probe from Agilent. Probes can use pulse waveforms to test components without removing them from circuits with in-circuit capabilities. Additional Features: Low-Noise Test Leads for 4329A

The 16117A is a probe from Agilent. Probes can use pulse waveforms to test components without removing them from circuits with in-circuit capabilities.

Additional Features:

  • Low-Noise Test Leads for 4329A
Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Electrical Test Probes
Product Number 16117A
Product Name Probe
Unlock Full Specs
to access all available technical data

Similar Products

Insulated Phone Tip - 915 / 909 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Probe Configuration Extended - Fine Tip
View Details
Coaxial in-line Power Sensor - 9515A - KRYTAR, Inc.
Specs
Probe Type Power Sensor
Probe Technology Passive
Attenuation Factor 1X
View Details
Measuring Equipment / Voltage Probe - voltage-proble-dp3000-28057 - TPS Elektronik GmbH
Specs
Probe Type Voltage
Bandwidth 100 MHz
Voltage Rating 300 volts
View Details
0.156
Specs
Probe Type Current
Probe Configuration Spring Loaded
View Details