B&K Precision Oscilloscope Probes LP2540C

Description
60MHz Black Oscilloscope Probe Test Lead 100k Input Resistance 20V
Request a Quote Datasheet
Description
60MHz Black Oscilloscope Probe Test Lead 100k Input Resistance 20V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscilloscope Probes - BKLP2540C-ND - DigiKey
Thief River Falls, MN, United States
Oscilloscope Probes
BKLP2540C-ND
Oscilloscope Probes BKLP2540C-ND
60MHz Black Oscilloscope Probe Test Lead 100k Input Resistance 20V

60MHz Black Oscilloscope Probe Test Lead 100k Input Resistance 20V

Buy Now Datasheet
Digital Logic Probe, 16-Ch, Dso/mso; Oscilloscope Probe Function B&k Precision - 46AC5060 - Newark, An Avnet Company
Chicago, IL, United States
Digital Logic Probe, 16-Ch, Dso/mso; Oscilloscope Probe Function B&k Precision
46AC5060
Digital Logic Probe, 16-Ch, Dso/mso; Oscilloscope Probe Function B&k Precision 46AC5060
DIGITAL LOGIC PROBE, 16-CH, DSO/MSO; Oscilloscope Probe Function:Logic; Bandwidth:70MHz; Input Voltage Max:20V p-p; Test Probe Attenuation:-; For Use With:B&K Precision 2540C Series Digital & Mixed Signal Oscilloscopes RoHS Compliant: Yes

DIGITAL LOGIC PROBE, 16-CH, DSO/MSO; Oscilloscope Probe Function:Logic; Bandwidth:70MHz; Input Voltage Max:20V p-p; Test Probe Attenuation:-; For Use With:B&K Precision 2540C Series Digital & Mixed Signal Oscilloscopes RoHS Compliant: Yes

Supplier's Site Datasheet
Logic Probe LP2540C
The LP2540C is a logic probe from BK Precision. Use an electrical probe to test equipment and measure currents and voltages. Probes are an integral part of any electrical power testing toolbox to ensure accurate measurements, reliability, and safety. Use a high-voltage probe meter for voltages of 0 to 40,000 direct current (VDC). Additional Features: 16-channel logic probe The LP2540C probe is included with New MSO models The 16-channel color-coded logic probe consists of two eight-channel pods. To make contact with the DUT, the probe connects directly to square pins or clips to test points using the included grabbers. With an input capacitance of only 8 pF and 100 kω input impedance, the probe protects the integrity of your signal.

The LP2540C is a logic probe from BK Precision. Use an electrical probe to test equipment and measure currents and voltages. Probes are an integral part of any electrical power testing toolbox to ensure accurate measurements, reliability, and safety. Use a high-voltage probe meter for voltages of 0 to 40,000 direct current (VDC).

Additional Features:

  • 16-channel logic probe
  • The LP2540C probe is included with New MSO models

The 16-channel color-coded logic probe consists of two eight-channel pods. To make contact with the DUT, the probe connects directly to square pins or clips to test points using the included grabbers. With an input capacitance of only 8 pF and 100 kΩ input impedance, the probe protects the integrity of your signal.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Test Probes
LP2540C
Test Probes LP2540C
Test Probes Logic Probe for 2540C Series

Test Probes Logic Probe for 2540C Series

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ValueTronics International, Inc. VAST STOCK CO., LIMITED
Product Category Electrical Test Probes Electrical Test Probes Electrical Test Probes Electrical Test Probes
Product Number BKLP2540C-ND 46AC5060 LP2540C LP2540C
Product Name Oscilloscope Probes Digital Logic Probe, 16-Ch, Dso/mso; Oscilloscope Probe Function B&k Precision Logic Probe Test Probes
Bandwidth 60 MHz 70 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Measuring Equipment / Current Probe - current-proble-cp503b-28051 - TPS Elektronik GmbH
Specs
Probe Type Current
Bandwidth 50 MHz
View Details
Alligator Clip to Banana Plug, 18 AWG PVC Test Lead - 680H - E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details