Tektronix, Inc. Test Probe; Oscilloscope Probe Function Tektronix P3010

Description
TEST PROBE; Oscilloscope Probe Function:Passive; Bandwidth:100MHz; Input Voltage Max:400V; Test Probe Attenuation:10:1; For Use With:Tektronix TDS3012, TDS3012B, TDS3014, TDS3014B Series Oscilloscopes; Product Range:- RoHS Compliant: No
Datasheet
Description
TEST PROBE; Oscilloscope Probe Function:Passive; Bandwidth:100MHz; Input Voltage Max:400V; Test Probe Attenuation:10:1; For Use With:Tektronix TDS3012, TDS3012B, TDS3014, TDS3014B Series Oscilloscopes; Product Range:- RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Test Probe; Oscilloscope Probe Function Tektronix - 92B6773 - Newark, An Avnet Company
Chicago, IL, United States
Test Probe; Oscilloscope Probe Function Tektronix
92B6773
Test Probe; Oscilloscope Probe Function Tektronix 92B6773
TEST PROBE; Oscilloscope Probe Function:Passive; Bandwidth:100MHz; Input Voltage Max:400V; Test Probe Attenuation:10:1; For Use With:Tektronix TDS3012, TDS3012B, TDS3014, TDS3014B Series Oscilloscopes; Product Range:- RoHS Compliant: No

TEST PROBE; Oscilloscope Probe Function:Passive; Bandwidth:100MHz; Input Voltage Max:400V; Test Probe Attenuation:10:1; For Use With:Tektronix TDS3012, TDS3012B, TDS3014, TDS3014B Series Oscilloscopes; Product Range:- RoHS Compliant: No

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Test Probes
P3010
Test Probes P3010
Test Probes 100MHZ 10X w/Readout For TDS3000 series

Test Probes 100MHZ 10X w/Readout For TDS3000 series

Buy Now Datasheet
Voltage Probe - P3010 - ValueTronics International, Inc.
Elgin, IL, USA
Voltage Probe
P3010
Voltage Probe P3010
The P3010 is a new Voltage Probe from Tektronix. Use an electrical probe to test equipment and measure currents and voltages. Probes are an integral part of any electrical power testing toolbox to ensure accurate measurements, reliability, and safety. Use a high-voltage probe meter for voltages of 0 to 40,000 direct current (VDC). Additional Features: 10X, 100 MHz Molded Passive Voltage Probes Single Piece, Molded Rubber Body Lightweight Ergonomic Design 10 Times Improvement in Durability HYBRID/SMT Circuitry on Multi-layer Circuit Board for Improved Performance and Reliability New Stronger Replaceable Probe Tip Safety Certification: UL3111-2-031, CSA1010.2.031, EN61010-2-031, IEC61010-2-031 Miniature Probe Tip Compatible with a Wide Range of Tektronix Accessories and Adapters Applications: Mixture of High, Medium and Low Frequency General Purpose Relative Measurements Engineering and Design Service Manufacturing The P3010 probes are designed to complement the Tektronix family of portable DSO and ART instruments. The core of each probe's performance is supplied by a Tektronix HYBRID/SMT device. The instrumentation experience possessed by Tektronix provides an extra margin of quality and reliability to the molded probes that is not commonly available to probe manufacturers. These molded probes have been designed and tested to support the overall system performance and measurement quality that Tektronix oscilloscopes guarantee.

The P3010 is a new Voltage Probe from Tektronix. Use an electrical probe to test equipment and measure currents and voltages. Probes are an integral part of any electrical power testing toolbox to ensure accurate measurements, reliability, and safety. Use a high-voltage probe meter for voltages of 0 to 40,000 direct current (VDC).

Additional Features:

  • 10X, 100 MHz
  • Molded Passive Voltage Probes
  • Single Piece, Molded Rubber Body
  • Lightweight Ergonomic Design
  • 10 Times Improvement in Durability
  • HYBRID/SMT Circuitry on Multi-layer Circuit Board for Improved Performance and Reliability
  • New Stronger Replaceable Probe Tip
  • Safety Certification: UL3111-2-031, CSA1010.2.031, EN61010-2-031, IEC61010-2-031
  • Miniature Probe Tip Compatible with a Wide Range of Tektronix Accessories and Adapters

Applications:

  • Mixture of High, Medium and Low Frequency General Purpose Relative Measurements
  • Engineering and Design
  • Service
  • Manufacturing

The P3010 probes are designed to complement the Tektronix family of portable DSO and ART instruments. The core of each probe's performance is supplied by a Tektronix HYBRID/SMT device.
The instrumentation experience possessed by Tektronix provides an extra margin of quality and reliability to the molded probes that is not commonly available to probe manufacturers. These molded probes have been designed and tested to support the overall system performance and measurement quality that Tektronix oscilloscopes guarantee.

Supplier's Site Datasheet
Voltage Probe - P3010 - ValueTronics International, Inc.
Elgin, IL, USA
Voltage Probe
P3010
Voltage Probe P3010
The P3010 is a Voltage Probe from Tektronix. The P3010 is a Voltage Probe from Tektronix.

The P3010 is a Voltage Probe from Tektronix.

The P3010 is a Voltage Probe from Tektronix.

Supplier's Site

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED ValueTronics International, Inc. ValueTronics International, Inc.
Product Category Electrical Test Probes Electrical Test Probes Electrical Test Probes Electrical Test Probes
Product Number 92B6773 P3010 P3010 P3010
Product Name Test Probe; Oscilloscope Probe Function Tektronix Test Probes Voltage Probe Voltage Probe
Probe Type Voltage Voltage; Current Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Brim Insulated Test Prods -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Probe Configuration Extended - Fine Tip
View Details
Measuring Equipment / Voltage Probe - voltage-proble-dp3000-28057 - TPS Elektronik GmbH
Specs
Probe Type Voltage
Bandwidth 100 MHz
Voltage Rating 300 volts
View Details
Stacking Mini Banana Plug Jumper, 22 AWG PVC Test Lead - 9128 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details