Tektronix, Inc. Differential Probe P7380

Description
The P7380 is a Differential Probe from Tektronix. A differential probe is an active probe that has two inputs. A negative and positive input along with a ground lead that drives a 50 Ohm cable to transmit the output ot a digital oscilloscope channel. Additional Features: Signal Fidelity: >8.0 GHz Bandwidth TekConnect® Interface Applications: -Examples include, but are not limited to: PCI-Express I and II, Serial ATA II, USB 2.0, DDRII, Rambus, XAUI Low Probe Loading: DC Input Resistance 100 k ω Differential 50 k ω Single-ended AC Loading: Zmin >200 ω Out to 10 GHz Versatility: Make Differential or Single-ended (Ground Referenced) Measurements Solder Down Capability Handheld Probing with Variable Spacing and Compliance (>8 GHz) Fixtured Probing Interchangeable Tip-Clip™ Assemblies: Connect to a Variety of Devices Economical Tektronix has created a revolutionary Z-Active probe architecture that sets the industry benchmark for signal fidelity. Tektronix active probe architecture preserves high bandwidth while providing improved connectivity with low loading. The Z-Active architecture is a hybrid approach composed of a distributed attenuator topology feeding an active probe amplifier. The Z-Active probes use a tiny passive probe tip element that is separate from the amplifier, extending the usable reach of the probe. In traditional active probes, adding this much length can introduce signal fidelity problems. However, this architecture maintains high DC input resistance and presents a higher AC impedance than previous probe architectures. It accomplishes this while providing significant length between the probe body and the probe attachment point to the DUT. This architecture provides the best of both worlds: high DC impedance like existing active probes and the stable high frequency loading of Zο probes. Signal Fidelity: -You can be confident in the signal fidelity of your measurements because the Z-Active architecture provides: High bandwidth Excellent step response Low loading High CMRR
Datasheet
Description
The P7380 is a Differential Probe from Tektronix. A differential probe is an active probe that has two inputs. A negative and positive input along with a ground lead that drives a 50 Ohm cable to transmit the output ot a digital oscilloscope channel. Additional Features: Signal Fidelity: >8.0 GHz Bandwidth TekConnect® Interface Applications: -Examples include, but are not limited to: PCI-Express I and II, Serial ATA II, USB 2.0, DDRII, Rambus, XAUI Low Probe Loading: DC Input Resistance 100 k ω Differential 50 k ω Single-ended AC Loading: Zmin >200 ω Out to 10 GHz Versatility: Make Differential or Single-ended (Ground Referenced) Measurements Solder Down Capability Handheld Probing with Variable Spacing and Compliance (>8 GHz) Fixtured Probing Interchangeable Tip-Clip™ Assemblies: Connect to a Variety of Devices Economical Tektronix has created a revolutionary Z-Active probe architecture that sets the industry benchmark for signal fidelity. Tektronix active probe architecture preserves high bandwidth while providing improved connectivity with low loading. The Z-Active architecture is a hybrid approach composed of a distributed attenuator topology feeding an active probe amplifier. The Z-Active probes use a tiny passive probe tip element that is separate from the amplifier, extending the usable reach of the probe. In traditional active probes, adding this much length can introduce signal fidelity problems. However, this architecture maintains high DC input resistance and presents a higher AC impedance than previous probe architectures. It accomplishes this while providing significant length between the probe body and the probe attachment point to the DUT. This architecture provides the best of both worlds: high DC impedance like existing active probes and the stable high frequency loading of Zο probes. Signal Fidelity: -You can be confident in the signal fidelity of your measurements because the Z-Active architecture provides: High bandwidth Excellent step response Low loading High CMRR
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Differential Probe - P7380 - ValueTronics International, Inc.
Elgin, IL, USA
Differential Probe
P7380
Differential Probe P7380
The P7380 is a Differential Probe from Tektronix. A differential probe is an active probe that has two inputs. A negative and positive input along with a ground lead that drives a 50 Ohm cable to transmit the output ot a digital oscilloscope channel. Additional Features: Signal Fidelity: >8.0 GHz Bandwidth TekConnect® Interface Applications: -Examples include, but are not limited to: PCI-Express I and II, Serial ATA II, USB 2.0, DDRII, Rambus, XAUI Low Probe Loading: DC Input Resistance 100 k ω Differential 50 k ω Single-ended AC Loading: Zmin >200 ω Out to 10 GHz Versatility: Make Differential or Single-ended (Ground Referenced) Measurements Solder Down Capability Handheld Probing with Variable Spacing and Compliance (>8 GHz) Fixtured Probing Interchangeable Tip-Clip™ Assemblies: Connect to a Variety of Devices Economical Tektronix has created a revolutionary Z-Active probe architecture that sets the industry benchmark for signal fidelity. Tektronix active probe architecture preserves high bandwidth while providing improved connectivity with low loading. The Z-Active architecture is a hybrid approach composed of a distributed attenuator topology feeding an active probe amplifier. The Z-Active probes use a tiny passive probe tip element that is separate from the amplifier, extending the usable reach of the probe. In traditional active probes, adding this much length can introduce signal fidelity problems. However, this architecture maintains high DC input resistance and presents a higher AC impedance than previous probe architectures. It accomplishes this while providing significant length between the probe body and the probe attachment point to the DUT. This architecture provides the best of both worlds: high DC impedance like existing active probes and the stable high frequency loading of Zο probes. Signal Fidelity: -You can be confident in the signal fidelity of your measurements because the Z-Active architecture provides: High bandwidth Excellent step response Low loading High CMRR

The P7380 is a Differential Probe from Tektronix. A differential probe is an active probe that has two inputs. A negative and positive input along with a ground lead that drives a 50 Ohm cable to transmit the output ot a digital oscilloscope channel.

Additional Features:

  • Signal Fidelity: >8.0 GHz Bandwidth
  • TekConnect® Interface

Applications:

-Examples include, but are not limited to:

  • PCI-Express I and II, Serial ATA II, USB 2.0, DDRII, Rambus, XAUI

Low Probe Loading:

  • DC Input Resistance
  • 100 k Ω Differential
  • 50 k Ω Single-ended

AC Loading:

  • Zmin >200 Ω Out to 10 GHz

Versatility:

  • Make Differential or Single-ended (Ground Referenced) Measurements
  • Solder Down Capability
  • Handheld Probing with Variable Spacing and Compliance (>8 GHz)
  • Fixtured Probing

Interchangeable Tip-Clip™ Assemblies:

  • Connect to a Variety of Devices
  • Economical

Tektronix has created a revolutionary Z-Active probe architecture that sets the industry benchmark for signal fidelity. Tektronix active probe architecture preserves high bandwidth while providing improved connectivity with low loading.

The Z-Active architecture is a hybrid approach composed of a distributed attenuator topology feeding an active probe amplifier. The Z-Active probes use a tiny passive probe tip element that is separate from the amplifier, extending the usable reach of the probe. In traditional active probes, adding this much length can introduce signal fidelity problems.
However, this architecture maintains high DC input resistance and presents a higher AC impedance than previous probe architectures. It accomplishes this while providing significant length between the probe body and the probe attachment point to the DUT.
This architecture provides the best of both worlds: high DC impedance like existing active probes and the stable high frequency loading of Zο probes.

Signal Fidelity:
-You can be confident in the signal fidelity of your measurements because the Z-Active architecture provides:

  • High bandwidth
  • Excellent step response
  • Low loading
  • High CMRR
Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Electrical Test Probes
Product Number P7380
Product Name Differential Probe
Probe Type Differential
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial in-line Power Sensor - 9515A - KRYTAR, Inc.
Specs
Probe Type Power Sensor
Probe Technology Passive
Attenuation Factor 1X
View Details
Test Leads - 2521303 - RS Components, Ltd.
RS Components, Ltd.
Specs
Approvals RoHS Compliant
View Details
Measuring Equipment / Voltage Probe - voltage-proble-dp701-28055 - TPS Elektronik GmbH
Specs
Probe Type Voltage
Bandwidth 150 MHz
Voltage Rating 70 volts
View Details