Tektronix, Inc. Test Lead, Probe, Multifunction, 16Ch; Oscilloscope Probe Function Tektronix P6316

Description
TEST LEAD, PROBE, MULTIFUNCTION, 16CH; Oscilloscope Probe Function:Logic; Bandwidth:-; Input Voltage Max:-; Test Probe Attenuation:-; For Use With:Tektronix MSO2000 Series Mixed Signal Oscilloscopes; Product Range:- RoHS Compliant: Yes
Datasheet
Description
TEST LEAD, PROBE, MULTIFUNCTION, 16CH; Oscilloscope Probe Function:Logic; Bandwidth:-; Input Voltage Max:-; Test Probe Attenuation:-; For Use With:Tektronix MSO2000 Series Mixed Signal Oscilloscopes; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Test Lead, Probe, Multifunction, 16Ch; Oscilloscope Probe Function Tektronix - 71P8499 - Newark, An Avnet Company
Chicago, IL, United States
Test Lead, Probe, Multifunction, 16Ch; Oscilloscope Probe Function Tektronix
71P8499
Test Lead, Probe, Multifunction, 16Ch; Oscilloscope Probe Function Tektronix 71P8499
TEST LEAD, PROBE, MULTIFUNCTION, 16CH; Oscilloscope Probe Function:Logic; Bandwidth:-; Input Voltage Max:-; Test Probe Attenuation:-; For Use With:Tektronix MSO2000 Series Mixed Signal Oscilloscopes; Product Range:- RoHS Compliant: Yes

TEST LEAD, PROBE, MULTIFUNCTION, 16CH; Oscilloscope Probe Function:Logic; Bandwidth:-; Input Voltage Max:-; Test Probe Attenuation:-; For Use With:Tektronix MSO2000 Series Mixed Signal Oscilloscopes; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Logic Probe P6316
The P6316 is a new logic probe from Tektronix. Use an electrical probe to test equipment and measure currents and voltages. Probes can use pulse waveforms to test components without removing them from circuits with in-circuit capabilities. Features: One, 16-channel digital probe Specifications: Threshold Accuracy: ±(100 mV + 3% of threshold) Threshold Range: ±20 V Maximum nondestructive input signal to probe: ±40 V Minimum signal swing: 500 mV Input resistance: 101 kΩ Input capacitance: 8.0 pF Temperature: Operating: 0 °C to +50 °C (+32 °F to +122 °F) Nonoperating: -40 °C to +71 °C (-40 °F to +160 °F) Altitude: Operating: 3,000 m (9,843 ft) maximum Nonoperating: 12,000 m (39,370 ft) maximum Pollution Degree: 2, Indoor use only Humidity: 5% to 95% relative humidity The P6316 MSO probe offers two eight-channel pods to simplify connecting to your device. This unique probe design offers two eight-channel pods, simplifying the process of connecting to the device-under-test. When connecting to square pins, the P6316 can connect directly to 8×2 square pin headers spaced on tenth-inch centers. When more attachment flexibility is required, you can use the included flying lead sets and grabbers to clip onto surface mount devices or test points. The P6316 offers outstanding electrical characteristics applying only 8 pF of capacitive loading with 101 kΩ input impedance.

The P6316 is a new logic probe from Tektronix. Use an electrical probe to test equipment and measure currents and voltages. Probes can use pulse waveforms to test components without removing them from circuits with in-circuit capabilities.

Features:

  • One, 16-channel digital probe

Specifications:

  • Threshold Accuracy: ±(100 mV + 3% of threshold)
  • Threshold Range: ±20 V
  • Maximum nondestructive input signal to probe: ±40 V
  • Minimum signal swing: 500 mV
  • Input resistance: 101 kΩ
  • Input capacitance: 8.0 pF
  • Temperature:
  • Operating: 0 °C to +50 °C (+32 °F to +122 °F)
  • Nonoperating: -40 °C to +71 °C (-40 °F to +160 °F)

Altitude:

  • Operating: 3,000 m (9,843 ft) maximum
  • Nonoperating: 12,000 m (39,370 ft) maximum
  • Pollution Degree: 2, Indoor use only

Humidity:

  • 5% to 95% relative humidity

The P6316 MSO probe offers two eight-channel pods to simplify connecting to your device. This unique probe design offers two eight-channel pods, simplifying the process of connecting to the device-under-test. When connecting to square pins, the P6316 can connect directly to 8×2 square pin headers spaced on tenth-inch centers. When more attachment flexibility is required, you can use the included flying lead sets and grabbers to clip onto surface mount devices or test points. The P6316 offers outstanding electrical characteristics applying only 8 pF of capacitive loading with 101 kΩ input impedance.

Supplier's Site
Logic Probe P6316
The P6316 is a logic probe from Tektronix. Features: One, 16-channel digital probe Specifications: Threshold Accuracy: ± (100 mV + 3% of threshold) Threshold Range: ±20 V Maximum nondestructive input signal to probe: ±40 V Minimum signal swing: 500 mV Input resistance: 101 kω Input capacitance: 8.0 pF Temperature: Operating: 0 °C to +50 °C (+32 °F to +122 °F) Nonoperating: -40 °C to +71 °C (-40 °F to +160 °F) Altitude: Operating: 3,000 m (9,843 ft) maximum Nonoperating: 12,000 m (39,370 ft) maximum Pollution Degree: 2, Indoor use only Humidity: 5% to 95% relative humidity The P6316 MSO probe offers two eight-channel pods to simplify connecting to your device. This unique probe design offers two eight-channel pods, simplifying the process of connecting to the device-under-test. When connecting to square pins, the P6316 can connect directly to 8×2 square pin headers spaced on tenth-inch centers. When more attachment flexibility is required, you can use the included flying lead sets and grabbers to clip onto surface mount devices or test points. The P6316 offers outstanding electrical characteristics applying only 8 pF of capacitive loading with 101 kω input impedance.

The P6316 is a logic probe from Tektronix.

Features:

  • One, 16-channel digital probe

Specifications:

  • Threshold Accuracy: ± (100 mV + 3% of threshold)
  • Threshold Range: ±20 V
  • Maximum nondestructive input signal to probe: ±40 V
  • Minimum signal swing: 500 mV
  • Input resistance: 101 kΩ
  • Input capacitance: 8.0 pF
  • Temperature:
  • Operating: 0 °C to +50 °C (+32 °F to +122 °F)
  • Nonoperating: -40 °C to +71 °C (-40 °F to +160 °F)

Altitude:

  • Operating: 3,000 m (9,843 ft) maximum
  • Nonoperating: 12,000 m (39,370 ft) maximum
  • Pollution Degree: 2, Indoor use only

Humidity:

  • 5% to 95% relative humidity

The P6316 MSO probe offers two eight-channel pods to simplify connecting to your device. This unique probe design offers two eight-channel pods, simplifying the process of connecting to the device-under-test. When connecting to square pins, the P6316 can connect directly to 8×2 square pin headers spaced on tenth-inch centers. When more attachment flexibility is required, you can use the included flying lead sets and grabbers to clip onto surface mount devices or test points. The P6316 offers outstanding electrical characteristics applying only 8 pF of capacitive loading with 101 kΩ input impedance.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Test Probes
P6316
Test Probes P6316
Test Probes 16 CHANNEL GENERAL PURPOSE MSO PROBE

Test Probes 16 CHANNEL GENERAL PURPOSE MSO PROBE

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company ValueTronics International, Inc. ValueTronics International, Inc. VAST STOCK CO., LIMITED
Product Category Electrical Test Probes Electrical Test Probes Electrical Test Probes Electrical Test Probes
Product Number 71P8499 P6316 P6316 P6316
Product Name Test Lead, Probe, Multifunction, 16Ch; Oscilloscope Probe Function Tektronix Logic Probe Logic Probe Test Probes
Probe Type Voltage Voltage; Current; Logic Logic
Unlock Full Specs
to access all available technical data

Similar Products

Measuring Equipment / Current Probe - current-proble-cp2100b-28050 - TPS Elektronik GmbH
Specs
Probe Type Current
Bandwidth 2.5 MHz
View Details
Coaxial in-line Power Sensor - 9515A - KRYTAR, Inc.
Specs
Probe Type Power Sensor
Probe Technology Passive
Attenuation Factor 1X
View Details