GW Instek Current Probe GCP-005

Description
The GCP-005 is a current probe from Instek. Current Probes are an integral part of any electrical power testing toolbox to ensure accurate measurements, reliability, and safety. Purchase a current probe set with your oscilloscope. Probes can use pulse waveforms to test components without removing them from circuits with in-circuit capabilities. Choose the probe that complements your system. We carry new and used current probes from major industry brands. Additional Features: Bandwith: 40Hz ~ 1kHz Maximum Continuous Input Range: 5A Maximum Peak Current Value: 50A Accuracy: ±0.5%rdg ± 0.1mV(50/60Hz) ±1%rdg ± 0.2mV(40~1KHz) For the GDS-3000/2000A/2000E /1000A-U/MSO-2000 Series
Datasheet
Description
The GCP-005 is a current probe from Instek. Current Probes are an integral part of any electrical power testing toolbox to ensure accurate measurements, reliability, and safety. Purchase a current probe set with your oscilloscope. Probes can use pulse waveforms to test components without removing them from circuits with in-circuit capabilities. Choose the probe that complements your system. We carry new and used current probes from major industry brands. Additional Features: Bandwith: 40Hz ~ 1kHz Maximum Continuous Input Range: 5A Maximum Peak Current Value: 50A Accuracy: ±0.5%rdg ± 0.1mV(50/60Hz) ±1%rdg ± 0.2mV(40~1KHz) For the GDS-3000/2000A/2000E /1000A-U/MSO-2000 Series
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Probe GCP-005
The GCP-005 is a current probe from Instek. Current Probes are an integral part of any electrical power testing toolbox to ensure accurate measurements, reliability, and safety. Purchase a current probe set with your oscilloscope. Probes can use pulse waveforms to test components without removing them from circuits with in-circuit capabilities. Choose the probe that complements your system. We carry new and used current probes from major industry brands. Additional Features: Bandwith: 40Hz ~ 1kHz Maximum Continuous Input Range: 5A Maximum Peak Current Value: 50A Accuracy: ±0.5%rdg ± 0.1mV(50/60Hz) ±1%rdg ± 0.2mV(40~1KHz) For the GDS-3000/2000A/2000E /1000A-U/MSO-2000 Series

The GCP-005 is a current probe from Instek. Current Probes are an integral part of any electrical power testing toolbox to ensure accurate measurements, reliability, and safety. Purchase a current probe set with your oscilloscope. Probes can use pulse waveforms to test components without removing them from circuits with in-circuit capabilities. Choose the probe that complements your system. We carry new and used current probes from major industry brands.

Additional Features:

  • Bandwith: 40Hz ~ 1kHz
  • Maximum Continuous Input Range: 5A
  • Maximum Peak Current Value: 50A
  • Accuracy: ±0.5%rdg ± 0.1mV(50/60Hz) ±1%rdg ± 0.2mV(40~1KHz)
  • For the GDS-3000/2000A/2000E/1000A-U/MSO-2000 Series
Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Electrical Test Probes
Product Number GCP-005
Product Name Current Probe
Probe Type Current
Unlock Full Specs
to access all available technical data

Similar Products

Measuring Equipment / Voltage Probe - voltage-proble-dp1500-28056 - TPS Elektronik GmbH
Specs
Probe Type Voltage
Bandwidth 100 MHz
Voltage Rating 150 volts
View Details
Alligator Clip-Small - 5033 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Probe Technology Passive
Probe Configuration AlligatorClip
View Details
2 suppliers
Coaxial in-line Power Sensor - 9517A - KRYTAR, Inc.
Specs
Probe Type Power Sensor
Probe Technology Passive
Attenuation Factor 1X
View Details