Tektronix, Inc. Test Probes TPP0500B

Description
Test Probes Passive Probe 500MHz 10X TekVPI Interface
Datasheet
Description
Test Probes Passive Probe 500MHz 10X TekVPI Interface
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Test Probes
TPP0500B
Test Probes TPP0500B
Test Probes Passive Probe 500MHz 10X TekVPI Interface

Test Probes Passive Probe 500MHz 10X TekVPI Interface

Buy Now Datasheet
Voltage Probe TPP0500B
The TPP0500B is a new Voltage Probe from Tektronix. Use an electrical probe to test equipment and measure currents and voltages. Probes are an integral part of any electrical power testing toolbox to ensure accurate measurements, reliability, and safety. Use a high-voltage probe meter for voltages of 0 to 40,000 direct current (VDC). Additional Features: 500 MHz bandwidth <4 pF input capacitance 10X and 2X attenuation factor 300 V CAT II input voltage Compact probe head for probing small-geometry circuit elements Small probe body for enhanced visibility to the device-under-test Rigid tip for secure device-under-test connectivity Replaceable probe tip cartridges Large accessory set for versatile connectivity Connectivity: Integrated oscilloscope and probe measurement system provides intelligent communication that automatically scales and adjusts units on the oscilloscope display to match the probe attenuation Built-in AC compensation optimizes signal path across the entire frequency range Standard Accessories Rigid tip 3.8 mm Flex ground spring SHORT 3.8 mm Long ground spring Alligator ground (6 in.) Hook tip (regular) Hook tip (micro) IC cap (universal) 3.8 mm Applications: Low-power devices Service Manufacturing engineering test Research and development The Tektronix TPP0500B passive voltage probe is a high bandwidth, general-purpose probe from Tektronix that offers breakthrough specifications previously unrealized in this product class. Designed for use with Tektronix MDO3000, MDO4000B, MSO/DPO4000B and MSO/DPO5000B Series oscilloscopes, this probes provides up to 500 MHz of analog bandwidth with less than 3.9 pF of capacitive loading.

The TPP0500B is a new Voltage Probe from Tektronix. Use an electrical probe to test equipment and measure currents and voltages. Probes are an integral part of any electrical power testing toolbox to ensure accurate measurements, reliability, and safety. Use a high-voltage probe meter for voltages of 0 to 40,000 direct current (VDC).

Additional Features:

  • 500 MHz bandwidth
  • <4 pF input capacitance
  • 10X and 2X attenuation factor
  • 300 V CAT II input voltage
  • Compact probe head for probing small-geometry circuit elements
  • Small probe body for enhanced visibility to the device-under-test
  • Rigid tip for secure device-under-test connectivity
  • Replaceable probe tip cartridges
  • Large accessory set for versatile connectivity

Connectivity:

  • Integrated oscilloscope and probe measurement system provides intelligent communication that automatically scales and adjusts units on the oscilloscope display to match the probe attenuation
  • Built-in AC compensation optimizes signal path across the entire frequency range

Standard Accessories

  • Rigid tip 3.8 mm
  • Flex ground spring SHORT 3.8 mm
  • Long ground spring
  • Alligator ground (6 in.)
  • Hook tip (regular)
  • Hook tip (micro)
  • IC cap (universal) 3.8 mm

Applications:

  • Low-power devices
  • Service
  • Manufacturing engineering test
  • Research and development

The Tektronix TPP0500B passive voltage probe is a high bandwidth, general-purpose probe from Tektronix that offers breakthrough specifications previously unrealized in this product class. Designed for use with Tektronix MDO3000, MDO4000B, MSO/DPO4000B and MSO/DPO5000B Series oscilloscopes, this probes provides up to 500 MHz of analog bandwidth with less than 3.9 pF of capacitive loading.

Supplier's Site Datasheet
Probe, Oscilloscope, Voltage, 300V; Oscilloscope Probe Function Tektronix - 29X7346 - Newark, An Avnet Company
Chicago, IL, United States
Probe, Oscilloscope, Voltage, 300V; Oscilloscope Probe Function Tektronix
29X7346
Probe, Oscilloscope, Voltage, 300V; Oscilloscope Probe Function Tektronix 29X7346
PROBE, OSCILLOSCOPE, VOLTAGE, 300V; Oscilloscope Probe Function:Passive; Bandwidth:500MHz; Input Voltage Max:300V; Test Probe Attenuation:10:1; Product Range:-; Test Probe Functions:Voltage; Test Probe Type:Oscilloscope RoHS Compliant: Yes

PROBE, OSCILLOSCOPE, VOLTAGE, 300V; Oscilloscope Probe Function:Passive; Bandwidth:500MHz; Input Voltage Max:300V; Test Probe Attenuation:10:1; Product Range:-; Test Probe Functions:Voltage; Test Probe Type:Oscilloscope RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED ValueTronics International, Inc. Newark, An Avnet Company
Product Category Electrical Test Probes Electrical Test Probes Electrical Test Probes
Product Number TPP0500B TPP0500B 29X7346
Product Name Test Probes Voltage Probe Probe, Oscilloscope, Voltage, 300V; Oscilloscope Probe Function Tektronix
Probe Type Voltage; Current Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Probe with SMB Connector -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Probe Type Coaxial
View Details
Meter Type Phone Tip - 941 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Probe Configuration Extended - Fine Tip
View Details
XR Mini-Hook to 0.080″ Stacking Pin Plug, 18 AWG PVC Test Lead - 602XR - E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details