Cal Test Electronics, Inc. Oscilloscope Probes CT2676ARA

Description
"10:1 Passive with Readout 100MHz 47.244"" (1200.00mm) Black Oscilloscope Probe Test Lead 10M Input Resistance CAT II 300V"
Request a Quote Datasheet
Description
"10:1 Passive with Readout 100MHz 47.244"" (1200.00mm) Black Oscilloscope Probe Test Lead 10M Input Resistance CAT II 300V"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscilloscope Probes - CT2676ARA-ND - DigiKey
Thief River Falls, MN, United States
Oscilloscope Probes
CT2676ARA-ND
Oscilloscope Probes CT2676ARA-ND
"10:1 Passive with Readout 100MHz 47.244"" (1200.00mm) Black Oscilloscope Probe Test Lead 10M Input Resistance CAT II 300V"

"10:1 Passive with Readout 100MHz 47.244"" (1200.00mm) Black Oscilloscope Probe Test Lead 10M Input Resistance CAT II 300V"

Buy Now Datasheet
Voltage Probe CT2676ARA
The CT2676ARA is a new Voltage Probe from CalTest Electronics. Use an electrical probe to test equipment and measure currents and voltages. Probes are an integral part of any electrical power testing toolbox to ensure accurate measurements, reliability, and safety. Use a high-voltage probe meter for voltages of 0 to 40,000 direct current (VDC). Additional Features: 100 MHz (-3 dB) bandwidth High impedance input (10 Mω/16 pF) 10−35 pF compensation range 300 V CAT II Snap-Locking Sprung Hook Easily replaceable tip Large accessory set Meets IEC 61010-031 RoHS compliant Accessories included: 15 cm Ground Lead, Replacement Tip, Black Snap-on Sprung Hook, Tip Insulator, IC Tip, BNC Adapter, Probe Tip Ground, Trimmer Tool & Identifier Rings. The Cal Test CT2676ARA 100 MHz Passive Oscilloscope Probe has a fixed 10x attenuation, readout actuator pin on the BNC connector, 5mm, and a cable length of 1.2M. The High Performance CT2676ARA is a high quality, general purpose set of 5mm Passive Voltage Oscilloscope probes. They are excellent replacement probes for all makes and models of oscilloscopes.

The CT2676ARA is a new Voltage Probe from CalTest Electronics. Use an electrical probe to test equipment and measure currents and voltages. Probes are an integral part of any electrical power testing toolbox to ensure accurate measurements, reliability, and safety. Use a high-voltage probe meter for voltages of 0 to 40,000 direct current (VDC).

Additional Features:

  • 100 MHz (-3 dB) bandwidth
  • High impedance input (10 MΩ/16 pF)
  • 10−35 pF compensation range
  • 300 V CAT II
  • Snap-Locking Sprung Hook
  • Easily replaceable tip
  • Large accessory set
  • Meets IEC 61010-031
  • RoHS compliant
  • Accessories included: 15 cm Ground Lead, Replacement Tip, Black Snap-on Sprung Hook, Tip Insulator, IC Tip, BNC Adapter, Probe Tip Ground, Trimmer Tool & Identifier Rings.

The Cal Test CT2676ARA 100 MHz Passive Oscilloscope Probe has a fixed 10x attenuation, readout actuator pin on the BNC connector, 5mm, and a cable length of 1.2M.

The High Performance CT2676ARA is a high quality, general purpose set of 5mm Passive Voltage Oscilloscope probes. They are excellent replacement probes for all makes and models of oscilloscopes.

Supplier's Site
Sheung Wan, Hong Kong
Test Probes
CT2676ARA
Test Probes CT2676ARA
Test Probes Oprobe x10, 100MHz w/RO - HiPro, 1.2m

Test Probes Oprobe x10, 100MHz w/RO - HiPro, 1.2m

Buy Now Datasheet

Technical Specifications

  DigiKey ValueTronics International, Inc. VAST STOCK CO., LIMITED
Product Category Electrical Test Probes Electrical Test Probes Electrical Test Probes
Product Number CT2676ARA-ND CT2676ARA CT2676ARA
Product Name Oscilloscope Probes Voltage Probe Test Probes
Probe Technology Passive
Attenuation Factor 10X
Bandwidth 100 MHz 100 MHz
Input Resistance 10 Mohms
Unlock Full Specs
to access all available technical data

Similar Products

Alligator Clip-Small - 5033 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Probe Technology Passive
Probe Configuration AlligatorClip
View Details
2 suppliers
Banana, Meter Interface - 461-1073-ND - DigiKey
E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Configuration Pin and Socket
Voltage Rating 5000 volts
Approvals RoHS Compliant
View Details
Measuring Equipment / Voltage Probe - voltage-proble-dp1500-28056 - TPS Elektronik GmbH
Specs
Probe Type Voltage
Bandwidth 100 MHz
Voltage Rating 150 volts
View Details
Test Leads - 2398955 - RS Components, Ltd.
RS Components, Ltd.
Specs
Approvals RoHS Compliant
View Details