Tektronix, Inc. Test Probes TRCP0300

Description
Test Probes Current Probe 20MHz 10mA to 300A,AC-Only
Datasheet
Description
Test Probes Current Probe 20MHz 10mA to 300A,AC-Only
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Test Probes
TRCP0300
Test Probes TRCP0300
Test Probes Current Probe 20MHz 10mA to 300A,AC-Only

Test Probes Current Probe 20MHz 10mA to 300A,AC-Only

Buy Now Datasheet
Ac Current Probe, 300A, 9Hz-20Mhz; Meter Side Connector Tektronix - 77Y8792 - Newark, An Avnet Company
Chicago, IL, United States
Ac Current Probe, 300A, 9Hz-20Mhz; Meter Side Connector Tektronix
77Y8792
Ac Current Probe, 300A, 9Hz-20Mhz; Meter Side Connector Tektronix 77Y8792
AC CURRENT PROBE, 300A, 9HZ-20MHZ; Meter Side Connector:BNC; Probe Side Connector:Flexible Cord Probe; Current Range Max:300A; Current Range Min:250mA; For Use With:Tektronix TRCP Series Current Probes; Product Range:TRCP Series RoHS Compliant: Yes

AC CURRENT PROBE, 300A, 9HZ-20MHZ; Meter Side Connector:BNC; Probe Side Connector:Flexible Cord Probe; Current Range Max:300A; Current Range Min:250mA; For Use With:Tektronix TRCP Series Current Probes; Product Range:TRCP Series RoHS Compliant: Yes

Supplier's Site Datasheet
Current Probe TRCP0300
The TRCP0300 is a Current Probe from Tektronix. Current Probes are an integral part of any electrical power testing toolbox to ensure accurate measurements, reliability, and safety. Purchase a current probe set with your oscilloscope. Probes can use pulse waveforms to test components without removing them from circuits with in-circuit capabilities. Choose the probe that complements your system. We carry new and used current probes from major industry brands. Additional Features: Frequency Range: 9 Hz to 20 MHz Peak Current: 300 A Min Current: 250 mA Coil Diameter: 1.7 mm Termination: BNC Non-intrusive and easy to install in confined spaces Allow users to easily connect to large connection points such as bus bars or connect to small IC legs on a MOSFET or IGBT Applications: Motor drives Inverters Power supplies Industrial The TRCP0300 probes are designed for use on small form factor components. These AC-only Rogowski probes have a thin, flexible coil that can easily be wrapped around test points such as the leg of a transistor. The TRCP0300 Rogowski current probes are equipped with a BNC connector and work with any instrument supporting the BNC interface. Rogowski probes allow you to easily connect to large connection points such as bus bars or connect to small IC legs on a MOSFET or IGBT.

The TRCP0300 is a Current Probe from Tektronix. Current Probes are an integral part of any electrical power testing toolbox to ensure accurate measurements, reliability, and safety. Purchase a current probe set with your oscilloscope. Probes can use pulse waveforms to test components without removing them from circuits with in-circuit capabilities. Choose the probe that complements your system. We carry new and used current probes from major industry brands.

Additional Features:

  • Frequency Range: 9 Hz to 20 MHz
  • Peak Current: 300 A
  • Min Current: 250 mA
  • Coil Diameter: 1.7 mm
  • Termination: BNC
  • Non-intrusive and easy to install in confined spaces
  • Allow users to easily connect to large connection points such as bus bars or connect to small IC legs on a MOSFET or IGBT

Applications:

  • Motor drives
  • Inverters
  • Power supplies
  • Industrial

The TRCP0300 probes are designed for use on small form factor components. These AC-only Rogowski probes have a thin, flexible coil that can easily be wrapped around test points such as the leg of a transistor.

The TRCP0300 Rogowski current probes are equipped with a BNC connector and work with any instrument supporting the BNC interface. Rogowski probes allow you to easily connect to large connection points such as bus bars or connect to small IC legs on a MOSFET or IGBT.

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company ValueTronics International, Inc.
Product Category Electrical Test Probes Electrical Test Probes Electrical Test Probes
Product Number TRCP0300 77Y8792 TRCP0300
Product Name Test Probes Ac Current Probe, 300A, 9Hz-20Mhz; Meter Side Connector Tektronix Current Probe
Probe Type Current Current
Unlock Full Specs
to access all available technical data

Similar Products

Measuring Equipment / Voltage Probe - voltage-proble-dp1500-28056 - TPS Elektronik GmbH
Specs
Probe Type Voltage
Bandwidth 100 MHz
Voltage Rating 150 volts
View Details
Retractable Shrouded Stacking Banana Plug Jumper Test Lead, 18 AWG PVC - 9947 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details
0.020
Smiths Interconnect, a Molex company
Specs
Probe Configuration Spring Loaded
View Details