ValueTronics International, Inc. Active Probe 1134A

Description
The 1134A is an Active Probe from Agilent. Use an electrical probe to test equipment and measure currents and voltages. Probes are an integral part of any electrical power testing toolbox to ensure accurate measurements, reliability, and safety. Probes can use pulse waveforms to test components without removing them from circuits with in-circuit capabilities. Choose the probe that complements your system. Additional Features: Bandwidth: 7 GHz Dynamic Range: +/- 2.5V DC Offset Range: +/- 12V Maximum Voltage: +/- 30V Differential Input R: 50 kOhm Differential Input C: 0.27-0.34 pF Single Ended Input R: 25 kOhm Single Ended Input C: 0.44-0.67 pF The Agilent 1134A InfiniiMax 7 GHz probe amplifier (in conjunction with the Agilent E2669A differential or Agilent HP E2668A single-ended connectivity kits), was designed to be used with the Infiniium 6 GHz Agilent 90604A oscilloscope. This combination provides a full system bandwidth of 6 GHz to the probe tip. InfiniiMax maximizes measurement performance for both hands-on (e.g., browsing) or hands-off measurements, such as solder-in, socketed or SMA connections.
Description
The 1134A is an Active Probe from Agilent. Use an electrical probe to test equipment and measure currents and voltages. Probes are an integral part of any electrical power testing toolbox to ensure accurate measurements, reliability, and safety. Probes can use pulse waveforms to test components without removing them from circuits with in-circuit capabilities. Choose the probe that complements your system. Additional Features: Bandwidth: 7 GHz Dynamic Range: +/- 2.5V DC Offset Range: +/- 12V Maximum Voltage: +/- 30V Differential Input R: 50 kOhm Differential Input C: 0.27-0.34 pF Single Ended Input R: 25 kOhm Single Ended Input C: 0.44-0.67 pF The Agilent 1134A InfiniiMax 7 GHz probe amplifier (in conjunction with the Agilent E2669A differential or Agilent HP E2668A single-ended connectivity kits), was designed to be used with the Infiniium 6 GHz Agilent 90604A oscilloscope. This combination provides a full system bandwidth of 6 GHz to the probe tip. InfiniiMax maximizes measurement performance for both hands-on (e.g., browsing) or hands-off measurements, such as solder-in, socketed or SMA connections.

Suppliers

Company
Product
Description
Supplier Links
Active Probe 1134A
The 1134A is an Active Probe from Agilent. Use an electrical probe to test equipment and measure currents and voltages. Probes are an integral part of any electrical power testing toolbox to ensure accurate measurements, reliability, and safety. Probes can use pulse waveforms to test components without removing them from circuits with in-circuit capabilities. Choose the probe that complements your system. Additional Features: Bandwidth: 7 GHz Dynamic Range: +/- 2.5V DC Offset Range: +/- 12V Maximum Voltage: +/- 30V Differential Input R: 50 kOhm Differential Input C: 0.27-0.34 pF Single Ended Input R: 25 kOhm Single Ended Input C: 0.44-0.67 pF The Agilent 1134A InfiniiMax 7 GHz probe amplifier (in conjunction with the Agilent E2669A differential or Agilent HP E2668A single-ended connectivity kits), was designed to be used with the Infiniium 6 GHz Agilent 90604A oscilloscope. This combination provides a full system bandwidth of 6 GHz to the probe tip. InfiniiMax maximizes measurement performance for both hands-on (e.g., browsing) or hands-off measurements, such as solder-in, socketed or SMA connections.

The 1134A is an Active Probe from Agilent. Use an electrical probe to test equipment and measure currents and voltages. Probes are an integral part of any electrical power testing toolbox to ensure accurate measurements, reliability, and safety. Probes can use pulse waveforms to test components without removing them from circuits with in-circuit capabilities. Choose the probe that complements your system.

Additional Features:

  • Bandwidth: 7 GHz
  • Dynamic Range: +/- 2.5V
  • DC Offset Range: +/- 12V
  • Maximum Voltage: +/- 30V
  • Differential Input R: 50 kOhm
  • Differential Input C: 0.27-0.34 pF
  • Single Ended Input R: 25 kOhm
  • Single Ended Input C: 0.44-0.67 pF

The Agilent 1134A InfiniiMax 7 GHz probe amplifier (in conjunction with the Agilent E2669A differential or Agilent HP E2668A single-ended connectivity kits), was designed to be used with the Infiniium 6 GHz Agilent 90604A oscilloscope. This combination provides a full system bandwidth of 6 GHz to the probe tip. InfiniiMax maximizes measurement performance for both hands-on (e.g., browsing) or hands-off measurements, such as solder-in, socketed or SMA connections.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Electrical Test Probes
Product Number 1134A
Product Name Active Probe
Probe Type Voltage; Current
Unlock Full Specs
to access all available technical data

Similar Products

Measuring Equipment / Voltage Probe - voltage-proble-dp701-28055 - TPS Elektronik GmbH
Specs
Probe Type Voltage
Bandwidth 150 MHz
Voltage Rating 70 volts
View Details
Insulated Phone Tip - 915 / 909 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Probe Configuration Extended - Fine Tip
View Details
Coaxial in-line Power Sensor - 9511A - KRYTAR, Inc.
Specs
Probe Type Power Sensor
Probe Technology Passive
Attenuation Factor 1X
View Details
0.100
Specs
Probe Type Current
Probe Configuration Spring Loaded
View Details