Tektronix, Inc. Voltage Probe P6139A

Description
The P6139A is a used Voltage Probe from Tektronix. Use an electrical probe to test equipment and measure currents and voltages. Probes are an integral part of any electrical power testing toolbox to ensure accurate measurements, reliability, and safety. Use a high-voltage probe meter for voltages of 0 to 40,000 direct current (VDC). Additional Features: Attenuation: 10x, ±0.5% at DC Bandwidth: 500 MHz Input Resistance: 10 Mω ±0.5% Input Capacitance: 8.0 pF (±0.8 pF) Compensation Range: 8 pF to 18 pF System Bandwidth (-3 dB): 500 MHz (TDS3054) or TDS500 series; 100 MHz (TDS3012) Compact Size Accessories: Provides Compatibility with Existing Adapters Maximum Input Voltage: 400 V RMS CAT I or 400 V DC CAT I 300 V RMS CAT II or 300 V DC CAT II 150 V RMS CAT III or 150 V DC CAT III 590 V peak, <50% DF, <1 sec PW 930 V peak, <20% DF, <1 sec PW 1250 V peak, <10% DF, <50 µsec PW Temperature Range Operating: -15° C to +65° C (+5° F to +149° F) Nonoperating: -62° C to +85° C (-80° F to +185° F) Humidity: Five cycles (120 hr) at 95% to 97% relative humidity Altitude: < 2000 meters Applications: High and Low Frequency Relative Measurements for: Engineering and Design, Service and Manufacturing The P6139A is a compact high impedance passive probe designed for use with Tektronix TDS3000 and TDS500 Series digitizing oscilloscopes. The P6139A has a 1.3-meter cable and is fully compatible with the Tektronix family of compact size (3.5 mm) probe accessories.
Description
The P6139A is a used Voltage Probe from Tektronix. Use an electrical probe to test equipment and measure currents and voltages. Probes are an integral part of any electrical power testing toolbox to ensure accurate measurements, reliability, and safety. Use a high-voltage probe meter for voltages of 0 to 40,000 direct current (VDC). Additional Features: Attenuation: 10x, ±0.5% at DC Bandwidth: 500 MHz Input Resistance: 10 Mω ±0.5% Input Capacitance: 8.0 pF (±0.8 pF) Compensation Range: 8 pF to 18 pF System Bandwidth (-3 dB): 500 MHz (TDS3054) or TDS500 series; 100 MHz (TDS3012) Compact Size Accessories: Provides Compatibility with Existing Adapters Maximum Input Voltage: 400 V RMS CAT I or 400 V DC CAT I 300 V RMS CAT II or 300 V DC CAT II 150 V RMS CAT III or 150 V DC CAT III 590 V peak, <50% DF, <1 sec PW 930 V peak, <20% DF, <1 sec PW 1250 V peak, <10% DF, <50 µsec PW Temperature Range Operating: -15° C to +65° C (+5° F to +149° F) Nonoperating: -62° C to +85° C (-80° F to +185° F) Humidity: Five cycles (120 hr) at 95% to 97% relative humidity Altitude: < 2000 meters Applications: High and Low Frequency Relative Measurements for: Engineering and Design, Service and Manufacturing The P6139A is a compact high impedance passive probe designed for use with Tektronix TDS3000 and TDS500 Series digitizing oscilloscopes. The P6139A has a 1.3-meter cable and is fully compatible with the Tektronix family of compact size (3.5 mm) probe accessories.

Suppliers

Company
Product
Description
Supplier Links
Voltage Probe - P6139A - ValueTronics International, Inc.
Elgin, IL, USA
Voltage Probe
P6139A
Voltage Probe P6139A
The P6139A is a used Voltage Probe from Tektronix. Use an electrical probe to test equipment and measure currents and voltages. Probes are an integral part of any electrical power testing toolbox to ensure accurate measurements, reliability, and safety. Use a high-voltage probe meter for voltages of 0 to 40,000 direct current (VDC). Additional Features: Attenuation: 10x, ±0.5% at DC Bandwidth: 500 MHz Input Resistance: 10 Mω ±0.5% Input Capacitance: 8.0 pF (±0.8 pF) Compensation Range: 8 pF to 18 pF System Bandwidth (-3 dB): 500 MHz (TDS3054) or TDS500 series; 100 MHz (TDS3012) Compact Size Accessories: Provides Compatibility with Existing Adapters Maximum Input Voltage: 400 V RMS CAT I or 400 V DC CAT I 300 V RMS CAT II or 300 V DC CAT II 150 V RMS CAT III or 150 V DC CAT III 590 V peak, <50% DF, <1 sec PW 930 V peak, <20% DF, <1 sec PW 1250 V peak, <10% DF, <50 µsec PW Temperature Range Operating: -15° C to +65° C (+5° F to +149° F) Nonoperating: -62° C to +85° C (-80° F to +185° F) Humidity: Five cycles (120 hr) at 95% to 97% relative humidity Altitude: < 2000 meters Applications: High and Low Frequency Relative Measurements for: Engineering and Design, Service and Manufacturing The P6139A is a compact high impedance passive probe designed for use with Tektronix TDS3000 and TDS500 Series digitizing oscilloscopes. The P6139A has a 1.3-meter cable and is fully compatible with the Tektronix family of compact size (3.5 mm) probe accessories.

The P6139A is a used Voltage Probe from Tektronix. Use an electrical probe to test equipment and measure currents and voltages. Probes are an integral part of any electrical power testing toolbox to ensure accurate measurements, reliability, and safety. Use a high-voltage probe meter for voltages of 0 to 40,000 direct current (VDC).

Additional Features:

  • Attenuation: 10x, ±0.5% at DC
  • Bandwidth: 500 MHz
  • Input Resistance: 10 MΩ ±0.5%
  • Input Capacitance: 8.0 pF (±0.8 pF)
  • Compensation Range: 8 pF to 18 pF
  • System Bandwidth (-3 dB): 500 MHz (TDS3054) or TDS500 series; 100 MHz (TDS3012)
  • Compact Size Accessories: Provides Compatibility with Existing Adapters

Maximum Input Voltage:

  • 400 V RMS CAT I or 400 V DC CAT I
  • 300 V RMS CAT II or 300 V DC CAT II
  • 150 V RMS CAT III or 150 V DC CAT III
  • 590 V peak, <50% DF, <1 sec PW
  • 930 V peak, <20% DF, <1 sec PW
  • 1250 V peak, <10% DF, <50 µsec PW

Temperature Range

  • Operating: -15° C to +65° C (+5° F to +149° F)
  • Nonoperating: -62° C to +85° C (-80° F to +185° F)
  • Humidity: Five cycles (120 hr) at 95% to 97% relative humidity
  • Altitude: < 2000 meters

Applications:

  • High and Low Frequency Relative Measurements for: Engineering and Design, Service and Manufacturing

The P6139A is a compact high impedance passive probe designed for use with Tektronix TDS3000 and TDS500 Series digitizing oscilloscopes. The P6139A has a 1.3-meter cable and is fully compatible with the Tektronix family of compact size (3.5 mm) probe accessories.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Electrical Test Probes
Product Number P6139A
Product Name Voltage Probe
Probe Type Voltage; Current
Unlock Full Specs
to access all available technical data

Similar Products

Insulated Phone Tip - 915 / 909 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Probe Configuration Extended - Fine Tip
View Details
Measuring Equipment / Voltage Probe - voltage-proble-dp3000-28057 - TPS Elektronik GmbH
Specs
Probe Type Voltage
Bandwidth 100 MHz
Voltage Rating 300 volts
View Details
Test Probes - 2494832 - RS Components, Ltd.
RS Components, Ltd.
Specs
Approvals RoHS Compliant
View Details
XH Macro-Hook to 9306 Stacking Shrouded R/A Banana Plug, 18 AWG PVC Test Lead - 636XH - E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details