RIGOL Technologies, Inc. Voltage Probe PVP2150

Description
The PVP2150 is a 150 MHz, 300 V voltage probe from Rigol. Features: 300 V 150 MHz PVP2150: 1X/35MHz, 10X/150MHz, one/two Probes Kit 10X or 1X Switchable 10 pF to 25 pF Compensation Range 1X: 1Mω ±1% input resistance 50 pF ±20 pF input capacitance 150 VRMS CAT II max. rated input voltage 10X: 10Mω ±1% input resistance 10pF ±5pF input capacitance 300 VRMS CAT II max. rated input voltage New Design in appearance brings you perfect user experience Works with- DS1 DS1Z MSO1 The Rigol PVP2150 is a 150 MHz passive voltage probe with a 1x:10x selector. With a bandwidth of 35 MHz in 1x mode it replaces the RP2200.
Description
The PVP2150 is a 150 MHz, 300 V voltage probe from Rigol. Features: 300 V 150 MHz PVP2150: 1X/35MHz, 10X/150MHz, one/two Probes Kit 10X or 1X Switchable 10 pF to 25 pF Compensation Range 1X: 1Mω ±1% input resistance 50 pF ±20 pF input capacitance 150 VRMS CAT II max. rated input voltage 10X: 10Mω ±1% input resistance 10pF ±5pF input capacitance 300 VRMS CAT II max. rated input voltage New Design in appearance brings you perfect user experience Works with- DS1 DS1Z MSO1 The Rigol PVP2150 is a 150 MHz passive voltage probe with a 1x:10x selector. With a bandwidth of 35 MHz in 1x mode it replaces the RP2200.

Suppliers

Company
Product
Description
Supplier Links
Voltage Probe PVP2150
The PVP2150 is a 150 MHz, 300 V voltage probe from Rigol. Features: 300 V 150 MHz PVP2150: 1X/35MHz, 10X/150MHz, one/two Probes Kit 10X or 1X Switchable 10 pF to 25 pF Compensation Range 1X: 1Mω ±1% input resistance 50 pF ±20 pF input capacitance 150 VRMS CAT II max. rated input voltage 10X: 10Mω ±1% input resistance 10pF ±5pF input capacitance 300 VRMS CAT II max. rated input voltage New Design in appearance brings you perfect user experience Works with- DS1 DS1Z MSO1 The Rigol PVP2150 is a 150 MHz passive voltage probe with a 1x:10x selector. With a bandwidth of 35 MHz in 1x mode it replaces the RP2200.

The PVP2150 is a 150 MHz, 300 V voltage probe from Rigol.

Features:

  • 300 V
  • 150 MHz
  • PVP2150: 1X/35MHz, 10X/150MHz, one/two Probes Kit
  • 10X or 1X Switchable
  • 10 pF to 25 pF Compensation Range
  • 1X: 1MΩ ±1% input resistance 50 pF ±20 pF input capacitance 150 VRMS CAT II max. rated input voltage
  • 10X: 10MΩ ±1% input resistance 10pF ±5pF input capacitance 300 VRMS CAT II max. rated input voltage
  • New Design in appearance brings you perfect user experience

Works with-

  • DS1
  • DS1Z
  • MSO1

The Rigol PVP2150 is a 150 MHz passive voltage probe with a 1x:10x selector. With a bandwidth of 35 MHz in 1x mode it replaces the RP2200.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Electrical Test Probes
Product Number PVP2150
Product Name Voltage Probe
Probe Type Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Measuring Equipment / Voltage Probe - voltage-proble-dp3000-28057 - TPS Elektronik GmbH
Specs
Probe Type Voltage
Bandwidth 100 MHz
Voltage Rating 300 volts
View Details
XR Mini-Hook to Female 6-32 Thread, 22 AWG PVC Test Lead - 212XR - E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details
0.020
Smiths Interconnect, a Molex company
Specs
Probe Configuration Spring Loaded
View Details