PASSIVE 10X VOLTAGE PROBE, OSCILLOSCOPE; Oscilloscope Probe Function:Passive; Bandwidth:200MHz; Input Voltage Max:300V; Test Probe Attenuation:10:1; For Use With:Tektronix 1Mohm, 13pF Input BNC Oscilloscopes; Product Range:TPP0200 RoHS Compliant: Yes
The TPP0200 is a new Voltage Probe from Tektronix. Use an electrical probe to test equipment and measure currents and voltages. Probes are an integral part of any electrical power testing toolbox to ensure accurate measurements, reliability, and safety. Use a high-voltage probe meter for voltages of 0 to 40,000 direct current (VDC).
Additional Features:
Standard Accessories:
Applications:
The TPP0200 probe is for use on BNC oscilloscopes with 1 MΩ/13 pF inputs.The TPP0200 probe is a 200 MHz, 10X passive voltage probe with 10 MΩ input resistance.
Test Probes Passive Probe: 200 MHz, 1
| Newark, An Avnet Company | ValueTronics International, Inc. | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Electrical Test Probes | Electrical Test Probes | Electrical Test Probes |
| Product Number | 67T0948 | TPP0200 | TPP0200 |
| Product Name | Passive 10X Voltage Probe, Oscilloscope; Oscilloscope Probe Function Tektronix | Voltage Probe | Test Probes |
| Probe Type | Voltage | Voltage; Current |