Cal Test Electronics, Inc. Oscilloscope Probes CT4072

Description
"100:1, 200:1, 500:1, 1000:1 Active Differential 100MHz 39.370"" (1000.00mm) Black and Red Oscilloscope Probe Test Lead 54M Input Resistance 3.5kV (DC + AC Peak)"
Request a Quote Datasheet
Description
"100:1, 200:1, 500:1, 1000:1 Active Differential 100MHz 39.370"" (1000.00mm) Black and Red Oscilloscope Probe Test Lead 54M Input Resistance 3.5kV (DC + AC Peak)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscilloscope Probes - CT4072-ND - DigiKey
Thief River Falls, MN, United States
Oscilloscope Probes
CT4072-ND
Oscilloscope Probes CT4072-ND
"100:1, 200:1, 500:1, 1000:1 Active Differential 100MHz 39.370"" (1000.00mm) Black and Red Oscilloscope Probe Test Lead 54M Input Resistance 3.5kV (DC + AC Peak)"

"100:1, 200:1, 500:1, 1000:1 Active Differential 100MHz 39.370"" (1000.00mm) Black and Red Oscilloscope Probe Test Lead 54M Input Resistance 3.5kV (DC + AC Peak)"

Buy Now Datasheet
Differential Probe, 100Mhz, Oscilloscope; Oscilloscope Probe Function Cal Test Electronics - 61AC4703 - Newark, An Avnet Company
Chicago, IL, United States
Differential Probe, 100Mhz, Oscilloscope; Oscilloscope Probe Function Cal Test Electronics
61AC4703
Differential Probe, 100Mhz, Oscilloscope; Oscilloscope Probe Function Cal Test Electronics 61AC4703
DIFFERENTIAL PROBE, 100MHZ, OSCILLOSCOPE; Oscilloscope Probe Function:Differentia l; Bandwidth:100MHz; Input Voltage Max:3500V p-p; Test Probe Attenuation:100:1, 200:1, 500:1, 1000:1; For Use With:Oscilloscopes; Product Range:- RoHS Compliant: Yes

DIFFERENTIAL PROBE, 100MHZ, OSCILLOSCOPE; Oscilloscope Probe Function:Differential; Bandwidth:100MHz; Input Voltage Max:3500V p-p; Test Probe Attenuation:100:1, 200:1, 500:1, 1000:1; For Use With:Oscilloscopes; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Differential Probe - CT4072 - ValueTronics International, Inc.
Elgin, IL, USA
Differential Probe
CT4072
Differential Probe CT4072
The CT4072 is a 100 MHz differential probe from CalTest. A differential probe is an active probe that has two inputs. A negative and positive input along with a ground lead that drives a 50 Ohm cable to transmit the output of a digital oscilloscope channel. Additional Features: 100 MHz bandwidth (-3 dB) Up to ±3500 V (DC + AC peak) Attenuation 100x/200x/500x/1000x High accuracy (±2%) Power indicator LED Meets IEC 61010-1 CAT II safety standard Kit Contents: CT4072 Differential probe (2) High voltage hook probes (2) Alligator clips (2) 4 mm probes (2) Retractable, sheathed 4 mm banana plug test leads, silicone jacketed (1) Insulated BNC cable (1) 9 V power adapter Specifications: All specifications apply to the unit after a temperature stabilization time of 20 minutes over an ambient temperature range of 25 °C ± 5 °C. Electrical Characteristics Bandwidth: 100 MHz Rise Time: 18 ns for 200x, 500x, & 1000x; 25 ns for 100x Attenuation: 100x, 200x, 500x, 1000x Accuracy: ±2%; Accuracy based on DMM with 10 Mω input impedance AC CMRR: 80 dB @ 60 Hz; 60 dB @ 100 Hz; 50 dB @ 1 MHz Maximum Input Voltage (100x) (DC + AC peak); ±350 V Maximum Input Voltage (200x) (DC + AC peak): ±700 V Maximum Input Voltage (500x) (DC + AC peak): ±1750 V Maximum Input Voltage (1000x) (DC + AC peak): ±3500 V Absolute Maximum Rated Input Voltage (each side to ground): 2500 Vrms Input Impedance (Differential): 54 Mω // 1.2 pF Input Impedance (each side to ground): 27 Mω // 2.3 pF Output Voltage Swing: ±8 V (driving 1 Mω oscilloscope input) Offset (typical): ±5 mV Noise (typical): 2 mVrms Source Impedance: 50 ω Power Supply: 9 V power adapter (included) Mechanical Characteristics Weight (probe only: 280 g Dimensions: 240 x 80 x 30 mm BNC Cable Length: 100 cm Input Leads Length: 55 cm each Environmental Characteristics Operating Temp/Humidity: 0°C to 50°C / 10% to 85% RH Storage Temp/Humidity: -30°C to 70°C / 10% to 90% RH Pollution Degree: Pollution Degree 2 Safety Specifications IEC 61010-031:2015 CAT II The Cal Test CT4072 is an active differential probe with a high input impedance and low input capacitance. With a 100 MHz bandwidth, this probe is great for working on a wide variety of measurements ranging up to ±3500 V. The CT4072 is compatible with oscilloscopes from all major manufacturers.

The CT4072 is a 100 MHz differential probe from CalTest. A differential probe is an active probe that has two inputs. A negative and positive input along with a ground lead that drives a 50 Ohm cable to transmit the output of a digital oscilloscope channel.

Additional Features:

  • 100 MHz bandwidth (-3 dB)
  • Up to ±3500 V (DC + AC peak)
  • Attenuation 100x/200x/500x/1000x
  • High accuracy (±2%)
  • Power indicator LED
  • Meets IEC 61010-1 CAT II safety standard

Kit Contents:

  • CT4072 Differential probe
  • (2) High voltage hook probes
  • (2) Alligator clips
  • (2) 4 mm probes
  • (2) Retractable, sheathed 4 mm banana plug test leads, silicone jacketed
  • (1) Insulated BNC cable
  • (1) 9 V power adapter

Specifications:

All specifications apply to the unit after a temperature stabilization time of 20 minutes over an ambient temperature range of 25 °C ± 5 °C.

Electrical Characteristics

  • Bandwidth: 100 MHz
  • Rise Time: 18 ns for 200x, 500x, & 1000x; 25 ns for 100x
  • Attenuation: 100x, 200x, 500x, 1000x
  • Accuracy: ±2%; Accuracy based on DMM with 10 MΩ input impedance
  • AC CMRR: 80 dB @ 60 Hz; 60 dB @ 100 Hz; 50 dB @ 1 MHz
  • Maximum Input Voltage (100x) (DC + AC peak); ±350 V
  • Maximum Input Voltage (200x) (DC + AC peak): ±700 V
  • Maximum Input Voltage (500x) (DC + AC peak): ±1750 V
  • Maximum Input Voltage (1000x) (DC + AC peak): ±3500 V
  • Absolute Maximum Rated Input Voltage (each side to ground): 2500 Vrms
  • Input Impedance (Differential): 54 MΩ // 1.2 pF
  • Input Impedance (each side to ground): 27 MΩ // 2.3 pF
  • Output Voltage Swing: ±8 V (driving 1 MΩ oscilloscope input)
  • Offset (typical): ±5 mV
  • Noise (typical): 2 mVrms
  • Source Impedance: 50 Ω
  • Power Supply: 9 V power adapter (included)

Mechanical Characteristics

  • Weight (probe only: 280 g
  • Dimensions: 240 x 80 x 30 mm
  • BNC Cable Length: 100 cm
  • Input Leads Length: 55 cm each

Environmental Characteristics

  • Operating Temp/Humidity: 0°C to 50°C / 10% to 85% RH
  • Storage Temp/Humidity: -30°C to 70°C / 10% to 90% RH
  • Pollution Degree: Pollution Degree 2

Safety Specifications

  • IEC 61010-031:2015 CAT II

The Cal Test CT4072 is an active differential probe with a high input impedance and low input capacitance. With a 100 MHz bandwidth, this probe is great for working on a wide variety of measurements ranging up to ±3500 V. The CT4072 is compatible with oscilloscopes from all major manufacturers.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Test Probes
CT4072
Test Probes CT4072
Test Probes DIFF PROBE KIT100MHz 3.5kV 100x-1000x

Test Probes DIFF PROBE KIT100MHz 3.5kV 100x-1000x

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ValueTronics International, Inc. VAST STOCK CO., LIMITED
Product Category Electrical Test Probes Electrical Test Probes Electrical Test Probes Electrical Test Probes
Product Number CT4072-ND 61AC4703 CT4072 CT4072
Product Name Oscilloscope Probes Differential Probe, 100Mhz, Oscilloscope; Oscilloscope Probe Function Cal Test Electronics Differential Probe Test Probes
Probe Technology Active Active
Attenuation Factor 100X; 1000X
Bandwidth 100 MHz 100 MHz 100 MHz
Input Resistance 54 Mohms
Unlock Full Specs
to access all available technical data

Similar Products

Measuring Equipment / Current Probe - current-proble-cp2100b-28050 - TPS Elektronik GmbH
Specs
Probe Type Current
Bandwidth 2.5 MHz
View Details
XHL Macro-Hook to 9309 Shrouded R/A Banana Socket, 18 AWG PVC Test Lead - 634XHL - E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details
0.187
Specs
Probe Type Current
Probe Configuration Spring Loaded
View Details