Tektronix, Inc. Voltage Probe P6114B

Description
The P6114B is a used Voltage Probe from Tektronix. Use an electrical probe to test equipment and measure currents and voltages. Probes are an integral part of any electrical power testing toolbox to ensure accurate measurements, reliability, and safety. Use a high-voltage probe meter for voltages of 0 to 40,000 direct current (VDC). Additional Features: 10X, 400 MHz, 300 V CAT II Molded Passive Voltage Probes Single Piece, Molded Rubber Body Lightweight Ergonomic Design 10-times Improvement in Durability HYBRID/SMT Circuitry on Multilayer Circuit Board for Improved Performance and Reliability New Stronger, Replaceable Probe Tip Safety Certification UL3111-2-031, CSA1010.2.031, EN61010-2-031, IEC61010-2-031 Miniature Probe Tip Compatible with a Wide Range of Tektronix Accessories and Adapters Applications: Mixture of High, Medium, and Low-frequency General-purpose Relative Measurements Engineering and Design Service Manufacturing The P6114B probe is designed to complement Tektronix' family of portable DSO and ART instruments. Passive voltage probes are the most commonly used oscilloscope probe. The core of each probe's performance is supplied by a Tektronix HYBRID/SMT device. Other specialty probes expand the range and functionality of an oscilloscope as a measurement system, but a general purpose, passive voltage probe is the working end of the oscilloscope, a tool used every day by engineers and technicians.
Datasheet
Description
The P6114B is a used Voltage Probe from Tektronix. Use an electrical probe to test equipment and measure currents and voltages. Probes are an integral part of any electrical power testing toolbox to ensure accurate measurements, reliability, and safety. Use a high-voltage probe meter for voltages of 0 to 40,000 direct current (VDC). Additional Features: 10X, 400 MHz, 300 V CAT II Molded Passive Voltage Probes Single Piece, Molded Rubber Body Lightweight Ergonomic Design 10-times Improvement in Durability HYBRID/SMT Circuitry on Multilayer Circuit Board for Improved Performance and Reliability New Stronger, Replaceable Probe Tip Safety Certification UL3111-2-031, CSA1010.2.031, EN61010-2-031, IEC61010-2-031 Miniature Probe Tip Compatible with a Wide Range of Tektronix Accessories and Adapters Applications: Mixture of High, Medium, and Low-frequency General-purpose Relative Measurements Engineering and Design Service Manufacturing The P6114B probe is designed to complement Tektronix' family of portable DSO and ART instruments. Passive voltage probes are the most commonly used oscilloscope probe. The core of each probe's performance is supplied by a Tektronix HYBRID/SMT device. Other specialty probes expand the range and functionality of an oscilloscope as a measurement system, but a general purpose, passive voltage probe is the working end of the oscilloscope, a tool used every day by engineers and technicians.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Probe - P6114B - ValueTronics International, Inc.
Elgin, IL, USA
Voltage Probe
P6114B
Voltage Probe P6114B
The P6114B is a used Voltage Probe from Tektronix. Use an electrical probe to test equipment and measure currents and voltages. Probes are an integral part of any electrical power testing toolbox to ensure accurate measurements, reliability, and safety. Use a high-voltage probe meter for voltages of 0 to 40,000 direct current (VDC). Additional Features: 10X, 400 MHz, 300 V CAT II Molded Passive Voltage Probes Single Piece, Molded Rubber Body Lightweight Ergonomic Design 10-times Improvement in Durability HYBRID/SMT Circuitry on Multilayer Circuit Board for Improved Performance and Reliability New Stronger, Replaceable Probe Tip Safety Certification UL3111-2-031, CSA1010.2.031, EN61010-2-031, IEC61010-2-031 Miniature Probe Tip Compatible with a Wide Range of Tektronix Accessories and Adapters Applications: Mixture of High, Medium, and Low-frequency General-purpose Relative Measurements Engineering and Design Service Manufacturing The P6114B probe is designed to complement Tektronix' family of portable DSO and ART instruments. Passive voltage probes are the most commonly used oscilloscope probe. The core of each probe's performance is supplied by a Tektronix HYBRID/SMT device. Other specialty probes expand the range and functionality of an oscilloscope as a measurement system, but a general purpose, passive voltage probe is the working end of the oscilloscope, a tool used every day by engineers and technicians.

The P6114B is a used Voltage Probe from Tektronix. Use an electrical probe to test equipment and measure currents and voltages. Probes are an integral part of any electrical power testing toolbox to ensure accurate measurements, reliability, and safety. Use a high-voltage probe meter for voltages of 0 to 40,000 direct current (VDC).

Additional Features:

  • 10X, 400 MHz, 300 V CAT II
  • Molded Passive Voltage Probes
  • Single Piece, Molded Rubber Body
  • Lightweight Ergonomic Design
  • 10-times Improvement in Durability
  • HYBRID/SMT Circuitry on Multilayer Circuit Board for Improved Performance and Reliability
  • New Stronger, Replaceable Probe Tip
  • Safety Certification
  • UL3111-2-031, CSA1010.2.031, EN61010-2-031, IEC61010-2-031
  • Miniature Probe Tip Compatible with a Wide Range of Tektronix Accessories and Adapters

Applications:

  • Mixture of High, Medium, and Low-frequency General-purpose Relative Measurements
  • Engineering and Design
  • Service
  • Manufacturing

The P6114B probe is designed to complement Tektronix' family of portable DSO and ART instruments. Passive voltage probes are the most commonly used oscilloscope probe. The core of each probe's performance is supplied by a Tektronix HYBRID/SMT device.

Other specialty probes expand the range and functionality of an oscilloscope as a measurement system, but a general purpose, passive voltage probe is the working end of the oscilloscope, a tool used every day by engineers and technicians.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Electrical Test Probes
Product Number P6114B
Product Name Voltage Probe
Probe Type Voltage; Current
Unlock Full Specs
to access all available technical data

Similar Products

Measuring Equipment / Voltage Probe - voltage-proble-dp701-28055 - TPS Elektronik GmbH
Specs
Probe Type Voltage
Bandwidth 150 MHz
Voltage Rating 70 volts
View Details
Coaxial in-line Power Sensor - 9517A - KRYTAR, Inc.
Specs
Probe Type Power Sensor
Probe Technology Passive
Attenuation Factor 1X
View Details
Banana, Meter Interface - 461-1053-ND - DigiKey
E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Configuration Hook; Pin and Socket
Voltage Rating 1000 volts
Approvals RoHS Compliant
View Details
Kelvin Probes Solution: Kelvin Probes for Peripheral and Array Devices -  - Smiths Interconnect, a Molex company
Specs
Operating Temperature -55 to 120 C (-67 to 248 F)
View Details