Tektronix, Inc. Voltage Probe P6133

Description
The P6133 is a used Voltage Probe from Tektronix. Use an electrical probe to test equipment and measure currents and voltages. Probes are an integral part of any electrical power testing toolbox to ensure accurate measurements, reliability, and safety. Use a high-voltage probe meter for voltages of 0 to 40,000 direct current (VDC). Additional Features: 150 MHz 10X For 2400 Series Oscilloscopes Small Geometry Tips - Easier Circuit Access Readout for 10X Attenuation Factor - Reduces Confusion and Errors in Measurement Readings Flexible Lightweight Cable - Easier to Use and Reduces Mechanical Stress to Device Under Test HYBRID/SMT Circuitry - Provides Improved Performance and Reliability Modularity - Provides Lower Cost of Ownership The Tektronix P6133 is designed for the 2400 Series Oscilloscopes.
Description
The P6133 is a used Voltage Probe from Tektronix. Use an electrical probe to test equipment and measure currents and voltages. Probes are an integral part of any electrical power testing toolbox to ensure accurate measurements, reliability, and safety. Use a high-voltage probe meter for voltages of 0 to 40,000 direct current (VDC). Additional Features: 150 MHz 10X For 2400 Series Oscilloscopes Small Geometry Tips - Easier Circuit Access Readout for 10X Attenuation Factor - Reduces Confusion and Errors in Measurement Readings Flexible Lightweight Cable - Easier to Use and Reduces Mechanical Stress to Device Under Test HYBRID/SMT Circuitry - Provides Improved Performance and Reliability Modularity - Provides Lower Cost of Ownership The Tektronix P6133 is designed for the 2400 Series Oscilloscopes.

Suppliers

Company
Product
Description
Supplier Links
Voltage Probe - P6133 - ValueTronics International, Inc.
Elgin, IL, USA
Voltage Probe
P6133
Voltage Probe P6133
The P6133 is a used Voltage Probe from Tektronix. Use an electrical probe to test equipment and measure currents and voltages. Probes are an integral part of any electrical power testing toolbox to ensure accurate measurements, reliability, and safety. Use a high-voltage probe meter for voltages of 0 to 40,000 direct current (VDC). Additional Features: 150 MHz 10X For 2400 Series Oscilloscopes Small Geometry Tips - Easier Circuit Access Readout for 10X Attenuation Factor - Reduces Confusion and Errors in Measurement Readings Flexible Lightweight Cable - Easier to Use and Reduces Mechanical Stress to Device Under Test HYBRID/SMT Circuitry - Provides Improved Performance and Reliability Modularity - Provides Lower Cost of Ownership The Tektronix P6133 is designed for the 2400 Series Oscilloscopes.

The P6133 is a used Voltage Probe from Tektronix. Use an electrical probe to test equipment and measure currents and voltages. Probes are an integral part of any electrical power testing toolbox to ensure accurate measurements, reliability, and safety. Use a high-voltage probe meter for voltages of 0 to 40,000 direct current (VDC).

Additional Features:

  • 150 MHz
  • 10X
  • For 2400 Series Oscilloscopes
  • Small Geometry Tips - Easier Circuit Access
  • Readout for 10X Attenuation Factor - Reduces Confusion and Errors in Measurement Readings
  • Flexible Lightweight Cable - Easier to Use and Reduces Mechanical Stress to Device Under Test
  • HYBRID/SMT Circuitry - Provides Improved Performance and Reliability
  • Modularity - Provides Lower Cost of Ownership

The Tektronix P6133 is designed for the 2400 Series Oscilloscopes.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Electrical Test Probes
Product Number P6133
Product Name Voltage Probe
Probe Type Voltage; Current
Unlock Full Specs
to access all available technical data

Similar Products

Measuring Equipment / Voltage Probe - voltage-proble-dp701-28055 - TPS Elektronik GmbH
Specs
Probe Type Voltage
Bandwidth 150 MHz
Voltage Rating 70 volts
View Details
0.125
Specs
Probe Type Current
Probe Configuration Spring Loaded
View Details
Coaxial in-line Power Sensor - 9511A - KRYTAR, Inc.
Specs
Probe Type Power Sensor
Probe Technology Passive
Attenuation Factor 1X
View Details