The I17XX-FLEX6KIP/3PK is a 6 kA current probe from Fluke.
Features:
The Fluke I17XX-FLEX6KIP/3PK, 24 inch iFlex flexible current probe measures to 6000A AC while providing the ultimate measurement flexibility. The iFlex I17XX-FLEX6KIP/3PK probe connects directly to the 174x energy or power logger, displaying current measurements without error prone scaling factors. The 2.5 m (8 ft.) cord allows separation between the measurement location and the energy logger making it easier to view the display. The Fluke I17XX-FLEX6KIP/3PK iFlex cables are available in 12, 24, and 36 inch models.
| ValueTronics International, Inc. | |
|---|---|
| Product Category | Electrical Test Probes |
| Product Number | I17XX-FLEX6KIP/3PK |
| Product Name | Current Probe |
| Probe Type | Current |