Fluke Current Clamps I200S

Description
Fluke I200S Current Clamp
Request a Quote Datasheet
Description
Fluke I200S Current Clamp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Clamps - 1224790 - RS Components, Ltd.
Corby, Northants, United Kingdom
Current Clamps
1224790
Current Clamps 1224790
Fluke I200S Current Clamp

Fluke I200S Current Clamp

Supplier's Site
Current Clamps - 1224792 - RS Components, Ltd.
Corby, Northants, United Kingdom
Current Clamps
1224792
Current Clamps 1224792
Fluke I200S Current Clamp

Fluke I200S Current Clamp

Supplier's Site
Current Clamps - 1224791 - RS Components, Ltd.
Corby, Northants, United Kingdom
Current Clamps
1224791
Current Clamps 1224791
Fluke I200S Current Clamp

Fluke I200S Current Clamp

Supplier's Site
Current Probe - I200S - ValueTronics International, Inc.
Elgin, IL, USA
Current Probe
I200S
Current Probe I200S
The I200S is a 10 MHz, 200 A current probe from Fluke. Features: Companion to your scopemeter, power quality meter or digital multimeter to measure up to 200 A AC Included adapter for DMM's Two ranges: 20 A & 200A, 10 or 100 mV/ Amp output Take accurate current readings without breaking the circuit Max. conductor ø 20 mm CAT III 600V safety rating Warranty - 1 year Specifications: Nominal current range - 20 A, 200 A Continuous current range - 0.1 A - 24 A, 0.5 A - 200 A Maximum non-destructive - 240 A Lowest measurable current - 0.1 A Basic accuracy - 1.5% + 0.5 A, (48-65 Hz), (% reading + floorspec) Useable frequency - 40 Hz - 10 kHz Output level(s) - 100 mV/A, 10mV/A Fluke Current clamps are the ideal tools to extend the current ranges of Fluke tools. The i200s is a dual range 20A and 200A ac current clamp with voltage output via a safety insulated BNC connector. A dual banana to BNC adapter is supplied to allow the i200s to be connected to multimeters with banana inputs.

The I200S is a 10 MHz, 200 A current probe from Fluke.

Features:

  • Companion to your scopemeter, power quality meter or digital multimeter to measure up to 200 A AC
  • Included adapter for DMM's
  • Two ranges: 20 A & 200A, 10 or 100 mV/ Amp output
  • Take accurate current readings without breaking the circuit
  • Max. conductor Ø 20 mm
  • CAT III 600V safety rating
  • Warranty - 1 year

Specifications:

  • Nominal current range - 20 A, 200 A
  • Continuous current range - 0.1 A - 24 A, 0.5 A - 200 A
  • Maximum non-destructive - 240 A
  • Lowest measurable current - 0.1 A
  • Basic accuracy - 1.5% + 0.5 A, (48-65 Hz), (% reading + floorspec)
  • Useable frequency - 40 Hz - 10 kHz
  • Output level(s) - 100 mV/A, 10mV/A

Fluke Current clamps are the ideal tools to extend the current ranges of Fluke tools. The i200s is a dual range 20A and 200A ac current clamp with voltage output via a safety insulated BNC connector. A dual banana to BNC adapter is supplied to allow the i200s to be connected to multimeters with banana inputs.

Supplier's Site
Test; Meter Side Connector Fluke - 48F5990 - Newark, An Avnet Company
Chicago, IL, United States
Test; Meter Side Connector Fluke
48F5990
Test; Meter Side Connector Fluke 48F5990
TEST; Meter Side Connector:BNC Plug; Probe Side Connector:Current Clamp; Current Range Max:200A; Current Range Min:100mA; For Use With:Fluke Scopemeter, Power Quality Meter, Digital Multimeters; Product Range:-; Accuracy:± 1.5% RoHS Compliant: Yes

TEST; Meter Side Connector:BNC Plug; Probe Side Connector:Current Clamp; Current Range Max:200A; Current Range Min:100mA; For Use With:Fluke Scopemeter, Power Quality Meter, Digital Multimeters; Product Range:-; Accuracy:± 1.5% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. ValueTronics International, Inc. Newark, An Avnet Company
Product Category Electrical Test Probes Electrical Test Probes Electrical Test Probes
Product Number 1224790 I200S 48F5990
Product Name Current Clamps Current Probe Test; Meter Side Connector Fluke
Probe Configuration BNC
Unlock Full Specs
to access all available technical data

Similar Products

Measuring Equipment / Voltage Probe - voltage-proble-dp701-28055 - TPS Elektronik GmbH
Specs
Probe Type Voltage
Bandwidth 150 MHz
Voltage Rating 70 volts
View Details
XR Mini-Hook to Meter Banana Plug, 22 AWG PVC Test Lead - 205XR - E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details
0.125
Smiths Interconnect, a Molex company
Specs
Probe Configuration Spring Loaded
View Details