Megger Probe 1006-450

Description
The DP1-C (1006-450) is a probe from Megger. Features: Duplex connect probe 10 A 14 m ohm 6 mm Any duplex connect test lead and extension lead CAT III 600 V only when suitable terminal covers are used Duplex connect handspike with sprung loaded tips fitted with a connector socket for easy connection to any connector test lead. Replaceable probe tips have hardened needle points, gold plated for excellent low resistance contact. Tips are sprung to provide 1.3 kg of force using stainless steel springs. Ideal for general applications where a good reliable connection is required on none coated or corroded surfaces. To further limit the possibility of damage to test piece waffle tip, sometimes referred to a serrated tips are available as an option.
Datasheet
Description
The DP1-C (1006-450) is a probe from Megger. Features: Duplex connect probe 10 A 14 m ohm 6 mm Any duplex connect test lead and extension lead CAT III 600 V only when suitable terminal covers are used Duplex connect handspike with sprung loaded tips fitted with a connector socket for easy connection to any connector test lead. Replaceable probe tips have hardened needle points, gold plated for excellent low resistance contact. Tips are sprung to provide 1.3 kg of force using stainless steel springs. Ideal for general applications where a good reliable connection is required on none coated or corroded surfaces. To further limit the possibility of damage to test piece waffle tip, sometimes referred to a serrated tips are available as an option.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
The DP1-C (1006-450) is a probe from Megger. Features: Duplex connect probe 10 A 14 m ohm 6 mm Any duplex connect test lead and extension lead CAT III 600 V only when suitable terminal covers are used Duplex connect handspike with sprung loaded tips fitted with a connector socket for easy connection to any connector test lead. Replaceable probe tips have hardened needle points, gold plated for excellent low resistance contact. Tips are sprung to provide 1.3 kg of force using stainless steel springs. Ideal for general applications where a good reliable connection is required on none coated or corroded surfaces. To further limit the possibility of damage to test piece waffle tip, sometimes referred to a serrated tips are available as an option.

The DP1-C (1006-450) is a probe from Megger.

Features:

  • Duplex connect probe
  • 10 A
  • 14 m ohm
  • 6 mm
  • Any duplex connect test lead and extension lead
  • CAT III 600 V only when suitable terminal covers are used

Duplex connect handspike with sprung loaded tips fitted with a connector socket for easy connection to any connector test lead. Replaceable probe tips have hardened needle points, gold plated for excellent low resistance contact. Tips are sprung to provide 1.3 kg of force using stainless steel springs. Ideal for general applications where a good reliable connection is required on none coated or corroded surfaces. To further limit the possibility of damage to test piece waffle tip, sometimes referred to a serrated tips are available as an option.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Electrical Test Probes
Product Number 1006-450
Product Name Probe
Unlock Full Specs
to access all available technical data

Similar Products

Measuring Equipment / Voltage Probe - voltage-proble-dp1500-28056 - TPS Elektronik GmbH
Specs
Probe Type Voltage
Bandwidth 100 MHz
Voltage Rating 150 volts
View Details
Stacking Mini Banana Plug Jumper, 22 AWG PVC Test Lead - 9128 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details