ValueTronics International, Inc. Voltage Probe N2771A

Description
The N2771A is a used Voltage Probe from Agilent. Use an electrical probe to test equipment and measure currents and voltages. Probes are an integral part of any electrical power testing toolbox to ensure accurate measurements, reliability, and safety. Use a high-voltage probe meter for voltages of 0 to 40,000 direct current (VDC). Additional Features: Compatible with 5000, 6000, 7000, 54800, 8000, 9000, 80000 and 90000 Series oscilloscopes. Ideal for measuring up to 15 kV (DC + AC peak) Includes alligator ground lead, 1 sharp probe tip and 1 hook probe tip Bandwidth: 50 MHz (-3 dB) Risetime: less than 7 ns Attenuation ratio: 1000:1 Input resistance: 100 M ohm (when terminated into 1 M ohm) Input capacitance: 1 pF The Agilent N2771A is a 1000:1 divider probe for the measurement of fast high voltage signals, up to 15 kV (DC + AC peak), 10 kV RMS. The probe's large size and rugged construction provides superior protection. The ground lead is fed through the body of the probe and protrudes behind the safety barrier, keeping the ground connection away from the high voltage. Typical applications include PMT's, motor drives, high voltage switches, magnetrons and modern projection systems.
Description
The N2771A is a used Voltage Probe from Agilent. Use an electrical probe to test equipment and measure currents and voltages. Probes are an integral part of any electrical power testing toolbox to ensure accurate measurements, reliability, and safety. Use a high-voltage probe meter for voltages of 0 to 40,000 direct current (VDC). Additional Features: Compatible with 5000, 6000, 7000, 54800, 8000, 9000, 80000 and 90000 Series oscilloscopes. Ideal for measuring up to 15 kV (DC + AC peak) Includes alligator ground lead, 1 sharp probe tip and 1 hook probe tip Bandwidth: 50 MHz (-3 dB) Risetime: less than 7 ns Attenuation ratio: 1000:1 Input resistance: 100 M ohm (when terminated into 1 M ohm) Input capacitance: 1 pF The Agilent N2771A is a 1000:1 divider probe for the measurement of fast high voltage signals, up to 15 kV (DC + AC peak), 10 kV RMS. The probe's large size and rugged construction provides superior protection. The ground lead is fed through the body of the probe and protrudes behind the safety barrier, keeping the ground connection away from the high voltage. Typical applications include PMT's, motor drives, high voltage switches, magnetrons and modern projection systems.

Suppliers

Company
Product
Description
Supplier Links
Voltage Probe - N2771A - ValueTronics International, Inc.
Elgin, IL, USA
Voltage Probe
N2771A
Voltage Probe N2771A
The N2771A is a used Voltage Probe from Agilent. Use an electrical probe to test equipment and measure currents and voltages. Probes are an integral part of any electrical power testing toolbox to ensure accurate measurements, reliability, and safety. Use a high-voltage probe meter for voltages of 0 to 40,000 direct current (VDC). Additional Features: Compatible with 5000, 6000, 7000, 54800, 8000, 9000, 80000 and 90000 Series oscilloscopes. Ideal for measuring up to 15 kV (DC + AC peak) Includes alligator ground lead, 1 sharp probe tip and 1 hook probe tip Bandwidth: 50 MHz (-3 dB) Risetime: less than 7 ns Attenuation ratio: 1000:1 Input resistance: 100 M ohm (when terminated into 1 M ohm) Input capacitance: 1 pF The Agilent N2771A is a 1000:1 divider probe for the measurement of fast high voltage signals, up to 15 kV (DC + AC peak), 10 kV RMS. The probe's large size and rugged construction provides superior protection. The ground lead is fed through the body of the probe and protrudes behind the safety barrier, keeping the ground connection away from the high voltage. Typical applications include PMT's, motor drives, high voltage switches, magnetrons and modern projection systems.

The N2771A is a used Voltage Probe from Agilent. Use an electrical probe to test equipment and measure currents and voltages. Probes are an integral part of any electrical power testing toolbox to ensure accurate measurements, reliability, and safety. Use a high-voltage probe meter for voltages of 0 to 40,000 direct current (VDC).

Additional Features:

  • Compatible with 5000, 6000, 7000, 54800, 8000, 9000, 80000 and 90000 Series oscilloscopes.
  • Ideal for measuring up to 15 kV (DC + AC peak)
  • Includes alligator ground lead, 1 sharp probe tip and 1 hook probe tip
  • Bandwidth: 50 MHz (-3 dB)
  • Risetime: less than 7 ns
  • Attenuation ratio: 1000:1
  • Input resistance: 100 M ohm (when terminated into 1 M ohm)
  • Input capacitance: 1 pF

The Agilent N2771A is a 1000:1 divider probe for the measurement of fast high voltage signals, up to 15 kV (DC + AC peak), 10 kV RMS. The probe's large size and rugged construction provides superior protection. The ground lead is fed through the body of the probe and protrudes behind the safety barrier, keeping the ground connection away from the high voltage. Typical applications include PMT's, motor drives, high voltage switches, magnetrons and modern projection systems.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Electrical Test Probes
Product Number N2771A
Product Name Voltage Probe
Probe Type Voltage; Current
Unlock Full Specs
to access all available technical data

Similar Products

Measuring Equipment / Voltage Probe - voltage-proble-dp1500-28056 - TPS Elektronik GmbH
Specs
Probe Type Voltage
Bandwidth 100 MHz
Voltage Rating 150 volts
View Details
Double-Ended Coaxial Probe -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Probe Type Coaxial
Bandwidth 3000 MHz
View Details
Brim Insulated Test Prods -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Probe Configuration Extended - Fine Tip
View Details
Coaxial in-line Power Sensor - 9510A - KRYTAR, Inc.
Specs
Probe Type Power Sensor
Probe Technology Passive
Attenuation Factor 1X
View Details