Tektronix, Inc. Probe, Current, 1%, Oscilloscope; Meter Side Connector Tektronix TCP202A

Description
PROBE, CURRENT, 1%, OSCILLOSCOPE; Meter Side Connector:TekProbe Interface; Probe Side Connector:Current Clamp; Current Range Max:15A; Current Range Min:10mA; For Use With:Tektronix TDS Series Oscilloscopes; Product Range:- RoHS Compliant: Yes
Datasheet
Description
PROBE, CURRENT, 1%, OSCILLOSCOPE; Meter Side Connector:TekProbe Interface; Probe Side Connector:Current Clamp; Current Range Max:15A; Current Range Min:10mA; For Use With:Tektronix TDS Series Oscilloscopes; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Probe, Current, 1%, Oscilloscope; Meter Side Connector Tektronix - 24W8886 - Newark, An Avnet Company
Chicago, IL, United States
Probe, Current, 1%, Oscilloscope; Meter Side Connector Tektronix
24W8886
Probe, Current, 1%, Oscilloscope; Meter Side Connector Tektronix 24W8886
PROBE, CURRENT, 1%, OSCILLOSCOPE; Meter Side Connector:TekProbe Interface; Probe Side Connector:Current Clamp; Current Range Max:15A; Current Range Min:10mA; For Use With:Tektronix TDS Series Oscilloscopes; Product Range:- RoHS Compliant: Yes

PROBE, CURRENT, 1%, OSCILLOSCOPE; Meter Side Connector:TekProbe Interface; Probe Side Connector:Current Clamp; Current Range Max:15A; Current Range Min:10mA; For Use With:Tektronix TDS Series Oscilloscopes; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Test Probes
TCP202A
Test Probes TCP202A
Test Probes 50MHZ 15AMP MAX DC

Test Probes 50MHZ 15AMP MAX DC

Buy Now Datasheet
Current Probe TCP202A
The TCP202A is a Current Probe from Tektronix. Current Probes are an integral part of any electrical power testing toolbox to ensure accurate measurements, reliability, and safety. Purchase a current probe set with your oscilloscope. Probes can use pulse waveforms to test components without removing them from circuits with in-circuit capabilities. Choose the probe that complements your system. We carry new and used current probes from major industry brands. Additional Features: 15 ADC + Peak AC Maximum Current Capability 50 A Peak Pulse Current Capability Connects Directly to Oscilloscopes with the TekProbe™ Interface Provides Automatic Units Scaling and Readout on the Oscilloscope Display Degauss Button and Thumbwheel for DC Offset Adjustment Easy-to-Use and Accurate AC/DC Current Measurements DC to >50 MHz Bandwidth Core Jaw Diameter of 5 mm (0.2 in.) Accurately Measures Current Levels as Low as 10 mA per Division High Accuracy with Typically Less than 1% DC Gain Error Split-core Construction allows Easy Circuit Connection Low Noise and DC Drift Safety Certified Includes: Instruction Manual (English), Probe Ground Lead – 6 in. length, Nylon Carrying Case Standard Warranty: One-year parts and labor Applications: Power Supplies Semiconductor Devices Power Inverter/Converters Electronic Ballasts Industrial/Consumer Electronics Mobile Communications Motor Drives Transportation Systems The TCP202A is from a family of high-performance, easy-to-use AC/DC current probes designed for use with a variety of oscilloscopes. The TCP202A is designed for direct connection to oscilloscopes with the TekProbe™ probe interface. These AC/DC current probes provide sufficient performance to support 50 MHz measurement system bandwidth. The TCP202A provides a maximum 15 ADC + Peak AC measurement range. These probes also provide excellent accuracy to current levels as low as 10 mA, important for meeting today’s challenging current measurement needs.

The TCP202A is a Current Probe from Tektronix. Current Probes are an integral part of any electrical power testing toolbox to ensure accurate measurements, reliability, and safety. Purchase a current probe set with your oscilloscope. Probes can use pulse waveforms to test components without removing them from circuits with in-circuit capabilities. Choose the probe that complements your system. We carry new and used current probes from major industry brands.

Additional Features:

  • 15 ADC + Peak AC Maximum Current Capability
  • 50 A Peak Pulse Current Capability
  • Connects Directly to Oscilloscopes with the TekProbe™ Interface
  • Provides Automatic Units Scaling and Readout on the Oscilloscope Display
  • Degauss Button and Thumbwheel for DC Offset Adjustment
  • Easy-to-Use and Accurate AC/DC Current Measurements
  • DC to >50 MHz Bandwidth
  • Core Jaw Diameter of 5 mm (0.2 in.)
  • Accurately Measures Current Levels as Low as 10 mA per Division
  • High Accuracy with Typically Less than 1% DC Gain Error
  • Split-core Construction allows Easy Circuit Connection
  • Low Noise and DC Drift
  • Safety Certified
  • Includes: Instruction Manual (English), Probe Ground Lead – 6 in. length, Nylon Carrying Case
  • Standard Warranty: One-year parts and labor

Applications:

  • Power Supplies
  • Semiconductor Devices
  • Power Inverter/Converters
  • Electronic Ballasts
  • Industrial/Consumer Electronics
  • Mobile Communications
  • Motor Drives
  • Transportation Systems

The TCP202A is from a family of high-performance, easy-to-use AC/DC current probes designed for use with a variety of oscilloscopes. The TCP202A is designed for direct connection to oscilloscopes with the TekProbe™ probe interface.

These AC/DC current probes provide sufficient performance to support 50 MHz measurement system bandwidth. The TCP202A provides a maximum 15 ADC + Peak AC measurement range. These probes also provide excellent accuracy to current levels as low as 10 mA, important for meeting today’s challenging current measurement needs.

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED ValueTronics International, Inc.
Product Category Electrical Test Probes Electrical Test Probes Electrical Test Probes
Product Number 24W8886 TCP202A TCP202A
Product Name Probe, Current, 1%, Oscilloscope; Meter Side Connector Tektronix Test Probes Current Probe
Probe Type Current Current
Unlock Full Specs
to access all available technical data

Similar Products

Insulated Phone Tip - 915 / 909 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Probe Configuration Extended - Fine Tip
View Details
Measuring Equipment / Current Probe - current-proble-cp2100b-28050 - TPS Elektronik GmbH
Specs
Probe Type Current
Bandwidth 2.5 MHz
View Details
Alligator Clip to Meter Pin Plug, 18 AWG PVC Test Lead - 686 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details