ValueTronics International, Inc. Probe 54300A

Description
The 54300A is a probe from Agilent. Probes can use pulse waveforms to test components without removing them from circuits with in-circuit capabilities. Additional Features: The Keysight Agilent HP 54300A Probe Multiplexer is a programmable, dual eight-to-one probe multiplexer designed to expand the input capability of instrumentation with 50-ohm inputs. The unique strength of this multiplexer is its configurability. The user may select from three different input pods (sold separately): two high-frequency, high-impedance probes, or a 50-ohm BNC input for terminated line applications. The Keysight Agilent HP 54300A is ideal for delicate situations where high-frequency connections must be maintained and probes cannot be conveniently moved from one connection to another. Complex measurements can be automated by using the multiplexer's 16 inputs, switching one or two of them at a time into the test instrument, under computer control. In situations requiring more than 16 inputs, multiplexers may be cascaded in series to give a total of 128 inputs. Features full HP-IB programmability as well as simple front-panel control. It also has non-volatile memory for storing lists of switching steps. Switch lists can be advanced step-by-step from a front-panel button, over the HP-IB or for data logging applications, through a TTL pulse entered at the rear panel.
Description
The 54300A is a probe from Agilent. Probes can use pulse waveforms to test components without removing them from circuits with in-circuit capabilities. Additional Features: The Keysight Agilent HP 54300A Probe Multiplexer is a programmable, dual eight-to-one probe multiplexer designed to expand the input capability of instrumentation with 50-ohm inputs. The unique strength of this multiplexer is its configurability. The user may select from three different input pods (sold separately): two high-frequency, high-impedance probes, or a 50-ohm BNC input for terminated line applications. The Keysight Agilent HP 54300A is ideal for delicate situations where high-frequency connections must be maintained and probes cannot be conveniently moved from one connection to another. Complex measurements can be automated by using the multiplexer's 16 inputs, switching one or two of them at a time into the test instrument, under computer control. In situations requiring more than 16 inputs, multiplexers may be cascaded in series to give a total of 128 inputs. Features full HP-IB programmability as well as simple front-panel control. It also has non-volatile memory for storing lists of switching steps. Switch lists can be advanced step-by-step from a front-panel button, over the HP-IB or for data logging applications, through a TTL pulse entered at the rear panel.

Suppliers

Company
Product
Description
Supplier Links
Probe 54300A
The 54300A is a probe from Agilent. Probes can use pulse waveforms to test components without removing them from circuits with in-circuit capabilities. Additional Features: The Keysight Agilent HP 54300A Probe Multiplexer is a programmable, dual eight-to-one probe multiplexer designed to expand the input capability of instrumentation with 50-ohm inputs. The unique strength of this multiplexer is its configurability. The user may select from three different input pods (sold separately): two high-frequency, high-impedance probes, or a 50-ohm BNC input for terminated line applications. The Keysight Agilent HP 54300A is ideal for delicate situations where high-frequency connections must be maintained and probes cannot be conveniently moved from one connection to another. Complex measurements can be automated by using the multiplexer's 16 inputs, switching one or two of them at a time into the test instrument, under computer control. In situations requiring more than 16 inputs, multiplexers may be cascaded in series to give a total of 128 inputs. Features full HP-IB programmability as well as simple front-panel control. It also has non-volatile memory for storing lists of switching steps. Switch lists can be advanced step-by-step from a front-panel button, over the HP-IB or for data logging applications, through a TTL pulse entered at the rear panel.

The 54300A is a probe from Agilent. Probes can use pulse waveforms to test components without removing them from circuits with in-circuit capabilities.

Additional Features:

The Keysight Agilent HP 54300A Probe Multiplexer is a programmable, dual eight-to-one probe multiplexer designed to expand the input capability of instrumentation with 50-ohm inputs. The unique strength of this multiplexer is its configurability. The user may select from three different input pods (sold separately): two high-frequency, high-impedance probes, or a 50-ohm BNC input for terminated line applications.
The Keysight Agilent HP 54300A is ideal for delicate situations where high-frequency connections must be maintained and probes cannot be conveniently moved from one connection to another. Complex measurements can be automated by using the multiplexer's 16 inputs, switching one or two of them at a time into the test instrument, under computer control. In situations requiring more than 16 inputs, multiplexers may be cascaded in series to give a total of 128 inputs. Features full HP-IB programmability as well as simple front-panel control. It also has non-volatile memory for storing lists of switching steps. Switch lists can be advanced step-by-step from a front-panel button, over the HP-IB or for data logging applications, through a TTL pulse entered at the rear panel.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Electrical Test Probes
Product Number 54300A
Product Name Probe
Unlock Full Specs
to access all available technical data

Similar Products

Measuring Equipment / Current Probe - current-proble-cp2100b-28050 - TPS Elektronik GmbH
Specs
Probe Type Current
Bandwidth 2.5 MHz
View Details
Test Leads - 1745688 - RS Components, Ltd.
RS Components, Ltd.
Specs
Approvals RoHS Compliant
View Details
Coaxial in-line Power Sensor - 9520A - KRYTAR, Inc.
Specs
Probe Type Power Sensor
Probe Technology Passive
Attenuation Factor 1X
View Details