Cal Test Electronics, Inc. Oscilloscope Probes CT2840RA

Description
"10:1 Passive with Readout 250MHz 47.244"" (1200.00mm) Black and Green Oscilloscope Probe Test Lead 10M Input Resistance CAT II 300V"
Request a Quote Datasheet
Description
"10:1 Passive with Readout 250MHz 47.244"" (1200.00mm) Black and Green Oscilloscope Probe Test Lead 10M Input Resistance CAT II 300V"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscilloscope Probes - CT2840RA-ND - DigiKey
Thief River Falls, MN, United States
Oscilloscope Probes
CT2840RA-ND
Oscilloscope Probes CT2840RA-ND
"10:1 Passive with Readout 250MHz 47.244"" (1200.00mm) Black and Green Oscilloscope Probe Test Lead 10M Input Resistance CAT II 300V"

"10:1 Passive with Readout 250MHz 47.244"" (1200.00mm) Black and Green Oscilloscope Probe Test Lead 10M Input Resistance CAT II 300V"

Buy Now Datasheet
Passive Oscilloscope Probe, 250Mhz, 10 Cal Test Electronics - 72AC4110 - Newark, An Avnet Company
Chicago, IL, United States
Passive Oscilloscope Probe, 250Mhz, 10 Cal Test Electronics
72AC4110
Passive Oscilloscope Probe, 250Mhz, 10 Cal Test Electronics 72AC4110
PASSIVE OSCILLOSCOPE PROBE, 250MHZ, 10:1; Oscilloscope Probe Function:Passive; Bandwidth:250MHz; Input Voltage Max:600V; Test Probe Attenuation:10:1; For Use With:Oscilloscopes; Product Range:- RoHS Compliant: Yes

PASSIVE OSCILLOSCOPE PROBE, 250MHZ, 10:1; Oscilloscope Probe Function:Passive; Bandwidth:250MHz; Input Voltage Max:600V; Test Probe Attenuation:10:1; For Use With:Oscilloscopes; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Voltage Probe CT2840RA
The CT2840RA is a new Voltage Probe from CalTest Electronics. Use an electrical probe to test equipment and measure currents and voltages. Probes are an integral part of any electrical power testing toolbox to ensure accurate measurements, reliability, and safety. Use a high-voltage probe meter for voltages of 0 to 40,000 direct current (VDC). Additional Features: 250 MHz (-3 dB) bandwidth High impedance input (10 Mω/14 pF) 10−35 pF compensation range 300 V CAT II Snap-Locking Sprung Hook Easily replaceable tip Large accessory set Meets IEC 61010-031 RoHS compliant Accessories included: 15 cm Ground Lead, Replacement Tip, Black Snap-on Sprung Hook, Tip Insulator, IC Tip, BNC Adapter, Probe Tip Ground, Trimmer Tool & Identifier Rings. The CT2840RA is a general purpose 250 MHz, 10x fixed attenuation oscilloscope probe. The probe features a readout actuator pin (sense pin) on the BNC connector.

The CT2840RA is a new Voltage Probe from CalTest Electronics. Use an electrical probe to test equipment and measure currents and voltages. Probes are an integral part of any electrical power testing toolbox to ensure accurate measurements, reliability, and safety. Use a high-voltage probe meter for voltages of 0 to 40,000 direct current (VDC).

Additional Features:

  • 250 MHz (-3 dB) bandwidth
  • High impedance input (10 MΩ/14 pF)
  • 10−35 pF compensation range
  • 300 V CAT II
  • Snap-Locking Sprung Hook
  • Easily replaceable tip
  • Large accessory set
  • Meets IEC 61010-031
  • RoHS compliant
  • Accessories included: 15 cm Ground Lead, Replacement Tip, Black Snap-on Sprung Hook, Tip Insulator, IC Tip, BNC Adapter, Probe Tip Ground, Trimmer Tool & Identifier Rings.

The CT2840RA is a general purpose 250 MHz, 10x fixed attenuation oscilloscope probe. The probe features a readout actuator pin (sense pin) on the BNC connector.

Supplier's Site
Sheung Wan, Hong Kong
Test Probes
CT2840RA
Test Probes CT2840RA
Test Probes Oprobe x10, 250MHz w/RO - HiPro, 1.2m

Test Probes Oprobe x10, 250MHz w/RO - HiPro, 1.2m

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ValueTronics International, Inc. VAST STOCK CO., LIMITED
Product Category Electrical Test Probes Electrical Test Probes Electrical Test Probes Electrical Test Probes
Product Number CT2840RA-ND 72AC4110 CT2840RA CT2840RA
Product Name Oscilloscope Probes Passive Oscilloscope Probe, 250Mhz, 10 Cal Test Electronics Voltage Probe Test Probes
Probe Technology Passive
Attenuation Factor 10X
Bandwidth 250 MHz 250 MHz 250 MHz
Input Resistance 10 Mohms
Unlock Full Specs
to access all available technical data

Similar Products

Measuring Equipment / Voltage Probe - voltage-proble-dp701-28055 - TPS Elektronik GmbH
Specs
Probe Type Voltage
Bandwidth 150 MHz
Voltage Rating 70 volts
View Details
XL1 Mini-Hook to X100W Mini-Hook, 22 AWG PVC Test Lead - 221XL1 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details
0.156
Smiths Interconnect, a Molex company
Specs
Probe Configuration Spring Loaded
View Details