Tektronix, Inc. Differential Probe P6330

Description
The P6330 is a Differential Probe from Tektronix. A differential probe is an active probe that has two inputs. A negative and positive input along with a ground lead that drives a 50 Ohm cable to transmit the output ot a digital oscilloscope channel. Additional Features: 3.5 GHz Bandwidth Low Input Capacitance: > 60 dB (1000:1) Common Mode Rejection Ratio (CMRR) at 1 MHz Small Probe Head Allows Easy Probing of SMDs Applications: Communications (Gigabit Ethernet, Fibre Channel, InfiniBand) Semiconductor Characterization & Validation (PCI-Express, Serial ATA, IEEE 1394, USB 2.0, RAMBUS, DDR) Disk Drive Design The Tektronix P6330 enables users to make time domain or frequency domain measurements on high bandwidth signals commonly found in digital IC designs, communication applications, and disk drive applications. The Tektronix P6330 provides high-bandwidth, low circuit loading, and low noise differential probing solutions. The small probe head geometry and assorted probe tip accessories allow these probes to easily accommodate manual probing of surface mount devices.
Datasheet
Description
The P6330 is a Differential Probe from Tektronix. A differential probe is an active probe that has two inputs. A negative and positive input along with a ground lead that drives a 50 Ohm cable to transmit the output ot a digital oscilloscope channel. Additional Features: 3.5 GHz Bandwidth Low Input Capacitance: > 60 dB (1000:1) Common Mode Rejection Ratio (CMRR) at 1 MHz Small Probe Head Allows Easy Probing of SMDs Applications: Communications (Gigabit Ethernet, Fibre Channel, InfiniBand) Semiconductor Characterization & Validation (PCI-Express, Serial ATA, IEEE 1394, USB 2.0, RAMBUS, DDR) Disk Drive Design The Tektronix P6330 enables users to make time domain or frequency domain measurements on high bandwidth signals commonly found in digital IC designs, communication applications, and disk drive applications. The Tektronix P6330 provides high-bandwidth, low circuit loading, and low noise differential probing solutions. The small probe head geometry and assorted probe tip accessories allow these probes to easily accommodate manual probing of surface mount devices.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Differential Probe - P6330 - ValueTronics International, Inc.
Elgin, IL, USA
Differential Probe
P6330
Differential Probe P6330
The P6330 is a Differential Probe from Tektronix. A differential probe is an active probe that has two inputs. A negative and positive input along with a ground lead that drives a 50 Ohm cable to transmit the output ot a digital oscilloscope channel. Additional Features: 3.5 GHz Bandwidth Low Input Capacitance: > 60 dB (1000:1) Common Mode Rejection Ratio (CMRR) at 1 MHz Small Probe Head Allows Easy Probing of SMDs Applications: Communications (Gigabit Ethernet, Fibre Channel, InfiniBand) Semiconductor Characterization & Validation (PCI-Express, Serial ATA, IEEE 1394, USB 2.0, RAMBUS, DDR) Disk Drive Design The Tektronix P6330 enables users to make time domain or frequency domain measurements on high bandwidth signals commonly found in digital IC designs, communication applications, and disk drive applications. The Tektronix P6330 provides high-bandwidth, low circuit loading, and low noise differential probing solutions. The small probe head geometry and assorted probe tip accessories allow these probes to easily accommodate manual probing of surface mount devices.

The P6330 is a Differential Probe from Tektronix. A differential probe is an active probe that has two inputs. A negative and positive input along with a ground lead that drives a 50 Ohm cable to transmit the output ot a digital oscilloscope channel.

Additional Features:

  • 3.5 GHz Bandwidth
  • Low Input Capacitance:
  • > 60 dB (1000:1) Common Mode Rejection Ratio (CMRR) at 1 MHz
  • Small Probe Head Allows Easy Probing of SMDs

Applications:

  • Communications (Gigabit Ethernet, Fibre Channel, InfiniBand)
  • Semiconductor Characterization & Validation (PCI-Express, Serial ATA, IEEE 1394, USB 2.0, RAMBUS, DDR)
  • Disk Drive Design

The Tektronix P6330 enables users to make time domain or frequency domain measurements on high bandwidth signals commonly found in digital IC designs, communication applications, and disk drive applications. The Tektronix P6330 provides high-bandwidth, low circuit loading, and low noise differential probing solutions.

The small probe head geometry and assorted probe tip accessories allow these probes to easily accommodate manual probing of surface mount devices.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Electrical Test Probes
Product Number P6330
Product Name Differential Probe
Probe Type Differential
Unlock Full Specs
to access all available technical data

Similar Products

Meter Type Phone Tip - 941 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Probe Configuration Extended - Fine Tip
View Details
Measuring Equipment / Current Probe - current-proble-cp2100b-28050 - TPS Elektronik GmbH
Specs
Probe Type Current
Bandwidth 2.5 MHz
View Details
0.187
Specs
Probe Type Current
Probe Configuration Spring Loaded
View Details