ValueTronics International, Inc. Active Probe 1144A

Description
The 1144A is an Active Probe from Agilent. Use an electrical probe to test equipment and measure currents and voltages. Probes are an integral part of any electrical power testing toolbox to ensure accurate measurements, reliability, and safety. Probes can use pulse waveforms to test components without removing them from circuits with in-circuit capabilities. Choose the probe that complements your system. Additional Features: DC to 800 MHz probe bandwidth 10X attenuation ±40 VDC + peak AC maximum input voltage This combination is superior to that of passive divider probes because it provides minimal circuit loading at high and low frequencies. As signal speeds increase, passive divider probes may not deliver the performance needed. This can result in waveshapes that do not represent the actual signal. To help you minimize circuit loading, the Agilent 1144A boasts a 800 MHz bandwidth, 1 M Ohm input resistance, and 2 pF input capacitance. It can be connected to any instrument with 50 Ohm inputs. An external 50 Ohm termination can also be used with high impedance inputs. Provides an excellent combination of high bandwidth, high input resistance, and low input capacitance.
Datasheet
Description
The 1144A is an Active Probe from Agilent. Use an electrical probe to test equipment and measure currents and voltages. Probes are an integral part of any electrical power testing toolbox to ensure accurate measurements, reliability, and safety. Probes can use pulse waveforms to test components without removing them from circuits with in-circuit capabilities. Choose the probe that complements your system. Additional Features: DC to 800 MHz probe bandwidth 10X attenuation ±40 VDC + peak AC maximum input voltage This combination is superior to that of passive divider probes because it provides minimal circuit loading at high and low frequencies. As signal speeds increase, passive divider probes may not deliver the performance needed. This can result in waveshapes that do not represent the actual signal. To help you minimize circuit loading, the Agilent 1144A boasts a 800 MHz bandwidth, 1 M Ohm input resistance, and 2 pF input capacitance. It can be connected to any instrument with 50 Ohm inputs. An external 50 Ohm termination can also be used with high impedance inputs. Provides an excellent combination of high bandwidth, high input resistance, and low input capacitance.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Active Probe 1144A
The 1144A is an Active Probe from Agilent. Use an electrical probe to test equipment and measure currents and voltages. Probes are an integral part of any electrical power testing toolbox to ensure accurate measurements, reliability, and safety. Probes can use pulse waveforms to test components without removing them from circuits with in-circuit capabilities. Choose the probe that complements your system. Additional Features: DC to 800 MHz probe bandwidth 10X attenuation ±40 VDC + peak AC maximum input voltage This combination is superior to that of passive divider probes because it provides minimal circuit loading at high and low frequencies. As signal speeds increase, passive divider probes may not deliver the performance needed. This can result in waveshapes that do not represent the actual signal. To help you minimize circuit loading, the Agilent 1144A boasts a 800 MHz bandwidth, 1 M Ohm input resistance, and 2 pF input capacitance. It can be connected to any instrument with 50 Ohm inputs. An external 50 Ohm termination can also be used with high impedance inputs. Provides an excellent combination of high bandwidth, high input resistance, and low input capacitance.

The 1144A is an Active Probe from Agilent. Use an electrical probe to test equipment and measure currents and voltages. Probes are an integral part of any electrical power testing toolbox to ensure accurate measurements, reliability, and safety. Probes can use pulse waveforms to test components without removing them from circuits with in-circuit capabilities. Choose the probe that complements your system.

Additional Features:

  • DC to 800 MHz probe bandwidth
  • 10X attenuation
  • ±40 VDC + peak AC maximum input voltage

This combination is superior to that of passive divider probes because it provides minimal circuit loading at high and low frequencies. As signal speeds increase, passive divider probes may not deliver the performance needed. This can result in waveshapes that do not represent the actual signal. To help you minimize circuit loading, the Agilent 1144A boasts a 800 MHz bandwidth, 1 M Ohm input resistance, and 2 pF input capacitance. It can be connected to any instrument with 50 Ohm inputs. An external 50 Ohm termination can also be used with high impedance inputs. Provides an excellent combination of high bandwidth, high input resistance, and low input capacitance.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Electrical Test Probes
Product Number 1144A
Product Name Active Probe
Probe Type Voltage; Current
Unlock Full Specs
to access all available technical data

Similar Products

Insulated Phone Tip - 915 / 909 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Probe Configuration Extended - Fine Tip
View Details
Alligator Clip to Banana Socket, 22 AWG PVC Test Lead - 290 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details
Coaxial in-line Power Sensor - 9510A - KRYTAR, Inc.
Specs
Probe Type Power Sensor
Probe Technology Passive
Attenuation Factor 1X
View Details