Teledyne LeCroy Current Probe AP011

Description
The AP011 is a 120 kHz, 150 A current probe from LeCroy. Current Probes are an integral part of any electrical power testing toolbox to ensure accurate measurements, reliability, and safety. Purchase a current probe set with your oscilloscope. Probes can use pulse waveforms to test components without removing them from circuits with in-circuit capabilities. Choose the probe that complements your system. We carry new and used current probes from major industry brands. Additional Features: DC, AC or impulse currents 150A maximum current DC - 120 kHz bandwidth Probe accuracy 1% ±2 mA Measurement units in amperes ProBus-compatible, sensed automatically by LeCroy oscilloscopes Rugged mechanical design Electrical Characteristics Probe Bandwidth: DC to 120 kHz Measuring Range: 0 to ±150 A Max.Overload Current: 1500 A Offset Range: ±150 A DC Accuracy (@ 25°C): 1% of reading ±2 mA. AC Accuracy (@ 25°C): 1% of reading DC to 2 kHz decreasing to 5% @ 120 kHz. Maximum Insulated Wire Voltage: 300 V CAT II Delay Time: <1 μs General Characteristics Operating Temperature: 0°C to 50°C Max Conductor Size: 19 mm Cable Length: 2 m Interface: ProBus Max Altitude: 2000 m Max Relative Humidity: 80% (max. 31°C) Current Measuring The AP011 allows the oscilloscope to measure current flowing through a conductor. The AP011 is based on a combination of Hall effect and transformer technology which allows measurements to be made on DC,AC and impulse currents. It is rugged in design and uses a split-core transformer to allow the probe head to be clamped around a conductor that remains in circuit. Fully Integrated With the ProBus interface, the AP011 probe becomes an integral part of the oscilloscope. The probe is automatically detected with full calibration and control achieved from the on-screen menu system. No external power supplies or amplifiers are required. Full Remote control is possible over GPIB or RS-232-C interfaces. Scaled Measurements Waveform scaling factors and unit conversions are automatically applied. The existing wide range of oscilloscope software analysis functions and parameter measurements is compatible and handles mixed-unit conversion. Autozero Adjustment Optimal calibration of the probe is achieved by using the auto-zero feature. This should be done whenever the probe is first connected, subjected to wide temperature variations, re-oriented with respect to the earth’s magnetic field, or subjected to overload conditions. The auto-zero operation on the AP011 is performed automatically by pressing the ‘AUTO ZERO’menu button in the associated channel menu. Automatic Measurement Unit Conversion Automatic unit conversion and calibration ensure correct interpretation of data and avoid the painstaking task of recording and applying conversion and scaling factors. All waveforms acquired from the AP011 are automatically calibrated and adjusted to be scaled in ampere units. A wide range of functions can be applied to current waveforms. Advanced functions such as FFTs and statistical analysis are available as optional firmware packages. All functions and measurements recognize ampere vertical scales and adjust the resulting waveform or calculation units, including mixed unit conversions (e.g. current multiplied by voltage is shown as watts).
Description
The AP011 is a 120 kHz, 150 A current probe from LeCroy. Current Probes are an integral part of any electrical power testing toolbox to ensure accurate measurements, reliability, and safety. Purchase a current probe set with your oscilloscope. Probes can use pulse waveforms to test components without removing them from circuits with in-circuit capabilities. Choose the probe that complements your system. We carry new and used current probes from major industry brands. Additional Features: DC, AC or impulse currents 150A maximum current DC - 120 kHz bandwidth Probe accuracy 1% ±2 mA Measurement units in amperes ProBus-compatible, sensed automatically by LeCroy oscilloscopes Rugged mechanical design Electrical Characteristics Probe Bandwidth: DC to 120 kHz Measuring Range: 0 to ±150 A Max.Overload Current: 1500 A Offset Range: ±150 A DC Accuracy (@ 25°C): 1% of reading ±2 mA. AC Accuracy (@ 25°C): 1% of reading DC to 2 kHz decreasing to 5% @ 120 kHz. Maximum Insulated Wire Voltage: 300 V CAT II Delay Time: <1 μs General Characteristics Operating Temperature: 0°C to 50°C Max Conductor Size: 19 mm Cable Length: 2 m Interface: ProBus Max Altitude: 2000 m Max Relative Humidity: 80% (max. 31°C) Current Measuring The AP011 allows the oscilloscope to measure current flowing through a conductor. The AP011 is based on a combination of Hall effect and transformer technology which allows measurements to be made on DC,AC and impulse currents. It is rugged in design and uses a split-core transformer to allow the probe head to be clamped around a conductor that remains in circuit. Fully Integrated With the ProBus interface, the AP011 probe becomes an integral part of the oscilloscope. The probe is automatically detected with full calibration and control achieved from the on-screen menu system. No external power supplies or amplifiers are required. Full Remote control is possible over GPIB or RS-232-C interfaces. Scaled Measurements Waveform scaling factors and unit conversions are automatically applied. The existing wide range of oscilloscope software analysis functions and parameter measurements is compatible and handles mixed-unit conversion. Autozero Adjustment Optimal calibration of the probe is achieved by using the auto-zero feature. This should be done whenever the probe is first connected, subjected to wide temperature variations, re-oriented with respect to the earth’s magnetic field, or subjected to overload conditions. The auto-zero operation on the AP011 is performed automatically by pressing the ‘AUTO ZERO’menu button in the associated channel menu. Automatic Measurement Unit Conversion Automatic unit conversion and calibration ensure correct interpretation of data and avoid the painstaking task of recording and applying conversion and scaling factors. All waveforms acquired from the AP011 are automatically calibrated and adjusted to be scaled in ampere units. A wide range of functions can be applied to current waveforms. Advanced functions such as FFTs and statistical analysis are available as optional firmware packages. All functions and measurements recognize ampere vertical scales and adjust the resulting waveform or calculation units, including mixed unit conversions (e.g. current multiplied by voltage is shown as watts).

Suppliers

Company
Product
Description
Supplier Links
Current Probe - AP011 - ValueTronics International, Inc.
Elgin, IL, USA
Current Probe
AP011
Current Probe AP011
The AP011 is a 120 kHz, 150 A current probe from LeCroy. Current Probes are an integral part of any electrical power testing toolbox to ensure accurate measurements, reliability, and safety. Purchase a current probe set with your oscilloscope. Probes can use pulse waveforms to test components without removing them from circuits with in-circuit capabilities. Choose the probe that complements your system. We carry new and used current probes from major industry brands. Additional Features: DC, AC or impulse currents 150A maximum current DC - 120 kHz bandwidth Probe accuracy 1% ±2 mA Measurement units in amperes ProBus-compatible, sensed automatically by LeCroy oscilloscopes Rugged mechanical design Electrical Characteristics Probe Bandwidth: DC to 120 kHz Measuring Range: 0 to ±150 A Max.Overload Current: 1500 A Offset Range: ±150 A DC Accuracy (@ 25°C): 1% of reading ±2 mA. AC Accuracy (@ 25°C): 1% of reading DC to 2 kHz decreasing to 5% @ 120 kHz. Maximum Insulated Wire Voltage: 300 V CAT II Delay Time: <1 μs General Characteristics Operating Temperature: 0°C to 50°C Max Conductor Size: 19 mm Cable Length: 2 m Interface: ProBus Max Altitude: 2000 m Max Relative Humidity: 80% (max. 31°C) Current Measuring The AP011 allows the oscilloscope to measure current flowing through a conductor. The AP011 is based on a combination of Hall effect and transformer technology which allows measurements to be made on DC,AC and impulse currents. It is rugged in design and uses a split-core transformer to allow the probe head to be clamped around a conductor that remains in circuit. Fully Integrated With the ProBus interface, the AP011 probe becomes an integral part of the oscilloscope. The probe is automatically detected with full calibration and control achieved from the on-screen menu system. No external power supplies or amplifiers are required. Full Remote control is possible over GPIB or RS-232-C interfaces. Scaled Measurements Waveform scaling factors and unit conversions are automatically applied. The existing wide range of oscilloscope software analysis functions and parameter measurements is compatible and handles mixed-unit conversion. Autozero Adjustment Optimal calibration of the probe is achieved by using the auto-zero feature. This should be done whenever the probe is first connected, subjected to wide temperature variations, re-oriented with respect to the earth’s magnetic field, or subjected to overload conditions. The auto-zero operation on the AP011 is performed automatically by pressing the ‘AUTO ZERO’menu button in the associated channel menu. Automatic Measurement Unit Conversion Automatic unit conversion and calibration ensure correct interpretation of data and avoid the painstaking task of recording and applying conversion and scaling factors. All waveforms acquired from the AP011 are automatically calibrated and adjusted to be scaled in ampere units. A wide range of functions can be applied to current waveforms. Advanced functions such as FFTs and statistical analysis are available as optional firmware packages. All functions and measurements recognize ampere vertical scales and adjust the resulting waveform or calculation units, including mixed unit conversions (e.g. current multiplied by voltage is shown as watts).

The AP011 is a 120 kHz, 150 A current probe from LeCroy. Current Probes are an integral part of any electrical power testing toolbox to ensure accurate measurements, reliability, and safety. Purchase a current probe set with your oscilloscope. Probes can use pulse waveforms to test components without removing them from circuits with in-circuit capabilities. Choose the probe that complements your system. We carry new and used current probes from major industry brands.

Additional Features:

  • DC, AC or impulse currents
  • 150A maximum current
  • DC - 120 kHz bandwidth
  • Probe accuracy 1% ±2 mA
  • Measurement units in amperes
  • ProBus-compatible, sensed automatically by LeCroy oscilloscopes
  • Rugged mechanical design

Electrical Characteristics

  • Probe Bandwidth: DC to 120 kHz
  • Measuring Range: 0 to ±150 A
  • Max.Overload Current: 1500 A
  • Offset Range: ±150 A
  • DC Accuracy (@ 25°C): 1% of reading ±2 mA.
  • AC Accuracy (@ 25°C): 1% of reading
  • DC to 2 kHz decreasing to 5% @ 120 kHz.
  • Maximum Insulated Wire Voltage: 300 V CAT II
  • Delay Time: <1 μs

General Characteristics

  • Operating Temperature: 0°C to 50°C
  • Max Conductor Size: 19 mm
  • Cable Length: 2 m
  • Interface: ProBus
  • Max Altitude: 2000 m
  • Max Relative Humidity: 80% (max. 31°C)

Current Measuring

The AP011 allows the oscilloscope to measure current flowing through a conductor. The AP011 is based on a combination of Hall effect and transformer technology which allows measurements to be made on DC,AC and impulse currents. It is rugged in design and uses a split-core transformer to allow the probe head to be clamped around a conductor that remains in circuit.

Fully Integrated

With the ProBus interface, the AP011 probe becomes an integral part of the oscilloscope. The probe is automatically detected with full calibration and control achieved from the on-screen menu system. No external power supplies or amplifiers are required.

Full Remote control is possible over GPIB or RS-232-C interfaces.

Scaled Measurements

Waveform scaling factors and unit conversions are automatically applied. The existing wide range of oscilloscope software analysis functions and parameter measurements is compatible and handles mixed-unit conversion.

Autozero Adjustment

Optimal calibration of the probe is achieved by using the auto-zero feature. This should be done whenever the probe is first connected, subjected to wide temperature variations, re-oriented with respect to the earth’s magnetic field, or subjected to overload conditions. The auto-zero operation on the AP011 is performed automatically by pressing the ‘AUTO ZERO’menu button in the associated channel menu.

Automatic Measurement Unit Conversion

Automatic unit conversion and calibration ensure correct interpretation of data and avoid the painstaking task of recording and applying conversion and scaling factors.

All waveforms acquired from the AP011 are automatically calibrated and adjusted to be scaled in ampere units. A wide range of functions can be applied to current waveforms. Advanced functions such as FFTs and statistical analysis are available as optional firmware packages.

All functions and measurements recognize ampere vertical scales and adjust the resulting waveform or calculation units, including mixed unit conversions (e.g. current multiplied by voltage is shown as watts).

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Electrical Test Probes
Product Number AP011
Product Name Current Probe
Probe Type Current
Unlock Full Specs
to access all available technical data

Similar Products

Measuring Equipment / Voltage Probe - voltage-proble-dp701-28055 - TPS Elektronik GmbH
Specs
Probe Type Voltage
Bandwidth 150 MHz
Voltage Rating 70 volts
View Details
Needle Tip Probe to Shrouded R/A Banana Socket, 20 AWG PVC Coil Cord Test Lead - 63434C - E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details
0.125
Specs
Probe Type Current
Probe Configuration Spring Loaded
View Details