ValueTronics International, Inc. Probe E5351A

Description
The E5351A is a probe from Agilent. Probes can use pulse waveforms to test components without removing them from circuits with in-circuit capabilities. Additional Features: 34 channels, single-ended clock and data Small, 3.0pf, equivalent load capacitance Capable of data rates up to 600Mb/s (maximum rate dependent on analyzer used 500 mV p-p minimum signal amplitude Small connector is easy to incorporate into your design Keysight Agilent HP number 1252-7431 or AMP number 2-767004-2 Support shrouds available for board thickness to 0.120 inches The Keysight Agilent HP E5351A Mictor probe provides a convenient and reliable connection to your target through a Mictor connector designed into your target. Additionally this probe offers the flexibility of designing the probe terminations into your target allowing you to minimize stubs when the connector cannot be placed close to the signals being probed. Route your signals of interest to the location containing the Mictor connector and when you are ready to measure these signals simply plug-in the Mictor probe. These probes can be used with a support shroud in environments where accidental unplugging of the probe is a concern. This probe can be used with any Keysight Agilent HP logic analyzer with a 40-pin cable connector.
Description
The E5351A is a probe from Agilent. Probes can use pulse waveforms to test components without removing them from circuits with in-circuit capabilities. Additional Features: 34 channels, single-ended clock and data Small, 3.0pf, equivalent load capacitance Capable of data rates up to 600Mb/s (maximum rate dependent on analyzer used 500 mV p-p minimum signal amplitude Small connector is easy to incorporate into your design Keysight Agilent HP number 1252-7431 or AMP number 2-767004-2 Support shrouds available for board thickness to 0.120 inches The Keysight Agilent HP E5351A Mictor probe provides a convenient and reliable connection to your target through a Mictor connector designed into your target. Additionally this probe offers the flexibility of designing the probe terminations into your target allowing you to minimize stubs when the connector cannot be placed close to the signals being probed. Route your signals of interest to the location containing the Mictor connector and when you are ready to measure these signals simply plug-in the Mictor probe. These probes can be used with a support shroud in environments where accidental unplugging of the probe is a concern. This probe can be used with any Keysight Agilent HP logic analyzer with a 40-pin cable connector.

Suppliers

Company
Product
Description
Supplier Links
Probe E5351A
The E5351A is a probe from Agilent. Probes can use pulse waveforms to test components without removing them from circuits with in-circuit capabilities. Additional Features: 34 channels, single-ended clock and data Small, 3.0pf, equivalent load capacitance Capable of data rates up to 600Mb/s (maximum rate dependent on analyzer used 500 mV p-p minimum signal amplitude Small connector is easy to incorporate into your design Keysight Agilent HP number 1252-7431 or AMP number 2-767004-2 Support shrouds available for board thickness to 0.120 inches The Keysight Agilent HP E5351A Mictor probe provides a convenient and reliable connection to your target through a Mictor connector designed into your target. Additionally this probe offers the flexibility of designing the probe terminations into your target allowing you to minimize stubs when the connector cannot be placed close to the signals being probed. Route your signals of interest to the location containing the Mictor connector and when you are ready to measure these signals simply plug-in the Mictor probe. These probes can be used with a support shroud in environments where accidental unplugging of the probe is a concern. This probe can be used with any Keysight Agilent HP logic analyzer with a 40-pin cable connector.

The E5351A is a probe from Agilent. Probes can use pulse waveforms to test components without removing them from circuits with in-circuit capabilities.

Additional Features:

  • 34 channels, single-ended clock and data
  • Small, 3.0pf, equivalent load capacitance
  • Capable of data rates up to 600Mb/s (maximum rate dependent on analyzer used
  • 500 mV p-p minimum signal amplitude
  • Small connector is easy to incorporate into your design Keysight Agilent HP number 1252-7431 or AMP number 2-767004-2
  • Support shrouds available for board thickness to 0.120 inches

The Keysight Agilent HP E5351A Mictor probe provides a convenient and reliable connection to your target through a Mictor connector designed into your target. Additionally this probe offers the flexibility of designing the probe terminations into your target allowing you to minimize stubs when the connector cannot be placed close to the signals being probed. Route your signals of interest to the location containing the Mictor connector and when you are ready to measure these signals simply plug-in the Mictor probe. These probes can be used with a support shroud in environments where accidental unplugging of the probe is a concern. This probe can be used with any Keysight Agilent HP logic analyzer with a 40-pin cable connector.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Electrical Test Probes
Product Number E5351A
Product Name Probe
Unlock Full Specs
to access all available technical data

Similar Products

0.100
Smiths Interconnect, a Molex company
Specs
Probe Configuration Spring Loaded
View Details
Measuring Equipment / Current Probe - current-proble-cp2100b-28050 - TPS Elektronik GmbH
Specs
Probe Type Current
Bandwidth 2.5 MHz
View Details
Banana, Meter Interface - 201W-24BLK-ND - DigiKey
E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Configuration Hook; Pin and Socket
Approvals RoHS Compliant
View Details