Fluke Test Probes VPS220-G

Description
Test Probes 100:1 Voltge Probe Set Gray 200MHz 1.2M
Datasheet
Description
Test Probes 100:1 Voltge Probe Set Gray 200MHz 1.2M
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Test Probes
VPS220-G
Test Probes VPS220-G
Test Probes 100:1 Voltge Probe Set Gray 200MHz 1.2M

Test Probes 100:1 Voltge Probe Set Gray 200MHz 1.2M

Buy Now Datasheet
Voltage Probe VPS220-G
The VPS220-G is a new Voltage Probe from Fluke. Use an electrical probe to test equipment and measure currents and voltages. Probes are an integral part of any electrical power testing toolbox to ensure accurate measurements, reliability, and safety. Use a high-voltage probe meter for voltages of 0 to 40,000 direct current (VDC). Additional Features: Attenuation: 100:1 Bandwidth: 200 MHz Max. input voltage: 1000 V CAT II or 600 V CAT III Max. voltage to ground: 1000 V CAT II or 600 V CAT III per IEC / EN61010-031 Input resistance: 100 Mω Input capacitance: 4.6 pF Compensation range: 10 to 25 pF Cable length: 1.2 m Each probe set includes: 600 V CAT III/1000 V CAT II rated 10:1 Voltage Probe Hook Clip for Probe Tip Ground Lead with Mini Alligator Insulation Sleeve 30 V CAT II rated Ground Spring for Probe Tip The Fluke VPS220-G is a double insulated voltage probe for ScopeMeter 190 series.

The VPS220-G is a new Voltage Probe from Fluke. Use an electrical probe to test equipment and measure currents and voltages. Probes are an integral part of any electrical power testing toolbox to ensure accurate measurements, reliability, and safety. Use a high-voltage probe meter for voltages of 0 to 40,000 direct current (VDC).

Additional Features:

  • Attenuation: 100:1
  • Bandwidth: 200 MHz
  • Max. input voltage: 1000 V CAT II or 600 V CAT III
  • Max. voltage to ground: 1000 V CAT II or 600 V CAT III per IEC / EN61010-031
  • Input resistance: 100 MΩ
  • Input capacitance: 4.6 pF
  • Compensation range: 10 to 25 pF
  • Cable length: 1.2 m

Each probe set includes:

  • 600 V CAT III/1000 V CAT II rated 10:1 Voltage Probe
  • Hook Clip for Probe Tip
  • Ground Lead with Mini Alligator
  • Insulation Sleeve
  • 30 V CAT II rated Ground Spring for Probe Tip

The Fluke VPS220-G is a double insulated voltage probe for ScopeMeter 190 series.

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED ValueTronics International, Inc.
Product Category Electrical Test Probes Electrical Test Probes
Product Number VPS220-G VPS220-G
Product Name Test Probes Voltage Probe
Probe Type Voltage; Current
Unlock Full Specs
to access all available technical data

Similar Products

Measuring Equipment / Voltage Probe - voltage-proble-dp3000-28057 - TPS Elektronik GmbH
Specs
Probe Type Voltage
Bandwidth 100 MHz
Voltage Rating 300 volts
View Details
XR Mini-Hook to Banana Socket, 18 AWG PVC Test Lead - 610XR - E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details
0.125
Specs
Probe Type Current
Probe Configuration Spring Loaded
View Details