Tektronix, Inc. Current Probe TCP202

Description
The TCP202 is a Current Probe from Tektronix. Current Probes are an integral part of any electrical power testing toolbox to ensure accurate measurements, reliability, and safety. Purchase a current probe set with your oscilloscope. Probes can use pulse waveforms to test components without removing them from circuits with in-circuit capabilities. Choose the probe that complements your system. We carry new and used current probes from major industry brands. Additional Features: Easy Current Measurements Probe Connects Directly to TDS Scope through TEKPROBE™ BNC Interface Split Core Construction for Easy Circuit Connection DC to 50 MHz Bandwidth 15 Amps DC + Peak AC Current 50 Amps Peak Pulse Current 500 x 10-6 Ampere-Sec Product Safety Certified Applications: Motor Drives Switching Power Supplies Disk Drive Electronic Ballasts Inverters Avionics The Tektronix TCP202, DC Current Probe, enables users to make direct readout DC and AC current measurements, resulting in accurately displayed and recorded measurements. The Tektronix TCP202, DC Current Probe, is a general-purpose probe for displaying and measuring current in electronic circuits. The Tektronix TCP202, DC Current Probe, is ideal for power supply and motor drive design, and for device testing.
Datasheet
Description
The TCP202 is a Current Probe from Tektronix. Current Probes are an integral part of any electrical power testing toolbox to ensure accurate measurements, reliability, and safety. Purchase a current probe set with your oscilloscope. Probes can use pulse waveforms to test components without removing them from circuits with in-circuit capabilities. Choose the probe that complements your system. We carry new and used current probes from major industry brands. Additional Features: Easy Current Measurements Probe Connects Directly to TDS Scope through TEKPROBE™ BNC Interface Split Core Construction for Easy Circuit Connection DC to 50 MHz Bandwidth 15 Amps DC + Peak AC Current 50 Amps Peak Pulse Current 500 x 10-6 Ampere-Sec Product Safety Certified Applications: Motor Drives Switching Power Supplies Disk Drive Electronic Ballasts Inverters Avionics The Tektronix TCP202, DC Current Probe, enables users to make direct readout DC and AC current measurements, resulting in accurately displayed and recorded measurements. The Tektronix TCP202, DC Current Probe, is a general-purpose probe for displaying and measuring current in electronic circuits. The Tektronix TCP202, DC Current Probe, is ideal for power supply and motor drive design, and for device testing.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Probe - TCP202 - ValueTronics International, Inc.
Elgin, IL, USA
Current Probe
TCP202
Current Probe TCP202
The TCP202 is a Current Probe from Tektronix. Current Probes are an integral part of any electrical power testing toolbox to ensure accurate measurements, reliability, and safety. Purchase a current probe set with your oscilloscope. Probes can use pulse waveforms to test components without removing them from circuits with in-circuit capabilities. Choose the probe that complements your system. We carry new and used current probes from major industry brands. Additional Features: Easy Current Measurements Probe Connects Directly to TDS Scope through TEKPROBE™ BNC Interface Split Core Construction for Easy Circuit Connection DC to 50 MHz Bandwidth 15 Amps DC + Peak AC Current 50 Amps Peak Pulse Current 500 x 10-6 Ampere-Sec Product Safety Certified Applications: Motor Drives Switching Power Supplies Disk Drive Electronic Ballasts Inverters Avionics The Tektronix TCP202, DC Current Probe, enables users to make direct readout DC and AC current measurements, resulting in accurately displayed and recorded measurements. The Tektronix TCP202, DC Current Probe, is a general-purpose probe for displaying and measuring current in electronic circuits. The Tektronix TCP202, DC Current Probe, is ideal for power supply and motor drive design, and for device testing.

The TCP202 is a Current Probe from Tektronix. Current Probes are an integral part of any electrical power testing toolbox to ensure accurate measurements, reliability, and safety. Purchase a current probe set with your oscilloscope. Probes can use pulse waveforms to test components without removing them from circuits with in-circuit capabilities. Choose the probe that complements your system. We carry new and used current probes from major industry brands.

Additional Features:

  • Easy Current Measurements
  • Probe Connects Directly to TDS Scope through TEKPROBE™ BNC Interface
  • Split Core Construction for Easy Circuit Connection
  • DC to 50 MHz Bandwidth
  • 15 Amps DC + Peak AC Current
  • 50 Amps Peak Pulse Current
  • 500 x 10-6 Ampere-Sec Product
  • Safety Certified

Applications:

  • Motor Drives
  • Switching Power Supplies
  • Disk Drive
  • Electronic Ballasts
  • Inverters
  • Avionics

The Tektronix TCP202, DC Current Probe, enables users to make direct readout DC and AC current measurements, resulting in accurately displayed and recorded measurements.
The Tektronix TCP202, DC Current Probe, is a general-purpose probe for displaying and measuring current in electronic circuits.
The Tektronix TCP202, DC Current Probe, is ideal for power supply and motor drive design, and for device testing.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Electrical Test Probes
Product Number TCP202
Product Name Current Probe
Probe Type Current
Unlock Full Specs
to access all available technical data

Similar Products

Measuring Equipment / Current Probe - current-proble-cp2100b-28050 - TPS Elektronik GmbH
Specs
Probe Type Current
Bandwidth 2.5 MHz
View Details
Coaxial in-line Power Sensor - 9540A - KRYTAR, Inc.
Specs
Probe Type Power Sensor
Probe Technology Passive
Attenuation Factor 1X
View Details