Cal Test Electronics, Inc. Oscilloscope Probes GE3225

Description
"100:1 Passive 200MHz 47.244"" (1200.00mm) Black and Red Oscilloscope Probe Test Lead 100M Input Resistance CAT I 2000V"
Request a Quote Datasheet
Description
"100:1 Passive 200MHz 47.244"" (1200.00mm) Black and Red Oscilloscope Probe Test Lead 100M Input Resistance CAT I 2000V"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscilloscope Probes - BKGE3225-ND - DigiKey
Thief River Falls, MN, United States
Oscilloscope Probes
BKGE3225-ND
Oscilloscope Probes BKGE3225-ND
"100:1 Passive 200MHz 47.244"" (1200.00mm) Black and Red Oscilloscope Probe Test Lead 100M Input Resistance CAT I 2000V"

"100:1 Passive 200MHz 47.244"" (1200.00mm) Black and Red Oscilloscope Probe Test Lead 100M Input Resistance CAT I 2000V"

Buy Now Datasheet
Sheung Wan, Hong Kong
Test Probes
GE3225
Test Probes GE3225
Test Probes Oprobe x100,200MHz 2kV,1%-3200 Series

Test Probes Oprobe x100,200MHz 2kV,1%-3200 Series

Buy Now Datasheet
Voltage Probe - GE3225 - ValueTronics International, Inc.
Elgin, IL, USA
Voltage Probe
GE3225
Voltage Probe GE3225
The GE3225 is a new Voltage Probe from CalTest Electronics. Use an electrical probe to test equipment and measure currents and voltages. Probes are an integral part of any electrical power testing toolbox to ensure accurate measurements, reliability, and safety. Use a high-voltage probe meter for voltages of 0 to 40,000 direct current (VDC). Additional Features: 200 MHz (-3 dB) bandwidth High impedance input (100 Mω/≈5 pF) 2,000 V CAT I Voltage Coefficient (VCR) ≤0.5 ppm/V Slim, stylish body Snap-Locking Sprung Hook Easily replaceable tip Large accessory set Meets IEC 61010-031 RoHS compliant The CalTest GE3225 is a high voltage, high accuracy 100x passive voltage probe with a 100 Mω input impedance. The low voltage coefficient (VCR) allows for a 1% accuracy at high voltage measurements.

The GE3225 is a new Voltage Probe from CalTest Electronics. Use an electrical probe to test equipment and measure currents and voltages. Probes are an integral part of any electrical power testing toolbox to ensure accurate measurements, reliability, and safety. Use a high-voltage probe meter for voltages of 0 to 40,000 direct current (VDC).

Additional Features:

  • 200 MHz (-3 dB) bandwidth
  • High impedance input (100 MΩ/≈5 pF)
  • 2,000 V CAT I
  • Voltage Coefficient (VCR) ≤0.5 ppm/V
  • Slim, stylish body
  • Snap-Locking Sprung Hook
  • Easily replaceable tip
  • Large accessory set
  • Meets IEC 61010-031
  • RoHS compliant

The CalTest GE3225 is a high voltage, high accuracy 100x passive voltage probe with a 100 MΩ input impedance. The low voltage coefficient (VCR) allows for a 1% accuracy at high voltage measurements.

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED ValueTronics International, Inc.
Product Category Electrical Test Probes Electrical Test Probes Electrical Test Probes
Product Number BKGE3225-ND GE3225 GE3225
Product Name Oscilloscope Probes Test Probes Voltage Probe
Probe Technology Passive
Attenuation Factor 100X
Bandwidth 200 MHz 200 MHz
Input Resistance 100 Mohms
Unlock Full Specs
to access all available technical data

Similar Products

EZiCoax: Single-piece Coax for Interposer Solutions -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Probe Type Coaxial
Bandwidth 3000 MHz
View Details
Measuring Equipment / Voltage Probe - voltage-proble-dp1500-28056 - TPS Elektronik GmbH
Specs
Probe Type Voltage
Bandwidth 100 MHz
Voltage Rating 150 volts
View Details
Needle Tip Probe to Banana Socket, 18 AWG PVC Test Lead - 61034 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details