B&K Precision Differential Probe PR-60

Description
The PR-60 is a Differential Probe from BK Precision. A differential probe is an active probe that has two inputs. A negative and positive input along with a ground lead that drives a 50 Ohm cable to transmit the output ot a digital oscilloscope channel. Additional Features: 2 Probes (1 Red & 1 Black) Length of Input Lines 18'' (45cm) Bandwidth 25 MHz (-3dB) Attenuation Ratio x10/x100 IEC61010-1 CATIII The BK Precision PR-60 Active Differential Probe allows safe and accurate floating measurements with your standard analog or digital oscilloscope. IT includes 2 probes switchable between x10 and x100 attenuation and has a protective rubber jacket. The BK Precision PR-60 includes a full accessory kit with a Sprung Hook, Replacement Tip and BNC Adapter.
Description
The PR-60 is a Differential Probe from BK Precision. A differential probe is an active probe that has two inputs. A negative and positive input along with a ground lead that drives a 50 Ohm cable to transmit the output ot a digital oscilloscope channel. Additional Features: 2 Probes (1 Red & 1 Black) Length of Input Lines 18'' (45cm) Bandwidth 25 MHz (-3dB) Attenuation Ratio x10/x100 IEC61010-1 CATIII The BK Precision PR-60 Active Differential Probe allows safe and accurate floating measurements with your standard analog or digital oscilloscope. IT includes 2 probes switchable between x10 and x100 attenuation and has a protective rubber jacket. The BK Precision PR-60 includes a full accessory kit with a Sprung Hook, Replacement Tip and BNC Adapter.

Suppliers

Company
Product
Description
Supplier Links
Differential Probe - PR-60 - ValueTronics International, Inc.
Elgin, IL, USA
Differential Probe
PR-60
Differential Probe PR-60
The PR-60 is a Differential Probe from BK Precision. A differential probe is an active probe that has two inputs. A negative and positive input along with a ground lead that drives a 50 Ohm cable to transmit the output ot a digital oscilloscope channel. Additional Features: 2 Probes (1 Red & 1 Black) Length of Input Lines 18'' (45cm) Bandwidth 25 MHz (-3dB) Attenuation Ratio x10/x100 IEC61010-1 CATIII The BK Precision PR-60 Active Differential Probe allows safe and accurate floating measurements with your standard analog or digital oscilloscope. IT includes 2 probes switchable between x10 and x100 attenuation and has a protective rubber jacket. The BK Precision PR-60 includes a full accessory kit with a Sprung Hook, Replacement Tip and BNC Adapter.

The PR-60 is a Differential Probe from BK Precision. A differential probe is an active probe that has two inputs. A negative and positive input along with a ground lead that drives a 50 Ohm cable to transmit the output ot a digital oscilloscope channel.

Additional Features:

  • 2 Probes (1 Red & 1 Black)
  • Length of Input Lines 18'' (45cm)
  • Bandwidth 25 MHz (-3dB)
  • Attenuation Ratio x10/x100
  • IEC61010-1 CATIII

The BK Precision PR-60 Active Differential Probe allows safe and accurate floating measurements with your standard analog or digital oscilloscope.
IT includes 2 probes switchable between x10 and x100 attenuation and has a protective rubber jacket.
The BK Precision PR-60 includes a full accessory kit with a Sprung Hook, Replacement Tip and BNC Adapter.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Electrical Test Probes
Product Number PR-60
Product Name Differential Probe
Probe Type Differential
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Probe with Cable -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Probe Type Coaxial
Bandwidth 3000 MHz
View Details
Measuring Equipment / Current Probe - current-proble-cp2100b-28050 - TPS Elektronik GmbH
Specs
Probe Type Current
Bandwidth 2.5 MHz
View Details
Banana, Meter Interface - 461-1128-ND - DigiKey
E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Configuration Pin and Socket
Voltage Rating 5000 volts
Approvals RoHS Compliant
View Details