Tektronix, Inc. Current Probe CT4

Description
The CT4 is a Current Probe from Tektronix. Current Probes are an integral part of any electrical power testing toolbox to ensure accurate measurements, reliability, and safety. Purchase a current probe set with your oscilloscope. Probes can use pulse waveforms to test components without removing them from circuits with in-circuit capabilities. Choose the probe that complements your system. We carry new and used current probes from major industry brands. Additional Features: Pulsed Currents to 20,000 A Continuous Currents up to 2,000 Ap-p Accepts 1.5 in. Diameter Conductors Measurements on Bare Conductors to 3,000 VP (1,000 VRMS CAT III) AC Split Core Use with A6312, A6302, A6302XL, P6021 or TCP202
Datasheet
Description
The CT4 is a Current Probe from Tektronix. Current Probes are an integral part of any electrical power testing toolbox to ensure accurate measurements, reliability, and safety. Purchase a current probe set with your oscilloscope. Probes can use pulse waveforms to test components without removing them from circuits with in-circuit capabilities. Choose the probe that complements your system. We carry new and used current probes from major industry brands. Additional Features: Pulsed Currents to 20,000 A Continuous Currents up to 2,000 Ap-p Accepts 1.5 in. Diameter Conductors Measurements on Bare Conductors to 3,000 VP (1,000 VRMS CAT III) AC Split Core Use with A6312, A6302, A6302XL, P6021 or TCP202
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Probe - CT4 - ValueTronics International, Inc.
Elgin, IL, USA
Current Probe
CT4
Current Probe CT4
The CT4 is a Current Probe from Tektronix. Current Probes are an integral part of any electrical power testing toolbox to ensure accurate measurements, reliability, and safety. Purchase a current probe set with your oscilloscope. Probes can use pulse waveforms to test components without removing them from circuits with in-circuit capabilities. Choose the probe that complements your system. We carry new and used current probes from major industry brands. Additional Features: Pulsed Currents to 20,000 A Continuous Currents up to 2,000 Ap-p Accepts 1.5 in. Diameter Conductors Measurements on Bare Conductors to 3,000 VP (1,000 VRMS CAT III) AC Split Core Use with A6312, A6302, A6302XL, P6021 or TCP202

The CT4 is a Current Probe from Tektronix. Current Probes are an integral part of any electrical power testing toolbox to ensure accurate measurements, reliability, and safety. Purchase a current probe set with your oscilloscope. Probes can use pulse waveforms to test components without removing them from circuits with in-circuit capabilities. Choose the probe that complements your system. We carry new and used current probes from major industry brands.

Additional Features:

  • Pulsed Currents to 20,000 A
  • Continuous Currents up to 2,000 Ap-p
  • Accepts 1.5 in. Diameter Conductors
  • Measurements on Bare Conductors to 3,000 VP (1,000 VRMS CAT III)
  • AC
  • Split Core
  • Use with A6312, A6302, A6302XL, P6021 or TCP202
Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Electrical Test Probes
Product Number CT4
Product Name Current Probe
Probe Type Current
Unlock Full Specs
to access all available technical data

Similar Products

Measuring Equipment / Voltage Probe - voltage-proble-dp3000-28057 - TPS Elektronik GmbH
Specs
Probe Type Voltage
Bandwidth 100 MHz
Voltage Rating 300 volts
View Details
Pin Tip Probe to Meter Banana Plug, 18 AWG PVC Test Lead - 662 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details
0.187
Specs
Probe Type Current
Probe Configuration Spring Loaded
View Details