GW Instek Probe GKT-008

Description
The GKT-008 is a probe from Instek. Features: PR-01: AC voltage probe, 150kHz ~ 30MHz PR-02: Electric field probe, 30MHz ~ 3GHz ANT-04: Magnetic field probe, 30MHz ~ 3GHz ANT-05: Magnetic field probe, 30MHz ~ 3GHz ADP-002: Adaptor SMA (F) to N-type (M) GTL-303: RF testing cable SMA (M) to SMA (M) Accessories: User Manual The Instek GKT-008 is a probe kit.
Datasheet
Description
The GKT-008 is a probe from Instek. Features: PR-01: AC voltage probe, 150kHz ~ 30MHz PR-02: Electric field probe, 30MHz ~ 3GHz ANT-04: Magnetic field probe, 30MHz ~ 3GHz ANT-05: Magnetic field probe, 30MHz ~ 3GHz ADP-002: Adaptor SMA (F) to N-type (M) GTL-303: RF testing cable SMA (M) to SMA (M) Accessories: User Manual The Instek GKT-008 is a probe kit.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Probe GKT-008
The GKT-008 is a probe from Instek. Features: PR-01: AC voltage probe, 150kHz ~ 30MHz PR-02: Electric field probe, 30MHz ~ 3GHz ANT-04: Magnetic field probe, 30MHz ~ 3GHz ANT-05: Magnetic field probe, 30MHz ~ 3GHz ADP-002: Adaptor SMA (F) to N-type (M) GTL-303: RF testing cable SMA (M) to SMA (M) Accessories: User Manual The Instek GKT-008 is a probe kit.

The GKT-008 is a probe from Instek.

Features:

  • PR-01: AC voltage probe, 150kHz ~ 30MHz
  • PR-02: Electric field probe, 30MHz ~ 3GHz
  • ANT-04: Magnetic field probe, 30MHz ~ 3GHz
  • ANT-05: Magnetic field probe, 30MHz ~ 3GHz
  • ADP-002: Adaptor SMA (F) to N-type (M)
  • GTL-303: RF testing cable SMA (M) to SMA (M)

Accessories:

  • User Manual

The Instek GKT-008 is a probe kit.

Supplier's Site Datasheet
Emi Near Field Probe Set, 6 Pc; Kit Contents Gw Instek - 82Y5089 - Newark, An Avnet Company
Chicago, IL, United States
Emi Near Field Probe Set, 6 Pc; Kit Contents Gw Instek
82Y5089
Emi Near Field Probe Set, 6 Pc; Kit Contents Gw Instek 82Y5089
EMI NEAR FIELD PROBE SET, 6 PC; Kit Contents:ANT-04, ANT-05, ADP-002, GTL-303, PR-01, PR-02; Product Range:

EMI NEAR FIELD PROBE SET, 6 PC; Kit Contents:ANT-04, ANT-05, ADP-002, GTL-303, PR-01, PR-02; Product Range:

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc. Newark, An Avnet Company
Product Category Electrical Test Probes Electrical Test Probes
Product Number GKT-008 82Y5089
Product Name Probe Emi Near Field Probe Set, 6 Pc; Kit Contents Gw Instek
Unlock Full Specs
to access all available technical data

Similar Products

Alligator Clip to Stacking Banana Plug, 18 AWG PVC Test Lead - 681 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details
Test Leads - 2222610 - RS Components, Ltd.
RS Components, Ltd.
Specs
Approvals RoHS Compliant
View Details
Meter Type Phone Tip - 941 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Probe Configuration Extended - Fine Tip
View Details
Standard Spring Probes: Loose Probe & Connector Solutions -  - Molex Signal Tech Industrial Ltd.
Specs
Probe Configuration Spring Loaded
View Details