Tektronix, Inc. Voltage Probe P6156

Description
The P6156 is a used Voltage Probe from Tektronix. Use an electrical probe to test equipment and measure currents and voltages. Probes are an integral part of any electrical power testing toolbox to ensure accurate measurements, reliability, and safety. Use a high-voltage probe meter for voltages of 0 to 40,000 direct current (VDC). Additional Features: 3.5 GHz 10X Scope Input Resis: 50ω Readout Pin Scope Compatibility: 11A71 & others The P6156 (10X) is a DC to 3.5 GHz, compact size, fist-rise, low input capacitance, passive voltage probe with a constant input resistance over a wide range of frequencies. It is designed for use with wide band oscilloscope amplifiers with 50ω inputs, such as the Tektronix 11000 Series with tha 11A71 plug-in. Options are available for 1X, 20X and 100X attenuation values. The attenuator tips are color coded for proper tip identification. In "identify" button on the probe head provides trace identity and allows control of one or more programmable functions in 11000 Series oscilloscopes.
Description
The P6156 is a used Voltage Probe from Tektronix. Use an electrical probe to test equipment and measure currents and voltages. Probes are an integral part of any electrical power testing toolbox to ensure accurate measurements, reliability, and safety. Use a high-voltage probe meter for voltages of 0 to 40,000 direct current (VDC). Additional Features: 3.5 GHz 10X Scope Input Resis: 50ω Readout Pin Scope Compatibility: 11A71 & others The P6156 (10X) is a DC to 3.5 GHz, compact size, fist-rise, low input capacitance, passive voltage probe with a constant input resistance over a wide range of frequencies. It is designed for use with wide band oscilloscope amplifiers with 50ω inputs, such as the Tektronix 11000 Series with tha 11A71 plug-in. Options are available for 1X, 20X and 100X attenuation values. The attenuator tips are color coded for proper tip identification. In "identify" button on the probe head provides trace identity and allows control of one or more programmable functions in 11000 Series oscilloscopes.

Suppliers

Company
Product
Description
Supplier Links
Voltage Probe - P6156 - ValueTronics International, Inc.
Elgin, IL, USA
Voltage Probe
P6156
Voltage Probe P6156
The P6156 is a used Voltage Probe from Tektronix. Use an electrical probe to test equipment and measure currents and voltages. Probes are an integral part of any electrical power testing toolbox to ensure accurate measurements, reliability, and safety. Use a high-voltage probe meter for voltages of 0 to 40,000 direct current (VDC). Additional Features: 3.5 GHz 10X Scope Input Resis: 50ω Readout Pin Scope Compatibility: 11A71 & others The P6156 (10X) is a DC to 3.5 GHz, compact size, fist-rise, low input capacitance, passive voltage probe with a constant input resistance over a wide range of frequencies. It is designed for use with wide band oscilloscope amplifiers with 50ω inputs, such as the Tektronix 11000 Series with tha 11A71 plug-in. Options are available for 1X, 20X and 100X attenuation values. The attenuator tips are color coded for proper tip identification. In "identify" button on the probe head provides trace identity and allows control of one or more programmable functions in 11000 Series oscilloscopes.

The P6156 is a used Voltage Probe from Tektronix. Use an electrical probe to test equipment and measure currents and voltages. Probes are an integral part of any electrical power testing toolbox to ensure accurate measurements, reliability, and safety. Use a high-voltage probe meter for voltages of 0 to 40,000 direct current (VDC).

Additional Features:

  • 3.5 GHz
  • 10X
  • Scope Input Resis: 50Ω
  • Readout Pin
  • Scope Compatibility: 11A71 & others

The P6156 (10X) is a DC to 3.5 GHz, compact size, fist-rise, low input capacitance, passive voltage probe with a constant input resistance over a wide range of frequencies. It is designed for use with wide band oscilloscope amplifiers with 50Ω inputs, such as the Tektronix 11000 Series with tha 11A71 plug-in. Options are available for 1X, 20X and 100X attenuation values. The attenuator tips are color coded for proper tip identification. In "identify" button on the probe head provides trace identity and allows control of one or more programmable functions in 11000 Series oscilloscopes.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Electrical Test Probes
Product Number P6156
Product Name Voltage Probe
Probe Type Voltage; Current
Unlock Full Specs
to access all available technical data

Similar Products

Measuring Equipment / Current Probe - current-proble-cp503b-28051 - TPS Elektronik GmbH
Specs
Probe Type Current
Bandwidth 50 MHz
View Details
Banana Socket to Banana Plug, 18 AWG PVC Test Lead - 9108H - E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details
0.020
Smiths Interconnect, a Molex company
Specs
Probe Configuration Spring Loaded
View Details