RIGOL Technologies, Inc. Logic Probe RPL2316

Description
The RPL2316 is a logic probe from Rigol. Features: Works with- MSO2 MSO4 Accessories: Parallel data cable - 1-off Active logic head - 1-off Data leads - 20-off Grabbers - 20-off Soft carry bag - 1-off The Rigol RPL2316 is a standard logic probe for the MSO4000 and MSO2000A. The RPL2316 connects the digital buses and signals under test to the MSO4000 series digital oscilloscope. The RPL2316 separates 16 digital channels into two branch headers, called channel group. Each header includes 8 signal channels (D0-D7 and D8-D15) plus 12 ground channels. All the channels are marked with different colors and numbers (or letters) on the probe adaptor label to identify different channels. The RPL2316 provides 8 signal leads and 12 ground leads for each header to realize flexible connection of signals and reference ground and provide better signal integrity.
Description
The RPL2316 is a logic probe from Rigol. Features: Works with- MSO2 MSO4 Accessories: Parallel data cable - 1-off Active logic head - 1-off Data leads - 20-off Grabbers - 20-off Soft carry bag - 1-off The Rigol RPL2316 is a standard logic probe for the MSO4000 and MSO2000A. The RPL2316 connects the digital buses and signals under test to the MSO4000 series digital oscilloscope. The RPL2316 separates 16 digital channels into two branch headers, called channel group. Each header includes 8 signal channels (D0-D7 and D8-D15) plus 12 ground channels. All the channels are marked with different colors and numbers (or letters) on the probe adaptor label to identify different channels. The RPL2316 provides 8 signal leads and 12 ground leads for each header to realize flexible connection of signals and reference ground and provide better signal integrity.

Suppliers

Company
Product
Description
Supplier Links
Logic Probe RPL2316
The RPL2316 is a logic probe from Rigol. Features: Works with- MSO2 MSO4 Accessories: Parallel data cable - 1-off Active logic head - 1-off Data leads - 20-off Grabbers - 20-off Soft carry bag - 1-off The Rigol RPL2316 is a standard logic probe for the MSO4000 and MSO2000A. The RPL2316 connects the digital buses and signals under test to the MSO4000 series digital oscilloscope. The RPL2316 separates 16 digital channels into two branch headers, called channel group. Each header includes 8 signal channels (D0-D7 and D8-D15) plus 12 ground channels. All the channels are marked with different colors and numbers (or letters) on the probe adaptor label to identify different channels. The RPL2316 provides 8 signal leads and 12 ground leads for each header to realize flexible connection of signals and reference ground and provide better signal integrity.

The RPL2316 is a logic probe from Rigol.

Features:

Works with-

  • MSO2
  • MSO4

Accessories:

  • Parallel data cable - 1-off
  • Active logic head - 1-off
  • Data leads - 20-off
  • Grabbers - 20-off
  • Soft carry bag - 1-off

The Rigol RPL2316 is a standard logic probe for the MSO4000 and MSO2000A. The RPL2316 connects the digital buses and signals under test to the MSO4000 series digital oscilloscope. The RPL2316 separates 16 digital channels into two branch headers, called channel group. Each header includes 8 signal channels (D0-D7 and D8-D15) plus 12 ground channels. All the channels are marked with different colors and numbers (or letters) on the probe adaptor label to identify different channels. The RPL2316 provides 8 signal leads and 12 ground leads for each header to realize flexible connection of signals and reference ground and provide better signal integrity.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Electrical Test Probes
Product Number RPL2316
Product Name Logic Probe
Probe Type Logic
Unlock Full Specs
to access all available technical data

Similar Products

Measuring Equipment / Voltage Probe - voltage-proble-dp701-28055 - TPS Elektronik GmbH
Specs
Probe Type Voltage
Bandwidth 150 MHz
Voltage Rating 70 volts
View Details
Banana, Meter Interface - 201W-24BLK-ND - DigiKey
E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Configuration Hook; Pin and Socket
Approvals RoHS Compliant
View Details
0.187
Specs
Probe Type Current
Probe Configuration Spring Loaded
View Details