Teledyne LeCroy Test Probes CP150

Description
Test Probes 150A DC/AC CUR PRB
Datasheet
Description
Test Probes 150A DC/AC CUR PRB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Test Probes
CP150
Test Probes CP150
Test Probes 150A DC/AC CUR PRB

Test Probes 150A DC/AC CUR PRB

Buy Now Datasheet
Current Probe - CP150 - ValueTronics International, Inc.
Elgin, IL, USA
Current Probe
CP150
Current Probe CP150
The CP150 is a Current Probe from LeCroy. Current Probes are an integral part of any electrical power testing toolbox to ensure accurate measurements, reliability, and safety. Purchase a current probe set with your oscilloscope. Probes can use pulse waveforms to test components without removing them from circuits with in-circuit capabilities. Choose the probe that complements your system. We carry new and used current probes from major industry brands. Additional Features: Max. Continuous Input Current: 150 A Bandwidth: 10 MHz Max. Peak Current at Pulse Width: 500 A < 30 μs Rise time (typical): < 35 ns Minimum Sensitivity: 200 mA/div Max. In-Phase Current: 500 A Low Frequency Accuracy: 1% AC Noise: 25 mA Coupling: AC, DC, GND Size (diameter) Interface: ProBus, 1 Mω only Usage Environment: Indoors Operating Temperature: 0 °C to 40 °C Max. Relative Humidity: 80% Max. Altitude: 2000 m Maximum Insulated: 600 V CAT II, Wire Voltage: 300 V CAT III Cable Length: 2 m Weight (probe only): 500 g Max. Conductor: 20 mm

The CP150 is a Current Probe from LeCroy. Current Probes are an integral part of any electrical power testing toolbox to ensure accurate measurements, reliability, and safety. Purchase a current probe set with your oscilloscope. Probes can use pulse waveforms to test components without removing them from circuits with in-circuit capabilities. Choose the probe that complements your system. We carry new and used current probes from major industry brands.

Additional Features:

  • Max. Continuous Input Current: 150 A
  • Bandwidth: 10 MHz
  • Max. Peak Current at Pulse Width: 500 A < 30 μs
  • Rise time (typical): < 35 ns
  • Minimum Sensitivity: 200 mA/div
  • Max. In-Phase Current: 500 A
  • Low Frequency Accuracy: 1%
  • AC Noise: 25 mA
  • Coupling: AC, DC, GND
  • Size (diameter) Interface: ProBus, 1 MΩ only
  • Usage Environment: Indoors
  • Operating Temperature: 0 °C to 40 °C
  • Max. Relative Humidity: 80%
  • Max. Altitude: 2000 m
  • Maximum Insulated: 600 V CAT II,
  • Wire Voltage: 300 V CAT III
  • Cable Length: 2 m
  • Weight (probe only): 500 g
  • Max. Conductor: 20 mm
Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED ValueTronics International, Inc.
Product Category Electrical Test Probes Electrical Test Probes
Product Number CP150 CP150
Product Name Test Probes Current Probe
Probe Type Current
Unlock Full Specs
to access all available technical data

Similar Products

Measuring Equipment / Voltage Probe - voltage-proble-dp1500-28056 - TPS Elektronik GmbH
Specs
Probe Type Voltage
Bandwidth 100 MHz
Voltage Rating 150 volts
View Details
Test Leads - 1789037 - RS Components, Ltd.
RS Components, Ltd.
Specs
Approvals RoHS Compliant
View Details
Coaxial in-line Power Sensor - 9510A - KRYTAR, Inc.
Specs
Probe Type Power Sensor
Probe Technology Passive
Attenuation Factor 1X
View Details