Tektronix, Inc. Differential Probe P5200

Description
The P5200 is an Differential Probe from Tektronix. Use an electrical probe to test equipment and measure currents and voltages. Probes are an integral part of any electrical power testing toolbox to ensure accurate measurements, reliability, and safety. Probes can use pulse waveforms to test components without removing them from circuits with in-circuit capabilities. Choose the probe that complements your system. Additional Features: 25 MHz Differential Mode Voltage (RMS or DC) (between positive and negative input leads): 1000 V CAT II Differential Mode Voltage (Peak) (between positive and negative input leads): 1300 V Common Mode Voltage (RMS or DC + Pk AC) (between positive lead and ground or negative lead and ground): 1000 V CAT II, 600 V CAT III Overrange Indicator Safety Certified Switchable Attenuation Switchable Bandwidth Limit Applications: Floating Measurements Switching Power Supply Design Motor Drive Design Electronic Ballast Design CRT Display Design Power Converter Design and Service Power Device Evaluation The Tektronix P5200 Differential Probe converts floating signals to low voltage ground referenced signals that can be displayed safely and easily on any ground referenced oscilloscope. The P5200 can be used with any oscilloscope and enables users to safely make measurements of floating circuits with their oscilloscope grounded.
Datasheet
Description
The P5200 is an Differential Probe from Tektronix. Use an electrical probe to test equipment and measure currents and voltages. Probes are an integral part of any electrical power testing toolbox to ensure accurate measurements, reliability, and safety. Probes can use pulse waveforms to test components without removing them from circuits with in-circuit capabilities. Choose the probe that complements your system. Additional Features: 25 MHz Differential Mode Voltage (RMS or DC) (between positive and negative input leads): 1000 V CAT II Differential Mode Voltage (Peak) (between positive and negative input leads): 1300 V Common Mode Voltage (RMS or DC + Pk AC) (between positive lead and ground or negative lead and ground): 1000 V CAT II, 600 V CAT III Overrange Indicator Safety Certified Switchable Attenuation Switchable Bandwidth Limit Applications: Floating Measurements Switching Power Supply Design Motor Drive Design Electronic Ballast Design CRT Display Design Power Converter Design and Service Power Device Evaluation The Tektronix P5200 Differential Probe converts floating signals to low voltage ground referenced signals that can be displayed safely and easily on any ground referenced oscilloscope. The P5200 can be used with any oscilloscope and enables users to safely make measurements of floating circuits with their oscilloscope grounded.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Differential Probe - P5200 - ValueTronics International, Inc.
Elgin, IL, USA
Differential Probe
P5200
Differential Probe P5200
The P5200 is an Differential Probe from Tektronix. Use an electrical probe to test equipment and measure currents and voltages. Probes are an integral part of any electrical power testing toolbox to ensure accurate measurements, reliability, and safety. Probes can use pulse waveforms to test components without removing them from circuits with in-circuit capabilities. Choose the probe that complements your system. Additional Features: 25 MHz Differential Mode Voltage (RMS or DC) (between positive and negative input leads): 1000 V CAT II Differential Mode Voltage (Peak) (between positive and negative input leads): 1300 V Common Mode Voltage (RMS or DC + Pk AC) (between positive lead and ground or negative lead and ground): 1000 V CAT II, 600 V CAT III Overrange Indicator Safety Certified Switchable Attenuation Switchable Bandwidth Limit Applications: Floating Measurements Switching Power Supply Design Motor Drive Design Electronic Ballast Design CRT Display Design Power Converter Design and Service Power Device Evaluation The Tektronix P5200 Differential Probe converts floating signals to low voltage ground referenced signals that can be displayed safely and easily on any ground referenced oscilloscope. The P5200 can be used with any oscilloscope and enables users to safely make measurements of floating circuits with their oscilloscope grounded.

The P5200 is an Differential Probe from Tektronix. Use an electrical probe to test equipment and measure currents and voltages. Probes are an integral part of any electrical power testing toolbox to ensure accurate measurements, reliability, and safety. Probes can use pulse waveforms to test components without removing them from circuits with in-circuit capabilities. Choose the probe that complements your system.

Additional Features:

  • 25 MHz
  • Differential Mode Voltage (RMS or DC) (between positive and negative input leads): 1000 V CAT II
  • Differential Mode Voltage (Peak) (between positive and negative input leads): 1300 V
  • Common Mode Voltage (RMS or DC + Pk AC) (between positive lead and ground or negative lead and ground): 1000 V CAT II, 600 V CAT III
  • Overrange Indicator
  • Safety Certified
  • Switchable Attenuation
  • Switchable Bandwidth Limit

Applications:

  • Floating Measurements
  • Switching Power Supply Design
  • Motor Drive Design
  • Electronic Ballast Design
  • CRT Display Design
  • Power Converter Design and Service
  • Power Device Evaluation

The Tektronix P5200 Differential Probe converts floating signals to low voltage ground referenced signals that can be displayed safely and easily on any ground referenced oscilloscope. The P5200 can be used with any oscilloscope and enables users to safely make measurements of floating circuits with their oscilloscope grounded.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Electrical Test Probes
Product Number P5200
Product Name Differential Probe
Probe Type Voltage; Current; Differential
Unlock Full Specs
to access all available technical data

Similar Products

0.156
Specs
Probe Configuration Spring Loaded
View Details
Coaxial in-line Power Sensor - 9517A - KRYTAR, Inc.
Specs
Probe Type Power Sensor
Probe Technology Passive
Attenuation Factor 1X
View Details
Multimeter Leads - 1247400 - RS Components, Ltd.
RS Components, Ltd.
Specs
Probe Configuration AlligatorClip; Crocodile clip
Approvals RoHS Compliant
View Details
Measuring Equipment / Current Probe - current-proble-cp503b-28051 - TPS Elektronik GmbH
Specs
Probe Type Current
Bandwidth 50 MHz
View Details