ValueTronics International, Inc. Datasheets for Cable Assemblies
Cable assemblies are collections of wires or cables banded into a single unit with connectors on at least one end.
Cable Assemblies: Learn more
| Product Name | Notes |
|---|---|
| The 0070-1200 is a cable from AEA Technology. Additional Features: DC Power Extension 20 ft (6 m) DC-to-DC plugs | |
| The 0070-1201 is a cable from AEA Technology. Additional Features: Serial Cable Standard 6 ft (2 m) DB-9 to audio jack | |
| The 0070-1206 is a cable from AEA Technology. Additional Features: USB Cable A to A connectors, 6 ft (2 m) | |
| The 0070-1207 is a cable from AEA Technology. Additional Features: USB Cable A to A connectors 15' (4.6m) | |
| The 0070-1208 is a cable from AEA Technology. Additional Features: USB Cable for E20/20 TDR to PC 6' (2m) with A-to-Mini B Connection | |
| The 0070-1210 is a cable from AEA Technology. Additional Features: USB Extender Cable A-to-A connectors 10' (3m) | |
| The 0070-1215 is a cable from AEA Technology. Additional Features: Serial Cable Long 25 ft (7.6 m) DB-9 to audio jack | |
| The 0070-1219 is a cable from AEA Technology. Additional Features: RJ45-to-RJ45 Cat 5E 6ft (2m) Test Lead | |
| The 0070-1220 is a coaxial cable from AEA Technology. Additional Features: TDR Test Lead 1 ft (.3 m) F connector-to-alligat or clips | |
| The 0070-1221 is a coaxial cable from AEA Technology. Additional Features: TDR Test Lead 1 ft (.3 m) BNC-to-alligator clips | |
| The 0070-1230 is a coaxial cable from AEA Technology. Additional Features: TDR F Test Lead, 3 ft (1 m) F-to-F with quick connector | |
| The 0070-1500 is a coaxial cable from AEA Technology. Additional Features: BNC(m) to BNC(f) 50 Ohm coax cable, 6 Feet, (2m) | |
| The 012-1605-01 is a cable from Tektronix. Additional Features: TekProbe Interface Cable The Tektronix 012-1605-01 is a TekProbe Interface Cable. The 012-1605-01 is for the TCPA300 or TCPA400 Amplifier to... | |
| The 012-1765-00 is a cable from Tektronix. Features: Two 60 cm Tektronix cables Cable, Rugged, Phase-stable, Type-N(m) to Type-N(f), 60 cm The Tektronix 012-1765-00 is a cable. | |
| The 012-1768-00 is a cable from Tektronix. Features: Two 60 cm Tektronix cables Cable, Rugged, Phase-stable, Type-N(m) to Type-N(m), 60 cm The Tektronix 012-1768-00 is a cable. | |
| The 1004-610 is a cable from Megger. Features: Lead USB Type A to Type B 1.8m For data/printer cable The Megger 1004-610 is a USB cord. | |
| The 10833A is a 1 Meter GPIB Cable from Agilent. Also known as the general purpose interface bus, GPIB cables provide a standard hi speed interface between computers and electronic... | |
| The 10833B is a 2 Meter GPIB Cable from Agilent. Also known as the general purpose interface bus, GPIB cables provide a standard hi speed interface between computers and electronic... | |
| The 10833C is a 4 Meter GPIB Cable from Agilent. Also known as the general purpose interface bus, GPIB cables provide a standard hi speed interface between computers and electronic... | |
| The 10833D is a 0.5 Meters GPIB Cable from Agilent. Also known as the general purpose interface bus, GPIB cables provide a standard hi speed interface between computers and electronic... | |
| The 11500A is a coaxial cable from Agilent. Additional Features: DC to 6.0 GHz frequency range Type-N (m) to type-N (m) connectors 183 cm (71 in) length (nom) Insertion Loss... | |
| The 11500E is a cable from Agilent. Additional Features: DC to 26.5 GHz frequency range 3.5-mm male to 3.5 mm male connectors 61 cm (24 in) in length (nominal) SWR... | |
| The 11851B is a cable from Agilent. Additional Features: Includes three 610 mm (24 in) 50 ohm cables phase matched to 4 degrees at 1.3 GHz and one cable 860... | |
| The 11857B is a coaxial cable from Agilent. Additional Features: Includes two precision 61 cm (24 in) cables, phase matched to 2 degrees at 1.3 GHz One cable has 75... | |
| The 11857D is a cable from Agilent. Additional Features: Two precision 61 cm (24 in) cables Impedance: 50 ohm (nominal) Connectors: 7 mm Phase Match: ≤ 4 degrees (at 2... | |
| The 11886A is a cable from Agilent. Additional Features: Includes one single-mode HMS-10 optical cable and two HMS-10 connector adapters Used to connect light wave source, receiver and coupler The... | |
| The 1510 is a Cable from Soar. The 1510 is a Cable from Soar. | |
| The 16143B is a cable from Agilent. Additional Features: Designed to operate specifically with the Agilent HP 4338A/B The Agilent 16143B is used to connect any combination of two test... | |
| The 16956-001 is a Cable from Gigatronics. The 16956-001 is a Cable from Gigatronics. | |
| The 174354800 is a cable from Tektronix. Additional Features: RF Pod Connection Cable 50 Ohm Coax 1.2 mm For use with the DG2020 The Tektronix 174354800 is an RF Pod... | |
| The 2000-MTCD-2 is a cable from Keithley. Additional Features: Model 2000-MTCD-2 Cable assembly is used to connect from a DUT to the 20 input channels of a 2000-SCAN-20 card installed... | |
| The 2107-30 is a coaxial cable from Keithley. Additional Features: 9.1m (30 ft) length input cable terminated with a LEMO connector on one end and four copper spade lugs on... | |
| The 2107-4 is a coaxial cable from Keithley. Additional Features: A 1.2m (4 ft) length input cable terminated with a LEMO connector on one end and four copper spade lugs... | |
| The 2231A-001 is a Cable from Keithley. The 2231A-001 is a USB Adapter with USB Cable from Keithley. | |
| The 2249-C-120 is a coaxial cable from Pomona. Additional Features: Type: RG58C/U Cable Assembly with BNC Male on Each End 50 ohm cable makes it ideal for most test and... | |
| The 2249-C-24 is a coaxial cable from Pomona. Additional Features: Type: RG58C/U 24" Cable Assembly with BNC Male on Each End 50 ohm cable makes it ideal for most test... | |
| The 2249-C-36 is a coaxial cable from Pomona. Additional Features: Type: RG58C/U 36" Cable Assembly with BNC Male on Each End 50 ohm cable makes it ideal for most test... | |
| The 2249-C-48 is a coaxial cable from Pomona. Additional Features: Type: RG58C/U 48" Cable Assembly with BNC Male on Each End 50 ohm cable makes it ideal for most test... | |
| The 2249-C-72 is a coaxial cable from Pomona. Additional Features: Type: RG58C/U 72" Cable Assembly with BNC Male on Each End 50 ohm cable makes it ideal for most test... | |
| The 2260-005 is a cable from Keithley. Additional Features: Cable: 0.5m (1.6 ft) To connect two series 2600B power supplies The Keithley 2260-005 is a 0.5m (1.6 ft.) cable to... | |
| The 2260-006 is a cable from Keithley. Additional Features: Cable: 0.5m (1.6 ft) To connect two series 2600B power supplies in parallel The Keithley 2260-006 is a 0.5m (1.6 ft.)... | |
| The 2260-007 is a cable from Keithley. Additional Features: Cable: 0.5m (1.6 ft) To connect three series 2600B power supplies in parallel The Keithley 2260-007 is a 0.5m (1.6 ft.),... | |
| The 2290-10-SHV is a cable from Keithley. Additional Features: 3m (10 ft) SHV Male-SHV Male Cable For use with Model 2290-10 The Keithley 2290-10-SHV is a 3m (10 ft) SHV... | |
| The 2290-10-SHVUC is a cable from Keithley. Additional Features: 10kV SHV Male to Unterminated Cable, 3m (10ft) Type: RG-213/U coax cable Maximum operating voltage (RMS): 10,000 volts The high-voltage Keithley... | |
| The 236-ILC-3 is a cable from Keithley. Additional Features: 3m 3-pin-to-3-pin cable The Keithley Model 236-ILC-3 is a 3-pin female to 3-pin female interlock cable assembly for the 236, 237,... | |
| The 237-ALG-2 is a coaxial cable from Keithley. Additional Features: For use with: Series 2200, Series 2600B, 4200-PA, 6220, 6221, 6482, 6487, 6514, 6517A, and 6517B Working voltage: 600 V... | |
| The 246033 is a cable from Megger. Features: Includes one 20'(6 m) extension cable For connecting a compatible Megger current transformer to the BITE 2 or BITE 2P battery impedance... | |
| The 2510-CAB is a coaxial cable from Keithley. Additional Features: Operating Temperature Range: -20°C to +80°C Operating Voltage: 42 V PEAK Current Rating: 5A MAX The Keithley 2510-CAB Cable Assembly... | |
| The 25955-025 is a cable from Megger. Features: Serial PC Download Lead (AT-AT Link Cable Type B) The Megger 25955-025 is a download cable. | |
| The 2600-ALG-2 is a coaxial cable from Keithley. Additional Features: Working Voltage: 42V peak center conductor to inner shield 42V peak center conductor and inner shield to outer shell Operating... | |
| The 2600-BAN is a cable from Keithley. Additional Features: 1m (3.3 ft) banana test leads/adapter cable for a single Series 2600B SourceMeter channel (two needed for use with Model 2602B... | |
| The 2600-FIX-TRX is a cable from Keithley. Additional Features: Grounded Phoenix-to-Triax Cable Adapter The Keithley Instruments Model 2600-FIX-TRX Grounded Phoenix-to-Triax Cable Adapter is a combination dual triax connector and low-noise... | |
| The 33864-2 is a cable from Megger. Features: CT extension cable, 20 ft (6 m) For use with BITE2 and BITE2P Battery Impedance Testers Connects current transformer to BITE2/2P receiver... | |
| The 34102A is a coaxial cable from Agilent. Additional Features: Length: 1.2 meters (48 inches) Termination: copper spade lugs/34420A mating connector The Agilent 34102A is a low-thermal input cable for... | |
| The 35340 is a cable from Megger. Features: For use with BITE2 and BITE2P Battery Impedance Testers Connects BITE2/2P receiver to PC for downloading stored data Length: 6 ft. (1.8... | |
| The 35341 is a cable from Megger. Features: For use with BITE2 and BITE2P Battery Impedance Testers The Megger 35341 is a charger cable. | |
| The 3671K50-1 is a coaxial cable from Anritsu. Additional Features: K(f)-K(m) cable, 25 inches Used with the Anritsu 37000 Series Network Analyzers Phase Stable, up to 70 GHz The Anritsu... | |
| The 3671NF50-1 is a coaxial cable from Wiltron. Additional Features: 2.92 mm DC to 40 GHz The Wiltron 3671NF50-1 is a 2.92mm DC to 40GHz Coaxial Cable. | |
| The 36798 is a cable from Megger. Features: For use with MPQ1000 Power Quality Analyzer Enables convenient data transfer via Ethernet The Megger 36798 is an ethernet communications cable. | |
| The 3720-MTC-1.5 is a cable from Keithley. Additional Features: 1.5m (5 ft.) length 78-pin D-sub female to 78-pin D-sub male cable For use with: 3720, 3723, 3724 | |
| The 3720-MTC-3 is a cable from Keithley. Additional Features: 3m (10 ft.) length 78-pin D-sub female to 78-pin D-sub male cable For use with: 3720, 3723, 3724 | |
| The 4725 is a triax cable from Pomona. Additional Features: Triaxial BNC Male 2 Lug To Insulated Alligators Cable Assembly Cable assembly is designed to mate to triaxial BNC style... | |
| The 4801 is a cable from Keithley. Additional Features: Low Noise Input Coax Male BNC to Male BNC Cable, 1.2m, 4 ft For use with Models 6482, 6485, and 7158... | |
| The 5054-36 is a triax cable from Pomona. Additional Features: Triaxial Cable Assembly Triaxial 2 Lug Male Each End, On Belden 9222 Triaxial Cable Connector – 1st End: Triaxial Cable... | |
| The 5061-5359 is a Cable from Agilent. The 5061-5359 is a Cable from Agilent. | |
| The 5061-9038 is a coaxial cable from Agilent. Additional Features: SMA (M) to SMA (M) Cable The Agilent 5061-9038 is for use with the 70000 Series MMS Mainframes and System... | |
| The 5223-36 is a triax cable from Pomona. Additional Features: Triaxial Cable Assembly Male Both Ends, 3 Lug Mates to Model #5219 2 Shields provided for use in high interference... | |
| The 5300 is a triax cable from Pomona. Additional Features: BNC (F) To Triaxial 3 Lug (M) Provides an easy interface between a BNC (M) and a 3 lug triax... | |
| The 5342 is a triax cable from Pomona. Additional Features: Triaxial BNC Male 3 Lug To Insulated Alligators Cable Assembly Cable assembly is designed to mate to triaxial BNC style... | |
| The 5440A-7003 is an EMF plug-in cable from Fluke. Features: Low Thermal Copper EMF Plug-In Cables, Spade Connectors Specifications: Length: Two test leads that each are 24 in ± 1... | |
| The 5749-72 is a coaxial cable from Pomona. Additional Features: Universal Adapter Cable, 50 Ohm, 72 In. Materials: Coupler Shell (each end): Brass, Nickel Plated Coupler Conductor: Phosphor Bronze, Gold... | |
| The 6011 is a coaxial cable from Keithley. Additional Features: 1.5m (5 ft) of triax cable (SC-22) terminated with a 2-slot triax plug on one end and three alligator clips... | |
| The 6011-10 is a coaxial cable from Keithley. Additional Features: 2-slot Triax Cable with alligator clips The Keithley 6011-10 is 3m (10 ft) of triax cable (SC-22) terminated with a... | |
| The 6020-0250 is a cable from AEA Technology. Additional Features: TDR Telco Test Leads, 4 ft (1.2 m) RJ-45-to-Telco clips | |
| The 6121-119 is a cable from Megger. Features: For use with DET Series of Ground Resistance Testers Length: 164 ft. (50 m) Unterminated The Megger 6121-119 is a cable. | |
| The 6517-ILC-3 is a cable from Keithley. Additional Features: 4-pin Interlock Cable Shielded 4-pin female DIN to 4-pin female DIN 1m 3.3 ft. Designed to connect the Interlock of the... | |
| The 6517B-ILC-3 is a cable from Keithley. Additional Features: 4-Pin Interlock Shielded Cable, 1m (3.2 ft) 4-pin Phoenix to 4-pin DIN For use with: 6517B Electrometer, 8009 The Keithley Instruments... | |
| The 7006-1 is a 1 Meter GPIB Cable from Keithley. Also known as the general purpose interface bus, GPIB cables provide a standard hi speed interface between computers and electronic... | |
| The 7006-2 is a 2 Meter GPIB Cable from Keithley. Also known as the general purpose interface bus, GPIB cables provide a standard hi speed interface between computers and electronic... | |
| The 7007-1 is a 1 Meter GPIB Cable from Keithley. Also known as the general purpose interface bus, GPIB cables provide a standard hi speed interface between computers and electronic... | |
| The 7007-2 is a 2 Meters GPIB Cable from Keithley. Also known as the general purpose interface bus, GPIB cables provide a standard hi speed interface between computers and electronic... | |
| The 7007-4 is a 4 Meters GPIB Cable from Keithley. Also known as the general purpose interface bus, GPIB cables provide a standard hi speed interface between computers and electronic... | |
| The 7011-MTC-1 is a cable from Keithley. Additional Features: The Models 7011-MTC-1 (1 meter) and 7011-MTC-2 (2 meters) are round cable assemblies terminated with 96-pin DIN female connectors on each... | |
| The 7011-MTC-2 is a cable from Keithley. Additional Features: The Models 7011-MTC-1 (1 meter) and 7011-MTC-2 (2 meters) are round cable assemblies terminated with 96-pin DIN female connectors on each... | |
| The 7020-MTC-2 is a cable from Keithley. Additional Features: Mass Terminated Assembly Twisted pair (45) 96-pin female to 96-pin female 2m, 6.6 ft. For use with: 7020 The Keithley 7020-MTC-2... | |
| The 7024-10 is a coaxial cable from Keithley. Additional Features: Low Noise Triax 2-slot male triax to 2-slot male triax 3m, 10 ft. For use with: Instruments with 2-slot triax... | |
| The 7024-3 is a coaxial cable from Keithley. Additional Features: Low Noise Triax 2-slot male triax to 2-slot male triax 0.9m, 3 ft. For use with: Instruments with 2-slot triax... | |
| The 7025-10 is a coaxial cable from Keithley. Additional Features: Low Noise Input Triax 2-slot male triax to Unterminated 3m, 10 ft. For use with instruments with 2-slot triax connector... | |
| The 7035-MTC-2 is a cable from Keithley. Additional Features: Keithley 7035-MTC-2 2m Round Cable w/female 96 pin connectors. Pairs of HI and LO with outer shield. Use with 7035. | |
| The 7036-MTC-2 is a cable from Keithley. Additional Features: Mass Terminated Assembly Type: Twisted pair (45) Terminations: 96-pin female to 96-pin female Length: 2m 6.6 ft. The Keithley 7036-MTC-2 is... | |
| The 7036-MTC-2 is a Cable from Keithley. The 7036-MTC-2 is a Cable from Keithley. | |
| The 7051-10 is a coaxial cable from Keithley. Additional Features: General purpose BNC to BNC cable, 10 feet For use with: 2015, 2016, 3390, 7711, some instrument external trigger I/O... | |
| The 7051-2 is a coaxial cable from Keithley. Additional Features: General purpose BNC to BNC cable, 2 feet For use with: 2015, 2016, 3390, 7711, some instrument external trigger I/O... | |
| The 7051-5 is a coaxial cable from Keithley. Additional Features: General purpose BNC to BNC cable, 5 feet For use with: 2015, 2016, 3390, 7711, some instrument external trigger I/O... | |
| The 7075-MTC is a cable from Keithley. Additional Features: Mass Terminated Assembly Type: Round ribbon 2 Terminations: 5-pin D connector 25-pin D connector Length: 3m, 10ft For use with the... | |
| The 7076-RMTC is a cable from Keithley. Additional Features: High-Isolation, Mass Terminated Assembly Shielded cable 25-pin D connector to 25-pin D connector 3m, 10 ft. For use with: 7075 Row... | |
| The 7078-CSHP is a cable from Keithley. Additional Features: 8-Cable Set (includes 4 BNC-to-triax adapters) Triax (4); 3-slot triax (4) to 3-slot triax (4), 3m, 10ft. Coax (4), BNC (4)... | |
| The 7078-DIN is a cable from Keithley. Additional Features: 8-Pin DIN Cable (Master/Slave) for 707A, 708A Twisted pair (9) 1.8m, 6ft. For use with: 707A The Keithley 7078-DIN is a... | |
| The 7078-MTC-20 is a cable from Keithley. Additional Features: Mass Terminated Assembly Twisted pair (12) 38-pin connector to 38-pin connector 6.1m, 20ft. For use with: 7071, 7071-4, 7074-D The Keithley... | |
| The 7078-MTC-5 is a cable from Keithley. Additional Features: Mass Terminated Assembly Twisted pair (12) 38-pin connector to 38-pin connector 1.5m 5ft. For use with: 7071, 7071-4, 7074-D The Keithley... | |
| The 7078-TRX-10 is a coaxial cable from Keithley. Additional Features: Low noise triax cables terminated at both ends in 3-slot male triax connectors, 10 feet For use with Models 2635B,... | |
| The 7078-TRX-12 is a coaxial cable from Keithley. Additional Features: Low noise triax cables terminated at both ends in 3-slot male triax connectors, 12 feet For use with Models 2635B,... | |
| The 7711-BNC-SMA is a coaxial cable from Keithley. Additional Features: 5 SMA to BNC Cables, Coax, SMA Male to BNC Female, 0.5 feet For use with the 7711 | |
| The 8120-2408 is a coaxial cable from Agilent. Additional Features: 75 Ω Type-N to Type-N cable (M-M) For use with the Agilent 8711 C-Series of network analyzers | |
| The 8120-4781 is a coaxial cable from Agilent. Additional Features: Length: 24" Type: N Male to Male 610mm 50 Ohm The Agilent 8120-4781 is an RF Cable (for verifying HP... | |
| The 8120-5514 is a coaxial cable from Agilent. Additional Features: UTG Cable Assembly Two-meter detachable cable for the Agilent 8714B-1EC-1C2-1DB Network Analyzer | |
| The 8191 is a cable from Chroma. Additional Features: CAN Bus Interface Cable (A620008) The Chroma 8191 is a CAN Bus Interface for the 62000B Series of Modular DC Power... | |
| The 8501-1 is a cable from Keithley. Additional Features: Trigger Link Cable with Male Micro-DIN Connectors at each end, 1m (3.3 ft.) For use with: Trigger Link inputs, 708A (for... | |
| The 8501-2 is a cable from Keithley. Additional Features: Trigger Link Cable with Male Micro-DIN Connectors at each end, 2m (6.6 ft.) For use with: Trigger Link inputs, 708A (for... | |
| The 8503 is a cable from Keithley. Additional Features: 1m (3.3 ft) cable used to connect BNC inputs to any instrument having Trigger Link connectors For use with: Models 2000,... | |
| The 85131-60012 is a coaxial cable from Agilent. Additional Features: Flexible Test Port Cable NMD-3.5mm to Male 3.5mm The Agilent 85131-60012 is a 3.5mm Female - Male Test Port Cable. | |
| The 85131-60013 is a coaxial cable from Agilent. Additional Features: Flexible Test Port Cable NMD-3.5 mm (f) to PSC-3.5 mm (f) The Agilent 85131-60013 is a Flexible Test Port Cable. | |
| The 85131C is a coaxial cable from Agilent. Additional Features: 3.5 mm (Test Port) to 3.5 mm 81 cm (32 inch) long semi-rigid cable with a 3.5 mm female to... | |
| The 85131D is a coaxial cable from Agilent. Additional Features: 3.5 mm (Test Port) to 3.5 mm Cable frequency range: DC to 26.5 GHz with a return loss of 16... | |
| The 85131E is a coaxial cable from Agilent. Additional Features: 3.5 mm (Test Port) to 3.5 mm Cable frequency range: DC to 26.5 GHz with a return loss greater or... | |
| The 85131F is a coaxial cable from Agilent. Additional Features: 3.5 mm (Test Port) to 3.5 mm Cable frequency range: DC to 26.5 GHz with a return loss greater than... | |
| The 85132E is a coaxial cable from Agilent. Additional Features: 3.5 mm (Test Port) to 7 mm Cable frequency range: DC to 18 GHz with a return loss of 17... | |
| The 85132F is a coaxial cable from Agilent. Additional Features: 3.5 mm (Test Port) to 7 mm Cable frequency range: DC to 18 GHz with a return loss greater than... | |
| The 85133-60017 is a coaxial cable from Agilent. Additional Features: NMD-2.4 mm -f- to 2.4 mm and Flexible Test Port Return Cables Cable frequency range: DC to 50 GHz with... | |
| The 85133E is a coaxial cable from Agilent. Additional Features: 2.4 mm Cable frequency range: DC to 50 GHz with a return loss of 15 dB or better. Insertion loss... | |
| The 85133F is a coaxial cable from Agilent. Additional Features: 2.4 mm Cable frequency range: DC to 50 GHz with a return loss of greater than or equal to 15... | |
| The 85134E is a coaxial cable from Agilent. Additional Features: 2.4 mm to 3.5 mm Cable frequency range: DC to 26.5 GHz with a return loss of 16 dB or... | |
| The 85134F is a coaxial cable from Agilent. Additional Features: 2.4 mm to 3.5 mm Cable frequency range: DC to 26.5 GHz with a return loss greater than or equal... | |
| The 85135F is a coaxial cable from Agilent. Additional Features: 2.4 mm to 7 mm Cable frequency range: DC to 18 GHz with a return loss of 17 dB or... | |
| The AL-B-12-2 is a patch cord from Pomona. Additional Features: Patch Cord, Alligator Clips Both Ends Color: Red Ideal for use as a temporary jumper wire Alligator jaws open to... | |
| The B-12-2 is a patch cord from Pomona. Additional Features: 12" Stack-Up Banana Plug Patch Cord Color: Red Mates to Model #1581, 2854 or standard Banana Jack Cross and vertical... | |
| The B-18-3 is a patch cord from Pomona. Additional Features: 18" Stack-Up Banana Plug Patch Cord Color: Orange Mates to Model #1581, 2854 or standard Banana Jack Cross and vertical... | |
| The B-18-4 is a patch cord from Pomona. Additional Features: 18" Stack-Up Banana Plug Patch Cord Color: Yellow Mates to Model #1581, 2854 or standard Banana Jack Cross and vertical... | |
| The B-24-0 is a patch cord from Pomona. Additional Features: 24" Stack-Up Banana Plug Patch Cord Color: Black Mates to Model #1581, 2854 or standard Banana Jack Cross and vertical... | |
| The B-24-2 is a patch cord from Pomona. Additional Features: 24" Stack-Up Banana Plug Patch Cord Color: Red Mates to Model #1581, 2854 or standard Banana Jack Cross and vertical... | |
| The B-24-7 is a patch cord from Pomona. Additional Features: 24" Stack-Up Banana Plug Patch Cord Color: Violet Mates to Model #1581, 2854 or standard Banana Jack Cross and vertical... | |
| The B-24-9 is a patch cord from Pomona. Additional Features: 24" Stack-Up Banana Plug Patch Cord Color: White Mates to Model #1581, 2854 or standard Banana Jack Cross and vertical... | |
| The B-36-0 is a patch cord from Pomona. Additional Features: 36" Stack-Up Banana Plug Patch Cord Color: Black Mates to Model #1581, 2854 or standard Banana Jack Cross and vertical... | |
| The B-36-2 is a patch cord from Pomona. Additional Features: 36" Stack-Up Banana Plug Patch Cord Color: Red Mates to Model #1581, 2854 or standard Banana Jack Cross and vertical... | |
| The B-36-4 is a patch cord from Pomona. Additional Features: 36" Stack-Up Banana Plug Patch Cord Color: Yellow Mates to Model #1581, 2854 or standard Banana Jack Cross and vertical... | |
| The C-1800/M is a cable from Keithley. Additional Features: C-1800/M 18˝ Ribbon Cable with two 37-Pin D-type female connectors The Keithley C-1800/M is for use with the KUSB-3116 USB-Based Data... | |
| The C-3200 is a cable from Keithley. Additional Features: 30-inch Ribbon Cable, 40 pin/DB37 (M) The Keithley C-3200 is a 30-inch ribbon cable with 40-pin ribbon header and 37-pin D-type... | |
| The C1800 is a cable from Keithley. Additional Features: 37-pin-d-type-female ribbon cable, 450mm 18˝ Ribbon Cable with one 37-Pin D-type female connector and one 37-Pin D-type male connector. For KUSB-3116... | |
| The C2600 is a cable from Keithley. Additional Features: MB-Series Interface Cable, 2 ft. The Keithley C2600 is a 2 foot Interface Cable for the MB-Series. | |
| The CA-18-1 is a cable from Keithley. Additional Features: Shielded Coax Dual Banana Plug to Dual Banana Plug Cable Length: 5 ft (1.5 m) Rating: 1400 V, 1 A Nominal... | |
| The CA-USB is a cable from Megger. Features: For use with MPQ1000 Power Quality Analyzer Enables convenient data transfer via USB The Megger CA-USB is a USB communications cable. | |
| The CAB-1284CC-.5 is a cable from Keithley. Additional Features: IEEE 1284C Shielded Cable with 18 Twisted Pairs, 0.5m The Keithley CAB-1284CC-.5 is an IEEE 1284C Shielded Cable with 18 Twisted... | |
| The CAB-1284CC-2 is a cable from Keithley. Additional Features: 36-pin, two-meter Shielded Cable The Keithley CAB-1284CC-2 is a 36-pin, two-meter Shielded Cable. The CAB-1284CC-2 is required for connection of the... | |
| The CAB-305 is a cable from Keithley. Additional Features: 68-pin, 2m Cable CAB-305 is for use with the following Keithley models: KPCI-3101/2/3/4 STA-300 STP-68 KPCI-3140 STP-3140 The CAB-305 is a... | |
| The CAB-307 is a cable from Keithley. Additional Features: 50-pin, 1-meter Shielded Cable for Analog Signals The CAB-307 is a straight-through, shielded, 50-pin cable set for interconnecting low-voltage data acquisition... | |
| The CAB-308 is a cable from Keithley. Additional Features: 68-pin, 1-meter Shielded Cable for Digital Signals The CAB-308 is a straight-through, shielded, 68-pin cable set for interconnecting low-voltage data acquisition... | |
| The CAB-308-3 is a cable from Keithley. Additional Features: 68-pin, 3-meter Shielded Cable for Digital Signals The CAB-308-3 is a straight-through, shielded, 68-pin cable set for interconnecting low-voltage data acquisition... | |
| The CAB-SSR is a cable from Keithley. Additional Features: 3 ft. ribbon cable with card-edge connector for PB-24 and PB-24SM The Keithley CAB-SSR ribbon cable is the only cable Keithley... | |
| The CACC-2000 is a cable from Keithley. Additional Features: 24˝ ribbon cable w/50-pin connectors For use with: ERB-24, KPCI-PIO96, PB-24SM, PIO-96J, SSIO-24 The Keithley CACC-2000 is a 24-inch ribbon cable... | |
| The CACC-2006 is a cable from Keithley. Additional Features: 96" ribbon cable w/50-pin connectors For use with: ERB-24, KPCI-PIO96, PB-24SM, PIO-96J, SSIO-24 The Keithley CACC-2006 is a 96-inch ribbon cable... | |
| The CB-BNC-BNC-MM-100 is a 60 (1.5 m) coaxial cable from Rigol. Features: 1 meter The Rigol CB-BNC-BNC-MM-100 is a BNC coaxial cable. | |
| The CB-DB9-DB9-F-F-150 is a cable from Rigol. Features: Female to female 150cm Works with- DP7 The Rigol CB-DB9-DB9-F-F-150 is an RS232 cable. | |
| The CB-NM-NM-75-L-12G is a coaxial cable from Rigol. Features: Works with- DSA8 DSA1 DSG3 DSG8 RSA5 RSA3 The Rigol CB-NM-NM-75-L-12G is a N(M)-N(M) RF coaxial cable. | |
| The CB-NM-SMAM-75-L-12G is a coaxial cable from Rigol. Features: Works with- DSA8 DSA1 DSG3 DSG8 RSA5 RSA3 The Rigol CB-NM-SMAM-75-L-12G is a N(M)-SMA(M) RF coaxial cable. | |
| The CB-USBA-USBB-FF-150 is a cable from Rigol. Features: USB Data Cable The Rigol CB-USBA-USBB-FF-150 is a USB Cable. | |
| The CC21 is a cable from BK Precision. Additional Features: BNC Breakout to Alligator Clips Test Leads 50 Ohm Impedance RG58C/u cable 500Vrms voltage rating 40" cable length The BK... | |
| The CT3330-100 is a coaxial cable from CalTest. Additional Features: SMA(m) to BNC(m), RF Cable, 50ohm, 4 GHz, 100cm (40') Impedance: 50 Ω Frequency Range: DC to 4 GHz VSWR... | |
| The CT3330-60 is a coaxial cable from CalTest. Additional Features: SMA(m) to BNC(m), RF Cable, 50ohm, 4 GHz, 60cm Impedance: 50 Ω Frequency Range: DC to 4 GHz VSWR Max:... | |
| The CT3331-100 is a coaxial cable from CalTest. Additional Features: Cable Length: 100 cm Impedance: 50 Ω Frequency Range: DC to 12.4 GHz VSWR Max: 1.4:1 - DC to 12.4... | |
| The CT3331-200 is a coaxial cable from CalTest. Additional Features: Cable Length: 200 cm Impedance: 50 Ω Frequency Range: DC to 12.4 GHz VSWR Max: 1.4:1 - DC to 12.4... | |
| The CT3331-60 is a coaxial cable from CalTest. Additional Features: Cable Length: 60 cm Impedance: 50 Ω Frequency Range: DC to 12.4 GHz VSWR Max: 1.4:1 - DC to 12.4... | |
| The CT3333-100 is a coaxial cable from CalTest. Additional Features: Cable Length: 100 cm Impedance: 50 Ω Frequency Range: DC to 18 GHz VSWR Max: 1.3:1 - DC to 18... | |
| The CT3333-60 is a coaxial cable from CalTest. Additional Features: Cable Length: 60 cm Impedance: 50 Ω Frequency Range: DC to 18 GHz VSWR Max: 1.3:1 - DC to 18... | |
| The DG-POD-CABLE is a cable from Rigol. Features: Works with- DG5 DG-POD-A The Rigol DG-POD-CABLE is a spare shielded RF signal cable for the DG-POD-A digital signal generator module. | |
| The E5381A is a cable from Agilent. Additional Features: Differential Flying Leads with 90-pin Cable Connector 17 channels: 16 single-ended or differential data, 1 single-ended or differential clock 0.9 pF... | |
| The E5382A is a cable from Agilent. Additional Features: 17 channels: 16 single-ended data, 1 single-ended or differential clock 1.3 pF equivalent load capacitance 1.5 Gb/s maximum data rate Measure... | |
| The EM5223-120# is a triax cable from Pomona. Additional Features: Triaxial Cable Assembly Male Both Ends, 3 Lug Length: 120" Mates to Model #5219 2 Shields provided for use in... | |
| The GA-00372 is a cable from Megger. Features: Test cables with Kelvin clamps 3 m (10 ft) black For use with MOM2 Micro-Ohmmeter Kelvin clamp ideal for 4-wire Kelvin tests,... | |
| The GA-00374 is a cable from Megger. Features: Test cables with Kelvin clamps 5 m (16 ft) black For use with MOM2 Micro-Ohmmeter Kelvin clamp ideal for 4-wire Kelvin tests,... | |
| The GTL-110 is a cable from Instek. Additional Features: BNC female-BNC female, 1100mm The Instek GTL-110 is for the GDS/GRS/GOS/GFC/GSG/ GRG/SFG-Series. | |
| The GTL-232 is a cable from Instek. Additional Features: RS-232C Cable 9-pin female to 9-pin female type Null modem for computer For GDS and GRS oscilloscopes, SFG generators, LCR meters... | |
| The GTL-242 is a cable from Instek. Additional Features: A-B Type Cable USB Cable 2.0 Approx. Length: 1.8 m For: GDS-2000 Series, GDS-1000A Series, GLA-1000 Series, GDS-800 Series | |
| The GTL-246 is a cable from Instek. Additonal Features: USB 2.0 A-B Type Cable 1200mm For the GDS-3000/GDS-1000B/A FG-2225/GDS-2000E/MS O-2000E Series | |
| The GTL-247 is a cable from Instek. Additional Features: USB Cable, USB 1.1, A-A Type, 1800mm The Instek GTL-247 is for the GDM-8261A/8255A/8251 A and GPT-9900/9800. | |
| The GTL-248 is a 2000mm GPIB cable from Instek. Also known as the general purpose interface bus, GPIB cables provide a standard hi speed interface between computers and electronic test... | |
| The GTL-302 is a coaxial cable from Instek. Additional Features: RF Cable RG223 Assembly 300mm N(P/M) For the GSP Series The Instek GTL-302 is an RF Cable for the GSP... | |
| The GTL-304 is a coaxial cable from Instek. Additional Features: RF Cable RG223 Assembly 280mm N(P/M)-N(J/F) For the GSP Series The Instek GTL-304 is an RF Cable for the GSP... | |
| The HV-CA-554-2 is a cable from Keithley. Features: High-Voltage Triax Cable Electrical characteristics: Rated voltage: 3300 V Rated amperage: 2.0 A Leakage current: Center to guard: < 100 x 10-12... | |
| The HV-CA-571-3 is a cable from Keithley. Features: Leakage current- Center to guard: <100 x 10-12 A at 3000 V (see NOTE below) Guard to shield: <100 x 10-9 A... | |
| The IR189USB is a USB cable from Fluke. Additional Features: USB Cable adapter The Fluke IR189USB USB Cable adapter is for the Fluke 18X, 28X Series Digital Multimeters. | |
| The K1802 is a cable from Keithley. Additional Features: 3.5 ft. Cable with Female DB25 The Keithley K1802 is a 3.5 ft. Cable with Female DB25 for use with the... | |
| The KUSB-CABDIO is a cable from Keithley. Additional Features: 1m, 100-pin cable For us with: KUSB-3160, KUSB-STP100 The Keithley KUSB-CABDIO is a 1-meter, 100-conductor cable that connects the KUSB-STP100 screw... | |
| The M3A2B is a gpib cable from Rigol. Features: Works with- M300 The Rigol M3A2B is a GPIB cable, analog bus to banana port for the M300. | |
| The N1917A is a cable from Agilent. Additional Features: The Keysight Agilent HP N1917A cable adapter is designed for using 8480 and E-Series power sensors with a P-Series power meter... | |
| The N2297A is a cable from Agilent. Additional Features: .5m Cable to connect DUT to Keysight Agilent HP N2260/1/3/4/5/6A Modules, DIN96 to twin D50 | |
| The N2299A is a coaxial cable from Agilent. Additional Features: 1.5m cable to connect the Device Under Test to any of the N2260A/61A/63A/64A/6 5A/66A modules One end is DIN96 connector... | |
| The N6314A is a coaxial cable from Agilent. Additional Features: Type-N, 50 ohm 610 mm (24 in) precision Type-N male to Type-N male test port cable Frequency range of DC... | |
| The N6315A is a coaxial cable from Agilent. Additional Features: Type-N, 50 ohm 610 mm (24 in) precision Type-N male to Type-N female test port cable Frequency range of DC... | |
| The NORMA LG SHUNT/CBL is a cable from Fluke. Additional Features: Heavy duty cables for high current shunt The Fluke NORMA LG SHUNT/CBL is a set of Heavy duty Cables... | |
| The P6041 is a cable from Tektronix. Features: BNC Probe Cable Interconnect Cable The P6041 Probe Cable provides the connection between the CT1 and CT2 Current Transformers and a BNC... | |
| The PSB-101 is a cable from Instek. Additional Features: Cable for 2 units of PSB-1000 units in parallel mode connection The Instek PSB-101 is a Cable for connecting 2 PSB-1000... | |
| The PSB-102 is a cable from Instek. Additional Features: Cable for 3 units of PSB-1000 units in parallel mode connection The Instek PSB-102 is a Cable for 3 units of... | |
| The PSB-103 is a cable from Instek. Additional Features: Cable for 4 units of PSB-1000 units in parallel mode connection The Instek PSB-103 is a Cable for 4 units of... | |
| The PSB-104 is a cable from Instek. Additional Features: Cable for 2 units of PSB-1000 units in series mode connection The Instek PSB-104 is a Cable for 2 units of... | |
| The PSW-005 is a cable from Instek. Additional Features: Cable for 2 Units of PSW-Series in Series Mode Connection The Instek PSW-005 is a Cable for 2 Units of PSW-Series... | |
| The PSW-006 is a cable from Instek. Additional Features: Cable for 2 Units of PSW Series in Parallel Mode Connection The Instek PSW-006 is a Cable for 2 Units of... | |
| The PSW-007 is a cable from Instek. Additional Features: Cable for 3 Units of PSW Series in Parallel Model Connection The Instek PSW-007 is a Cable for 3 Units of... | |
| The RFC-SMB/SFS-SMB/SFS is a Cable from Vcablemart. Connector A-SMB Female Jack Connector B-SMB Female Jack Impedance-50Ω Cable-Different Coax Cables Optional Length-4" to 30ft or Custom Applications: Wireless LAN Devices Wi-Fi... | |
| The S1600 is a cable from Keithley. Additional Features: EXP-GP to DAS-1600/1400/1200 or DAS-16 Cable The Keithley S1600 is an 18 inch shielded cable with two 37-pin female D-type connectors. | |
| The S1803 is a cable from Keithley. Additional Features: 4.5 ft shielded DB37 female (both ends) cable The Keithley S1803 is a 4.5 ft shielded DB37 female (both ends) cable... | |
| The S1805 is a cable from Keithley. Additional Features: 6.5 ft shielded DB37 female (both ends) cable For use with: Any board with 37-pin, D-style male connector, KUSB-3116 The Keithley... | |
| The TL30 is a cable from BK Precision. Additional Features: 30A Hook-up Cable Set #10 Spade Lug to Large 3" Battery Clips Jaws open to 0.75" (19mm) 30A Rating Black... | |
| The TL8KC1 is a cable from BK Precision. Additional Features: 4 Terminal shielded Kelvin test lead The BK Precision TL8KC1 is a Kelvin test lead that is useful when measuring... | |
| The TLLCR is a cable from BK Precision. Additional Features: Test Leads for handheld LCR Meters (Sheathed) Includes one red and one black lead 5" long sheathed banana to alligator... | |
| The USB-B-3 is a cable from Keithley. Additional Features: USB Cable Type A to B, 3m (10 ft.) The Keithley USB-B-3 is a USB Cable Type A to B, 3m... | |
| The XLN485 is a cable from BK Precision. Additional Features: RS485 Cable The BK Precision XLN485 is an RS485 Cable that allows the control of multiple units from one device... |