Fluke Current Probe; Meter Side Connector Fluke I310S

Description
CURRENT PROBE; Meter Side Connector:BNC Plug; Probe Side Connector:Current Clamp; Current Range Max:300A; Current Range Min:30A; For Use With:Fluke Oscilloscopes & Multimeters; Product Range:-; Bandwidth:1kHz; Input Voltage Max:300V RoHS Compliant: Yes
Datasheet
Description
CURRENT PROBE; Meter Side Connector:BNC Plug; Probe Side Connector:Current Clamp; Current Range Max:300A; Current Range Min:30A; For Use With:Fluke Oscilloscopes & Multimeters; Product Range:-; Bandwidth:1kHz; Input Voltage Max:300V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Probe; Meter Side Connector Fluke - 55M0778 - Newark, An Avnet Company
Chicago, IL, United States
Current Probe; Meter Side Connector Fluke
55M0778
Current Probe; Meter Side Connector Fluke 55M0778
CURRENT PROBE; Meter Side Connector:BNC Plug; Probe Side Connector:Current Clamp; Current Range Max:300A; Current Range Min:30A; For Use With:Fluke Oscilloscopes & Multimeters; Product Range:-; Bandwidth:1kHz; Input Voltage Max:300V RoHS Compliant: Yes

CURRENT PROBE; Meter Side Connector:BNC Plug; Probe Side Connector:Current Clamp; Current Range Max:300A; Current Range Min:30A; For Use With:Fluke Oscilloscopes & Multimeters; Product Range:-; Bandwidth:1kHz; Input Voltage Max:300V RoHS Compliant: Yes

Supplier's Site Datasheet
Current Probe - I310S - ValueTronics International, Inc.
Elgin, IL, USA
Current Probe
I310S
Current Probe I310S
The I310S is a Current Probe from Fluke. Current Probes are an integral part of any electrical power testing toolbox to ensure accurate measurements, reliability, and safety. Purchase a current probe set with your oscilloscope. Probes can use pulse waveforms to test components without removing them from circuits with in-circuit capabilities. Choose the probe that complements your system. We carry new and used current probes from major industry brands. Additional Features: 30 A and 300 A AC RMS 450 A DC CAT III 300V safety range The i310s current probe is based on Hall Effect technology for use in measurement of both DC and AC current. The i310s may be used in conjunction with oscilloscopes and other suitable recording instruments for accurate non-intrusive current measurement.

The I310S is a Current Probe from Fluke. Current Probes are an integral part of any electrical power testing toolbox to ensure accurate measurements, reliability, and safety. Purchase a current probe set with your oscilloscope. Probes can use pulse waveforms to test components without removing them from circuits with in-circuit capabilities. Choose the probe that complements your system. We carry new and used current probes from major industry brands.

Additional Features:

  • 30 A and 300 A AC RMS
  • 450 A DC
  • CAT III 300V safety range

The i310s current probe is based on Hall Effect technology for use in measurement of both DC and AC current.
The i310s may be used in conjunction with oscilloscopes and other suitable recording instruments for accurate non-intrusive current measurement.

Supplier's Site

Technical Specifications

  Newark, An Avnet Company ValueTronics International, Inc.
Product Category Electrical Test Probes Electrical Test Probes
Product Number 55M0778 I310S
Product Name Current Probe; Meter Side Connector Fluke Current Probe
Probe Type Current Current
Unlock Full Specs
to access all available technical data

Similar Products

0.187
Specs
Probe Configuration Spring Loaded
View Details
Coaxial in-line Power Sensor - 9515A - KRYTAR, Inc.
Specs
Probe Type Power Sensor
Probe Technology Passive
Attenuation Factor 1X
View Details
Test Leads - 1745654 - RS Components, Ltd.
RS Components, Ltd.
Specs
Approvals RoHS Compliant
View Details
Measuring Equipment / Voltage Probe - voltage-proble-dp1500-28056 - TPS Elektronik GmbH
Specs
Probe Type Voltage
Bandwidth 100 MHz
Voltage Rating 150 volts
View Details