The TDP7706 is a 6 GHz differential probe from Tektronix. A differential probe is an active probe that has two inputs. A negative and positive input along with a ground lead that drives a 50 Ohm cable to transmit the output ot a digital oscilloscope channel.
Features:
High bandwidth for signal fidelity-
6 GHz TDP7706
Minimal device impact-
Thin and flexible solder tips
Lightweight and flexible probe cable
Active buffer tip design for low probe loading
Easy to connect TekFlex™ Connector technology-
Pinch-to-Open accessory connector
Versatile Connectivity - solder down tips, optional browser for handheld or fixtured probing, and coaxial input (SMA adapter)
Cross compatibility with P7700 series tip accessories
Full Bandwidth to 8 GHz
Probe cable and solder down tips operate over an extended temperature range
Probe and tip specific S-parameters-
Full AC calibration of the probe and tip's signal path based upon unique s-parameter models
Unique DSP filters created for each probe and tip
TekVPI+ ®interface for oscilloscope/probe control and usability-
Direct control via probe buttons or from the oscilloscope's menus
Automated control of probe settings via the oscilloscope
Automatic recognition of the probe and tip when attached to the oscilloscope
Remote control of probe through the oscilloscope
Accessories:
Manual
Two solder-in tips
Certificate of traceable calibration
Calibration data report
One-year warranty
The TDP7700 Series TriMode probes provide the highest probe fidelity available for real-time oscilloscopes. In addition, with connectivity innovations such as solder down tips with the probe’s input buffer mounted only a few millimeters from the end of the tip, the TDP7700 series probes provide unmatched usability for connecting to today’s most challenging electronic designs.
The image is for reference only. See product specification for details.
The TDP7706 is a 6 GHz differential probe from Tektronix. A differential probe is an active probe that has two inputs. A negative and positive input along with a ground lead that drives a 50 Ohm cable to transmit the output ot a digital oscilloscope channel.
Features:
High bandwidth for signal fidelity-
Minimal device impact-
- Thin and flexible solder tips
- Lightweight and flexible probe cable
- Active buffer tip design for low probe loading
Easy to connect TekFlex™ Connector technology-
- Pinch-to-Open accessory connector
- Versatile Connectivity - solder down tips, optional browser for handheld or fixtured probing, and coaxial input (SMA adapter)
- Cross compatibility with P7700 series tip accessories
- Full Bandwidth to 8 GHz
- Probe cable and solder down tips operate over an extended temperature range
Probe and tip specific S-parameters-
- Full AC calibration of the probe and tip's signal path based upon unique s-parameter models
- Unique DSP filters created for each probe and tip
TekVPI+ ®interface for oscilloscope/probe control and usability-
- Direct control via probe buttons or from the oscilloscope's menus
- Automated control of probe settings via the oscilloscope
- Automatic recognition of the probe and tip when attached to the oscilloscope
- Remote control of probe through the oscilloscope
Accessories:
- Manual
- Two solder-in tips
- Certificate of traceable calibration
- Calibration data report
- One-year warranty
The TDP7700 Series TriMode probes provide the highest probe fidelity available for real-time oscilloscopes. In addition, with connectivity innovations such as solder down tips with the probe’s input buffer mounted only a few millimeters from the end of the tip, the TDP7700 series probes provide unmatched usability for connecting to today’s most challenging electronic designs.
The image is for reference only. See product specification for details.