Fluke Oscilloscope Probes DP120

Description
"20:1, 200:1 Voltage Probe, Differential 20MHz 60.000"" (1524.00mm) Gray Oscilloscope Probe Test Lead 1M Input Resistance CAT II 1000V, CAT III 600V"
Request a Quote Datasheet
Description
"20:1, 200:1 Voltage Probe, Differential 20MHz 60.000"" (1524.00mm) Gray Oscilloscope Probe Test Lead 1M Input Resistance CAT II 1000V, CAT III 600V"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscilloscope Probes - 614-1104-ND - DigiKey
Thief River Falls, MN, United States
Oscilloscope Probes
614-1104-ND
Oscilloscope Probes 614-1104-ND
"20:1, 200:1 Voltage Probe, Differential 20MHz 60.000"" (1524.00mm) Gray Oscilloscope Probe Test Lead 1M Input Resistance CAT II 1000V, CAT III 600V"

"20:1, 200:1 Voltage Probe, Differential 20MHz 60.000"" (1524.00mm) Gray Oscilloscope Probe Test Lead 1M Input Resistance CAT II 1000V, CAT III 600V"

Buy Now Datasheet
Differential Probe - DP120 - ValueTronics International, Inc.
Elgin, IL, USA
Differential Probe
DP120
Differential Probe DP120
The DP120 is a Differential Probe from Fluke. A differential probe is an active probe that has two inputs. A negative and positive input along with a ground lead that drives a 50 Ohm cable to transmit the output ot a digital oscilloscope channel. Additional features: Input: Probes with shrouded banana probe tip Probe length: 1.5 meter (60 inch) Maximum Input Voltage to Ground: 600V RMS CAT III per IEC 1010-2-031 / 1000Vrms CAT II, per IEC 1010-2-031 Maximum Differential Voltage: 1000V DC or1000Vrms or 1200V (DC + ACpeak) Output Cable: Safety designed 0.5m (5ft) BNC Cable Attenuation: 200x and 20x Bandwidth: DC to 20 MHz (-3 dB) Accuracy: ±2.5% Rise time: 17.5 ns CMRR: 200x: @ 60 Hz > 80dB, @ 1 MHz > 50 dB 20x: @ 60 Hz > 70dB, @ 1 MHz > 40 dB Battery type: Alkaline 9 volt, NEDA, IEC6LR61 Battery life: 8-hour operation, 400-hour stand by

The DP120 is a Differential Probe from Fluke. A differential probe is an active probe that has two inputs. A negative and positive input along with a ground lead that drives a 50 Ohm cable to transmit the output ot a digital oscilloscope channel.

Additional features:

  • Input: Probes with shrouded banana probe tip
  • Probe length: 1.5 meter (60 inch)
  • Maximum Input Voltage to Ground: 600V RMS CAT III per IEC 1010-2-031 / 1000Vrms CAT II, per IEC 1010-2-031
  • Maximum Differential Voltage: 1000V DC or1000Vrms or 1200V (DC + ACpeak)
  • Output Cable: Safety designed 0.5m (5ft) BNC Cable
  • Attenuation: 200x and 20x
  • Bandwidth: DC to 20 MHz (-3 dB)
  • Accuracy: ±2.5%
  • Rise time: 17.5 ns
  • CMRR: 200x: @ 60 Hz > 80dB, @ 1 MHz > 50 dB 20x: @ 60 Hz > 70dB, @ 1 MHz > 40 dB
  • Battery type: Alkaline 9 volt, NEDA, IEC6LR61
  • Battery life: 8-hour operation, 400-hour stand by
Supplier's Site
Differential Voltage Probe, 1Kv; Kit Contents Fluke - 91B5086 - Newark, An Avnet Company
Chicago, IL, United States
Differential Voltage Probe, 1Kv; Kit Contents Fluke
91B5086
Differential Voltage Probe, 1Kv; Kit Contents Fluke 91B5086
DIFFERENTIAL VOLTAGE PROBE, 1KV; Kit Contents:DP120 Differential Voltage Probe, AC85A Alligator Clips, AC83 Pin-Grabber Clips, 9V Alkaline Battery; Product Range:-; Accuracy %:2.5%; Test Probe Functions:Differenti al RoHS Compliant: NA

DIFFERENTIAL VOLTAGE PROBE, 1KV; Kit Contents:DP120 Differential Voltage Probe, AC85A Alligator Clips, AC83 Pin-Grabber Clips, 9V Alkaline Battery; Product Range:-; Accuracy %:2.5%; Test Probe Functions:Differential RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  DigiKey ValueTronics International, Inc. Newark, An Avnet Company
Product Category Electrical Test Probes Electrical Test Probes Electrical Test Probes
Product Number 614-1104-ND DP120 91B5086
Product Name Oscilloscope Probes Differential Probe Differential Voltage Probe, 1Kv; Kit Contents Fluke
Attenuation Factor 20:1, 200:1
Bandwidth 20 MHz 20 MHz
Input Resistance 1 Mohms
Unlock Full Specs
to access all available technical data

Similar Products

XPL Pistol Grip to Lead Only, 18 AWG PVC Test Lead - 613XPL - E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details
Measuring Equipment / Voltage Probe - voltage-proble-dp3000-28057 - TPS Elektronik GmbH
Specs
Probe Type Voltage
Bandwidth 100 MHz
Voltage Rating 300 volts
View Details
Test Probes - 1247405 - RS Components, Ltd.
RS Components, Ltd.
Specs
Approvals RoHS Compliant
View Details