Fluke Probe Set, Voltage, 200Mhz, 100 Fluke VPS220-R

Description
PROBE SET, VOLTAGE, 200MHZ, 100:1; Oscilloscope Probe Function:Active; Bandwidth:200MHz; Input Voltage Max:1kV; Test Probe Attenuation:100:1; For Use With:ScopeMeter 190 Series; Product Range:-; Lead Length:1.2m RoHS Compliant: Yes
Datasheet
Description
PROBE SET, VOLTAGE, 200MHZ, 100:1; Oscilloscope Probe Function:Active; Bandwidth:200MHz; Input Voltage Max:1kV; Test Probe Attenuation:100:1; For Use With:ScopeMeter 190 Series; Product Range:-; Lead Length:1.2m RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Probe Set, Voltage, 200Mhz, 100 Fluke - 55M1244 - Newark, An Avnet Company
Chicago, IL, United States
Probe Set, Voltage, 200Mhz, 100 Fluke
55M1244
Probe Set, Voltage, 200Mhz, 100 Fluke 55M1244
PROBE SET, VOLTAGE, 200MHZ, 100:1; Oscilloscope Probe Function:Active; Bandwidth:200MHz; Input Voltage Max:1kV; Test Probe Attenuation:100:1; For Use With:ScopeMeter 190 Series; Product Range:-; Lead Length:1.2m RoHS Compliant: Yes

PROBE SET, VOLTAGE, 200MHZ, 100:1; Oscilloscope Probe Function:Active; Bandwidth:200MHz; Input Voltage Max:1kV; Test Probe Attenuation:100:1; For Use With:ScopeMeter 190 Series; Product Range:-; Lead Length:1.2m RoHS Compliant: Yes

Supplier's Site Datasheet
Voltage Probe VPS220-R
The VPS220-R is a new Voltage Probe from Fluke. Use an electrical probe to test equipment and measure currents and voltages. Probes are an integral part of any electrical power testing toolbox to ensure accurate measurements, reliability, and safety. Use a high-voltage probe meter for voltages of 0 to 40,000 direct current (VDC). Additional Features: Attenuation: 100:1 Bandwidth: 200 MHz Max. input voltage: 1000 V CAT II or 600 V CAT III Max. voltage to ground: 1000 V CAT II or 600 V CAT III per IEC / EN61010-031 Input resistance: 100 Mω Input capacitance: 4.6 pF Compensation range: 10 to 25 pF Cable length: 1.2 m Each probe set includes: 600 V CAT III/1000 V CAT II rated 100:1 voltage probe Hook clip for probe tip Ground lead with mini alligator Insulation sleeve 30 V CAT II rated ground spring for probe tip The Fluke VPS220-R is a double insulated voltage probe for ScopeMeter 190 series.

The VPS220-R is a new Voltage Probe from Fluke. Use an electrical probe to test equipment and measure currents and voltages. Probes are an integral part of any electrical power testing toolbox to ensure accurate measurements, reliability, and safety. Use a high-voltage probe meter for voltages of 0 to 40,000 direct current (VDC).

Additional Features:

  • Attenuation: 100:1
  • Bandwidth: 200 MHz
  • Max. input voltage: 1000 V CAT II or 600 V CAT III
  • Max. voltage to ground: 1000 V CAT II or 600 V CAT III per IEC / EN61010-031
  • Input resistance: 100 MΩ
  • Input capacitance: 4.6 pF
  • Compensation range: 10 to 25 pF
  • Cable length: 1.2 m

Each probe set includes:

  • 600 V CAT III/1000 V CAT II rated 100:1 voltage probe
  • Hook clip for probe tip
  • Ground lead with mini alligator
  • Insulation sleeve
  • 30 V CAT II rated ground spring for probe tip

The Fluke VPS220-R is a double insulated voltage probe for ScopeMeter 190 series.

Supplier's Site
Sheung Wan, Hong Kong
Test Probes
VPS220-R
Test Probes VPS220-R
Test Probes 100:1 Voltge Probe Set Red 200MHz 1.2M

Test Probes 100:1 Voltge Probe Set Red 200MHz 1.2M

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company ValueTronics International, Inc. VAST STOCK CO., LIMITED
Product Category Electrical Test Probes Electrical Test Probes Electrical Test Probes
Product Number 55M1244 VPS220-R VPS220-R
Product Name Probe Set, Voltage, 200Mhz, 100 Fluke Voltage Probe Test Probes
Probe Type Voltage Voltage; Current
Unlock Full Specs
to access all available technical data

Similar Products

0.050
Smiths Interconnect, a Molex company
Specs
Probe Configuration Spring Loaded
View Details
Measuring Equipment / Voltage Probe - voltage-proble-dp701-28055 - TPS Elektronik GmbH
Specs
Probe Type Voltage
Bandwidth 150 MHz
Voltage Rating 70 volts
View Details
Piercing Alligator Clip to Shrouded R/A Banana Plug, 18 AWG PVC Test Lead - 674P - E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details