Cal Test Electronics, Inc. Voltage Probe CT2982

Description
The CT2982 is a new Voltage Probe from CalTest Electronics. Use an electrical probe to test equipment and measure currents and voltages. Probes are an integral part of any electrical power testing toolbox to ensure accurate measurements, reliability, and safety. Use a high-voltage probe meter for voltages of 0 to 40,000 direct current (VDC). Additional Features: Voltage to 15kV DC; 10KV AC 50 MHz bandwidth (derated w/frequency) Signal to noise ratio: >60dB (1 kHz) Output is through a standard BNC connector with an additional alligator clip ground lead The probe is supplied with straight and blade tips and operating manual The CalTest CT2982 High Voltage Probe allows a standard oscilloscope to measure voltages up to 15kV (DC + AC max) and frequencies up to 50 MHz. Accuracy at 1 kHz is <1%. With a divider ratio of 1000 to 1, a voltage of 1,000V will read as 1V on your oscilloscope.
Datasheet
Description
The CT2982 is a new Voltage Probe from CalTest Electronics. Use an electrical probe to test equipment and measure currents and voltages. Probes are an integral part of any electrical power testing toolbox to ensure accurate measurements, reliability, and safety. Use a high-voltage probe meter for voltages of 0 to 40,000 direct current (VDC). Additional Features: Voltage to 15kV DC; 10KV AC 50 MHz bandwidth (derated w/frequency) Signal to noise ratio: >60dB (1 kHz) Output is through a standard BNC connector with an additional alligator clip ground lead The probe is supplied with straight and blade tips and operating manual The CalTest CT2982 High Voltage Probe allows a standard oscilloscope to measure voltages up to 15kV (DC + AC max) and frequencies up to 50 MHz. Accuracy at 1 kHz is <1%. With a divider ratio of 1000 to 1, a voltage of 1,000V will read as 1V on your oscilloscope.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Probe - CT2982 - ValueTronics International, Inc.
Elgin, IL, USA
Voltage Probe
CT2982
Voltage Probe CT2982
The CT2982 is a new Voltage Probe from CalTest Electronics. Use an electrical probe to test equipment and measure currents and voltages. Probes are an integral part of any electrical power testing toolbox to ensure accurate measurements, reliability, and safety. Use a high-voltage probe meter for voltages of 0 to 40,000 direct current (VDC). Additional Features: Voltage to 15kV DC; 10KV AC 50 MHz bandwidth (derated w/frequency) Signal to noise ratio: >60dB (1 kHz) Output is through a standard BNC connector with an additional alligator clip ground lead The probe is supplied with straight and blade tips and operating manual The CalTest CT2982 High Voltage Probe allows a standard oscilloscope to measure voltages up to 15kV (DC + AC max) and frequencies up to 50 MHz. Accuracy at 1 kHz is <1%. With a divider ratio of 1000 to 1, a voltage of 1,000V will read as 1V on your oscilloscope.

The CT2982 is a new Voltage Probe from CalTest Electronics. Use an electrical probe to test equipment and measure currents and voltages. Probes are an integral part of any electrical power testing toolbox to ensure accurate measurements, reliability, and safety. Use a high-voltage probe meter for voltages of 0 to 40,000 direct current (VDC).

Additional Features:

  • Voltage to 15kV DC; 10KV AC
  • 50 MHz bandwidth (derated w/frequency)
  • Signal to noise ratio: >60dB (1 kHz)
  • Output is through a standard BNC connector with an additional alligator clip ground lead
  • The probe is supplied with straight and blade tips and operating manual

The CalTest CT2982 High Voltage Probe allows a standard oscilloscope to measure voltages up to 15kV (DC + AC max) and frequencies up to 50 MHz. Accuracy at 1 kHz is <1%. With a divider ratio of 1000 to 1, a voltage of 1,000V will read as 1V on your oscilloscope.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Test Probes
CT2982
Test Probes CT2982
Test Probes HV Oprobe,10kV,50MHz 2.0m, BNC(m)

Test Probes HV Oprobe,10kV,50MHz 2.0m, BNC(m)

Buy Now Datasheet

Technical Specifications

  ValueTronics International, Inc. VAST STOCK CO., LIMITED
Product Category Electrical Test Probes Electrical Test Probes
Product Number CT2982 CT2982
Product Name Voltage Probe Test Probes
Probe Type Voltage; Current
Unlock Full Specs
to access all available technical data

Similar Products

Banana Plug Jumper, 18 AWG PVC Test Lead - 9105H - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details
Measuring Equipment / Current Probe - current-proble-cp503b-28051 - TPS Elektronik GmbH
Specs
Probe Type Current
Bandwidth 50 MHz
View Details
Test Probes - 1999853 - RS Components, Ltd.
RS Components, Ltd.
Specs
Operating Temperature -20 to 70 C (-4 to 158 F)
Approvals RoHS Compliant
View Details