RIGOL Technologies, Inc. Active Probe RP7080S

Description
The RP7080S is a 800 MHz active probe from Rigol. Features: Bandwidth: DC to 800MHz Maximum Voltage: 30V Peak, CAT I Compatible with Rigol DS/MSO4000 series and DS6000 series oscilloscopes Works with- DS4 MSO4 DS6 Accessories: PCK100 Active Differential Probe Calibration Kit RP7080S Single-ended Active Probe Amplifier Hand-held Single-ended Probe Head 91ω Probe Tip - 9 Straight Acuminate Ground Collar - 2 Curved Acuminate Ground Collar - 2 Straight Dentiform Ground Collar - 2 Curved Dentiform Ground Collar - 2 Marker Rings (Yellow/Pink/Light Blue/Dark Blue) - 8 User’s Guide Probe Bag Storage Box The Rigol RP7080S is a single-ended active probe solution for high frequency application. The RP7080S uses plug-in probe head to optimize the performance and usability. Besides, its replaceable probe tip prolongs the service life of the probe and the spacing between probe tip and ground collar can be precisely adjusted to fit different test point spacing. The RP7080S is compatible with the auto-identification port of RIGOL DS6000/DS4000 series oscilloscope and can be recognized and configured automatically by this port. Its snap-in BNC connector enables easier connection with the oscilloscope. The RP7080S provides various accessories and options and multiple replaceable components which make it applicable to be used in different tests and measurements.
Description
The RP7080S is a 800 MHz active probe from Rigol. Features: Bandwidth: DC to 800MHz Maximum Voltage: 30V Peak, CAT I Compatible with Rigol DS/MSO4000 series and DS6000 series oscilloscopes Works with- DS4 MSO4 DS6 Accessories: PCK100 Active Differential Probe Calibration Kit RP7080S Single-ended Active Probe Amplifier Hand-held Single-ended Probe Head 91ω Probe Tip - 9 Straight Acuminate Ground Collar - 2 Curved Acuminate Ground Collar - 2 Straight Dentiform Ground Collar - 2 Curved Dentiform Ground Collar - 2 Marker Rings (Yellow/Pink/Light Blue/Dark Blue) - 8 User’s Guide Probe Bag Storage Box The Rigol RP7080S is a single-ended active probe solution for high frequency application. The RP7080S uses plug-in probe head to optimize the performance and usability. Besides, its replaceable probe tip prolongs the service life of the probe and the spacing between probe tip and ground collar can be precisely adjusted to fit different test point spacing. The RP7080S is compatible with the auto-identification port of RIGOL DS6000/DS4000 series oscilloscope and can be recognized and configured automatically by this port. Its snap-in BNC connector enables easier connection with the oscilloscope. The RP7080S provides various accessories and options and multiple replaceable components which make it applicable to be used in different tests and measurements.

Suppliers

Company
Product
Description
Supplier Links
Active Probe RP7080S
The RP7080S is a 800 MHz active probe from Rigol. Features: Bandwidth: DC to 800MHz Maximum Voltage: 30V Peak, CAT I Compatible with Rigol DS/MSO4000 series and DS6000 series oscilloscopes Works with- DS4 MSO4 DS6 Accessories: PCK100 Active Differential Probe Calibration Kit RP7080S Single-ended Active Probe Amplifier Hand-held Single-ended Probe Head 91ω Probe Tip - 9 Straight Acuminate Ground Collar - 2 Curved Acuminate Ground Collar - 2 Straight Dentiform Ground Collar - 2 Curved Dentiform Ground Collar - 2 Marker Rings (Yellow/Pink/Light Blue/Dark Blue) - 8 User’s Guide Probe Bag Storage Box The Rigol RP7080S is a single-ended active probe solution for high frequency application. The RP7080S uses plug-in probe head to optimize the performance and usability. Besides, its replaceable probe tip prolongs the service life of the probe and the spacing between probe tip and ground collar can be precisely adjusted to fit different test point spacing. The RP7080S is compatible with the auto-identification port of RIGOL DS6000/DS4000 series oscilloscope and can be recognized and configured automatically by this port. Its snap-in BNC connector enables easier connection with the oscilloscope. The RP7080S provides various accessories and options and multiple replaceable components which make it applicable to be used in different tests and measurements.

The RP7080S is a 800 MHz active probe from Rigol.

Features:

  • Bandwidth: DC to 800MHz
  • Maximum Voltage: 30V Peak, CAT I
  • Compatible with Rigol DS/MSO4000 series and DS6000 series oscilloscopes

Works with-

  • DS4
  • MSO4
  • DS6

Accessories:

  • PCK100 Active Differential Probe Calibration Kit
  • RP7080S Single-ended Active Probe Amplifier
  • Hand-held Single-ended Probe Head
  • 91Ω Probe Tip - 9
  • Straight Acuminate Ground Collar - 2
  • Curved Acuminate Ground Collar - 2
  • Straight Dentiform Ground Collar - 2
  • Curved Dentiform Ground Collar - 2
  • Marker Rings (Yellow/Pink/Light Blue/Dark Blue) - 8
  • User’s Guide
  • Probe Bag
  • Storage Box

The Rigol RP7080S is a single-ended active probe solution for high frequency application. The RP7080S uses plug-in probe head to optimize the performance and usability. Besides, its replaceable probe tip prolongs the service life of the probe and the spacing between probe tip and ground collar can be precisely adjusted to fit different test point spacing. The RP7080S is compatible with the auto-identification port of RIGOL DS6000/DS4000 series oscilloscope and can be recognized and configured automatically by this port. Its snap-in BNC connector enables easier connection with the oscilloscope. The RP7080S provides various accessories and options and multiple replaceable components which make it applicable to be used in different tests and measurements.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Electrical Test Probes
Product Number RP7080S
Product Name Active Probe
Probe Technology Active
Unlock Full Specs
to access all available technical data

Similar Products

Measuring Equipment / Voltage Probe - voltage-proble-dp701-28055 - TPS Elektronik GmbH
Specs
Probe Type Voltage
Bandwidth 150 MHz
Voltage Rating 70 volts
View Details
XL1 Mini-Hook to X100W Mini-Hook, 22 AWG PVC Test Lead - 221XL1 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details
Double-Ended Coaxial Probe -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Probe Type Coaxial
Bandwidth 3000 MHz
View Details